location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DVI to DVI Cable Bulk Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI to DVI Cable Bulk Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC198A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758693803 show
Category: DVI Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP DVI to DVI Cable Bulk Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - DVI
  • - DVI
  • - Black
Long product name HP DVI to DVI Cable Bulk Pack :
The long product name of HP DVI to DVI Cable Bulk Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI to DVI Cable
More>>>
HP DVI to DVI Cable Bulk Pack:
The official description of HP DVI to DVI Cable Bulk Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Connect to external monitors with a DVI connector from an HP Compaq Business Desktop computer with a DVI connector. The cable is a single link cable with DVI-D support on both connectors. The cable will connect to either a DVI-D or DVI-I connector on the monitor and the graphics card.
- Connect to graphics cards and monitors that have a DVI connection with single link support.
- 6.56 ft (2 m) cable

Short summary description HP DVI to DVI Cable Bulk Pack:
This short summary of the HP DVI to DVI Cable Bulk Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP DVI to DVI Cable Bulk Pack, 2 m, DVI, DVI, Black, Male/Male, 500 g

Long summary description HP DVI to DVI Cable Bulk Pack:
This is an auto-generated long summary of HP DVI to DVI Cable Bulk Pack based on the first three specs of the first five spec groups.

HP DVI to DVI Cable Bulk Pack. Cable length: 2 m, Connector 1: DVI, Connector 2: DVI. Weight: 500 g. Connector(s): DVI single link connector

Features
Cable length *
2 m
Connector 1 *
DVI
Connector 2 *
DVI
Product colour *
Black
Features
Connector gender
Male/Male
Weight & dimensions
Weight
500 g
Other features
Connector(s)
DVI single link connector