location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Access Wireless Keyboard w/ Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC170B#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:11:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Mouse included
Long product name HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless :
The long product name of HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Access Wireless Keyboard and Mouse, 1.8g, 110/890g, Carbonite/Silver
More>>>
HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless:
The official description of HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keyboard
- Cordless radio frequency keyboard transmitter eliminates wires.
- Proprietary key technology renders typing virtually noiseless.
- Eight convenient buttons offer one-touch access to Internet and multimedia functionality.
- Industry-standard QWERTY key layouts are available in 101 W, 102 W, 103 W, 104 W, and 106 W types and in 35 languages.
- Encrypted digital radio transmission results in advanced security and reliability.
- Batteries last up to six months; software warns when battery replacement is required.

Optical Mouse
- Scroll wheel speeds Web and document navigation, functions as a third button.
- Batteries last up to three months; software warns when batteries need to be replaced.

Receiver
- Does not require line-of-sight access to keyboard and mouse.
- Responds to a particular keyboard and mouse, allowing the use of multiple cordless systems in a single office.
- Supports USB Suspend mode; provides wake-up by mouse motion, wheel scrolling, or keystroke.
- Offers two channels and 256 IDs

Short summary description HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless:
This short summary of the HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

HP Easy Access Wireless Keyboard w/ Mouse, Full-size (100%), Wireless, RF Wireless, Mouse included

Long summary description HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless:
This is an auto-generated long summary of HP Easy Access Wireless w/ Mouse keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

HP Easy Access Wireless Keyboard w/ Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included