location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Epson TM-88V Serial/USB Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-88V Serial/USB Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9Z52AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758399286 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 10:40:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Epson TM-88V Serial/USB Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Built-in barcodes
  • - Black
  • - 1.6 kg
Long product name HP Epson TM-88V Serial/USB Printer :
The long product name of HP Epson TM-88V Serial/USB Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-88V, 20cpi/15cpi, 300mm/sec, 180x180dpi, USB/Serial
More>>>
HP Epson TM-88V Serial/USB Printer:
The official description of HP Epson TM-88V Serial/USB Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create the retail solution you need with an Epson printer that’s easy to purchase, integrate and manage with HP. Even setup is simple with a USB + Serial RS-232C communication interface and hassle-free compatibility with HP POS systems.

Print high-resolution receipt text and 16 levels of grayscale graphics at the same impressive speed up to 300mm/second. Benefit from a fast and versatile printer designed for high-traffic, retail settings.

Speed up transactions with less down time and errors. The TM-T88V is built for consistent, mission-critical performance with an MCBF of 70 million lines and an autocutter life of 2 million cuts.

Convenience goes a long way. Take advantage of auto-speed functions for smoother printing, simple drop-in paper loading and easy-to-read LEDs.

Reduce white space on receipts, and take advantage of significant paper-savings options without skimping on print quality. Low power consumption goes a long way, too. Help decrease your operating costs with a printer built for energy efficiency.

Maximize your investment for the future. The TM-T88V comes with a standard and exclusive, three-year limited warranty from HP when purchased through HP. Select optional HP Care Pack Services1 to extend your protection beyond the standard warranties.

When you need it, help is just one number away. Resolve issues quickly and get answers to your questions with remote diagnostic services. It’s easy to keep business as usual with one stop for world-class support from HP.

Short summary description HP Epson TM-88V Serial/USB Printer:
This short summary of the HP Epson TM-88V Serial/USB Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Epson TM-88V Serial/USB Printer, Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 1.41 x 3.39 mm, 20 cpi

Long summary description HP Epson TM-88V Serial/USB Printer:
This is an auto-generated long summary of HP Epson TM-88V Serial/USB Printer based on the first three specs of the first five spec groups.

HP Epson TM-88V Serial/USB Printer. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Printing media thickness: 0.06 - 0.07 µm, Supported paper width: 79.5, 83 mm. Connectivity technology: Wired, Standard interfaces: Serial, USB. Built-in barcodes: UPC-A, UPC-E, Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h. Product colour: Black

Printing
Maximum resolution
180 x 180 DPI
Print speed
300 mm/sec
Character size
1.41 x 3.39 mm
Character density
20 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
0.06 - 0.07 µm
Supported paper width
79.5, 83 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Serial interface *
Yes
Connectivity technology *
Wired
Standard interfaces
Serial, USB
Features
Built-in barcodes *
UPC-A, UPC-E
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Certification
FCC, CE
HP segment
Business
Design
Product colour *
Black
Power
AC input voltage
24 V
Power consumption
1800 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Weight & dimensions
Width
145 mm
Depth
148 mm
Height
195 mm
Weight
1.6 kg
Packaging data
Cables included
RS-232
Packaging content
Drivers included
Yes
Print technology
Column capacity
56, 42
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)