location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8730
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9L20A#A80
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 01:18:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi :
  • - Count on remarkable value for your colour printing needs. Produce the colour and black text output you need to keep your business humming, and save up to 70% on ink with HP Instant Ink.[2]
  • - Experience revolutionary HP Print Forward Design. Get high speeds for two-sided print and scan jobs with laser-like paper handling, and preserve real estate with space-saving design. Print longer without reloading, with an optional second paper tray.
  • - Keep business moving from anywhere in the office. Connect to devices with touch-to-print functionality.[6] Easily print when and where you need to from your smartphone, tablet, or notebook PC.[8]
  • - Get everything you need to easily manage your printing environment, from drivers to deployment to policies. Expand print capabilities with support for HP PCL 6, HP PCL 5c, and HP PS printing options.
Warranty: Standard one-year HP commercial hardware warranty. Three-year HP commercial hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi

OfficeJet Pro 8730 All-in-One Printer, Thermal Inkjet, 2400 x 1200dpi, 24ppm, A4, 1200MHz, 512MB, WiFi, USB, CGD, 4.3″
More>>>
HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer

Maximise your print environment with space-saving HP Print Forward Design and professional-quality, low-cost colour.[1] Help reduce costs with fleet management solutions. Stay productive with an all-in-one designed for high-volume enterprises.

Short summary description HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8730, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8730. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Print speed (colour, draft quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
11 s
Print margins (top, bottom, right, left)
3.3 mm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Copy speed (black, draft, A4)
37 cpm
Copy speed (colour, draft, A4)
37 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (black)
19 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
BMP, JPG, JPS, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Input & output capacity
Auto document feeder (ADF)
Yes
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL, Monarch
Photo paper sizes (imperial)
3x5,4x6,5x7,8x10,10x15,13x18
Borderless printing media sizes
A4, Letter
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
35 W
Power consumption (ready)
7.2 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Instant Ink
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
499.5 mm
Depth
449.7 mm
Height
327.3 mm
Weight
15.2 kg
Packaging data
Package width
583 mm
Package depth
393 mm
Package height
612 mm
Package weight
18.7 kg
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer HP OfficeJet Pro 8730 Thermal inkjet A4 2400 x 1200 DPI 24 ppm Wi-Fi:
Disclaimer

[1] Compared with the majority of colour laser AiOs <€500 excluding VAT, Q3 2016; market share as reported by IDC as of Q3 2016. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' Manufacturer Recommended Street Price (MRSP) and page yield. ISO yield based on continuous printing in default mode. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Savings based on HP Instant Ink service 300 page plan savings of up to 80% (savings for 100 page plan up to 75% and 50 page plan up to 70%), based on 12 months and use of all pages in plan without purchase of additional sets of pages compared to an average cost per page (CPP) to print ISO/IEC 24711 pages on a selection of colour inkjet printers less than £200 using standard capacity cartridges as reported by IDC in Q2 2015. Survey based upon indicative manufacturers’ supplies pricing as reported by GfK as of June 2015 and page yield listed on original manufacturer website as of October 2015. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[3] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services at hp.com/go/instantinksupport or by calling 0207 660 0596 if you use more ink than anticipated.
[4] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/uk/en/terms.
[5] Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims.
[6] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see www.hp.com/go/nfcprinting.
[7] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[8] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[9] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see www.hpjetadvantage.com.
[10] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[11] HP JetAdvantage On Demand is a web-based application that requires Internet access. Supported browsers include Microsoft® Internet Explorer® 9-11, Google Chrome® 9 and newer, Mozilla® Firefox® 4 and newer, and Safari® 5 and newer. Compatible with select HP LaserJet, OfficeJet Pro, and Digital Sender Flow devices that can connect to the Internet. May require a firmware upgrade. For more information, see www.hpjetadvantage.com.
[12] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin.
[13] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[14] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.