location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8710 + 953XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9L18A_L0S70AE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 11.5 kg
Long product name HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi :
The long product name of HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 8710 All-in-One Printer + 953XL High Yield Black Original Ink Cartridge (L0S70AE)
More>>>
HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:
The official description of HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This full-featured all-in-one delivers professional-quality colour for up to 50% lower cost per page than lasers. Stay productive and tackle high-volume jobs with print, fax, scan, and copy versatility.

Features

Remarkable value for professional, in-office colour
- Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.
- Print up to twice as many pages with optional Original HP high-yield ink cartridges.
- Produce professional-quality colour and black text that’s perfect for printing reports, emails, and more.
- Rely on Original HP ink cartridges for durable documents that are water-, fade-, and smear-resistant.

Everything you need to finish jobs fast
- Get more done with print, fax, scan, and copy capabilities and a 50-page automatic document feeder.
- Fast two-sided printing, copying, and scanning help you fly through tasks.
- Easily manage all your tasks and access shortcuts – just tap and swipe the 6.75-cm (2.65 inch) touchscreen.
- Scan digital files directly to email, network folders, and the cloud with preloaded business apps.

Mobile printing that keeps your business covered
- Print directly from your mobile device without accessing the company network, from anywhere in the office.
- Easily print documents, photos, and more from a variety of smartphones and tablets.
- Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.

Short summary description HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:
This short summary of the HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 8710 + 953XL, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 8710 + 953XL. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (colour, draft quality, A4/US Letter)
35 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (colour, draft, A4)
27 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
215 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (black)
8 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Input & output capacity
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
1
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
35 W
Power consumption (standby)
6.1 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
499.5 mm
Depth
404.8 mm
Height
339.1 mm
Weight
11.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:36:44
Uk has collected 13 expert reviews for HP OfficeJet 8710 + 953XL Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%