location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP D9J19AT loudspeaker Black Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D9J19AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9J19AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758576311 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 06:35:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Sep 2015
Product end of life date
Bullet Points HP D9J19AT loudspeaker Black Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - USB connectivity
  • - Black
Warranty: Limited Waranty is a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining LimitedPeriod of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option
Long product name HP D9J19AT loudspeaker Black Wired :
The long product name of HP D9J19AT loudspeaker Black Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB Business Speakers
More>>>
HP D9J19AT loudspeaker Black Wired:
The official description of HP D9J19AT loudspeaker Black Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily add stereo sound to your workspace with USB-powered speakers. Get enhanced sound quality from the integrated DTS Sound Software.

Simply connect the speakers to any USB port on your PC. The included USB cable gives you plenty of room to position them where you need them, and minimizes cabling by reducing the number of power cords in your setup.

Turn the speakers on and adjust the volume with conveniently located side wheels on the right speaker. The white LED confirms power. When you want to listen privately, use the stereo headset connection on the right speaker.

Get improved acoustic performance from the new, large resonance chamber and bass reflex port. The stylish redesign includes a metal grill on the front panel and a strain release cable that helps prevent accidental toppling.

Enhance your sound with the dynamic and subtle nuances of DTS Sound Software, available on the included software.

Short summary description HP D9J19AT loudspeaker Black Wired:
This short summary of the HP D9J19AT loudspeaker Black Wired data-sheet is auto-generated and uses the product title and the first six key specs.

HP D9J19AT, 2.0 channels, Wired, Black

Long summary description HP D9J19AT loudspeaker Black Wired:
This is an auto-generated long summary of HP D9J19AT loudspeaker Black Wired based on the first three specs of the first five spec groups.

HP D9J19AT. Recommended usage: PC. Audio output channels: 2.0 channels. Connectivity technology: Wired. Product colour: Black

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Audio
Audio decoders
DTS
Performance
Recommended usage *
PC
Product colour *
Black
Volume control
Rotary
Bass reflex
Yes
LED indicators
Yes
Plug and Play
Yes
Suitable for outdoor use
No
On/off switch
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB 2.0 ports quantity
1
Headphone outputs
1
Weight & dimensions
Width
121 mm
Depth
89 mm
Height
47 mm
Weight
290 g
Other features
Equalizer
No