location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E221c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9E49AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 27 W
Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" IPS/LED, 1920 x 1080, 7ms, 250 cd/m², DisplayPort, VGA, DVI-D, 3xUSB, 720p webcam, 1x2W, 5.4kg
More>>>
HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect and collaborate. Locally and globally. Bring the meeting to you. The HP EliteDisplay E221c 54,6 cm (21.5'') Webcam LED Backlit Monitor combines the wide viewing angles of IPS technology with integrated communications technology so it’s easy, affordable, and comfortable to quickly connect and collaborate.

Features

Be meeting-ready on a moment’s notice.
- Quickly connect and collaborate, and optimize your virtual communication technologies like Microsoft Lync. The professional-class display plus integrated webcam, speakers, and microphone are ready when you are.

Power through your day in comfort.
- Customizable tilt, height adjustment, swivel, and pivot settings—the most adjustability available on an HP business display—help you find your sweet spot.
- HP EliteDisplays also meet TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.

Now see everything.
- Get great 178-degree viewing angles views and stunning color integrity from In-Plane Switching (IPS) technology. Share content, media, and video conferences1 with everyone in the room.

Enhance your view.
- Enjoy crisp, clear content and video from the high contrast ratio and fast response time. Easily connect devices with convenient VGA, DVI, and DisplayPort inputs and the integrated USB hub.

Control your environmental impact.
- Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® qualified and EPEAT® Gold registered.
- The displays also include mercury-free display backlights, a low halogen design, and arsenic-free display glass.

Meet your monitor’s new best friend.
- Personalize your workspace with resizable screen partitions and work in documents, spreadsheets, and e-mail in separate regions of the screen—at the same time—with HP Display Assistant software.
- View open applications on all of your connected displays with the expanded toolbar. Help deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Breathe easy.
- Rest assured that your IT investment is supported by a three-year standard limited warranty. Select optional HP Care Pack Services 4 to extend your protection beyond the standard warranty.

Short summary description HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E221c, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP EliteDisplay E221c. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Display surface
Matt
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
47.7 cm
Viewable size, vertical
26.8 cm
Colour gamut
72%
3D
No
Multimedia
Number of speakers
2
RMS rated power
1 W
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.4 W
Power consumption (max)
42 W
AC input voltage
90 - 256 V
AC input frequency
47/63 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
509 mm
Depth (with stand)
237 mm
Height (with stand)
460 mm
Width (without stand)
509 mm
Depth (without stand)
51 mm
Height (without stand)
309 mm
Weight (without stand)
5.4 kg
Packaging data
Package width
575 mm
Package depth
184 mm
Package height
500 mm
Package weight
7.1 kg
Packaging content
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
TCO Edge CE CB KC KCC NOM PSB ICE TUV-S CCC CEL Grade 1 CECP SEPA VCCI FCC Taiwan BSMI
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:09:17
Uk has collected 7 expert reviews for HP EliteDisplay E221c LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-10 01:36:25
Recently we have paid a lot of attention to Ultra HD and 34-inch ultra-wide monitors. However sometimes you have to think small. In this article we do exactly that: a big test consisting of 21 monitors with a diagonal of 22-inch. These monitors , with...
Bottom line There is a lot to chose when you are looking for a small(er) size monitor and luckily there are a lot of interesting options in our test. The prices seem high in comparison to other, bigger, models; but like we said: for the price of an entry level 24-i...
0%
Country Distributor
Polska 1 distributor(s)