HP logo

HP 980 Yellow Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
713114
Info modified on:
19 Oct 2024, 00:14:48
Bullet Points HP 980 Yellow Original Ink Cartridge:
  • - Original HP 980 Ink Cartridges deliver legendary HP print quality.
  • - HP 980 ink cartridges work with: HP ScanJet N9120 fn2
  • - 1 Yellow (~6,600 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Choose cartridges that use fewer resources. Reduce packaging waste up to 90% compared with toner cartridges<sup>[7]</sup> and easily recycle your Original HP ink cartridges for free through HP Planet Partners<sup>[8]</sup>.
  • - Ideal for enterprise customers that want no-compromise speed and savings with professional-quality colour for up to half the cost per page of colour lasers<sup>[1]</sup>, with consistent, durable results and free cartridge recycling<sup>[2,3]</sup>.
  • - Depend on Original HP 980 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 980 Yellow Original Ink Cartridge:

980 Yellow Original Ink Cartridge

HP 980 Yellow Original Ink Cartridge:

Ideal for enterprise customers that want no-compromise speed and savings with professional-quality colour for up to half the cost per page of colour lasers[1], with consistent, durable results and free cartridge recycling[2,3].

HP 980 Ink Cartridges with HP pigment inks are formulated to produce quality colour documents for up to half the cost per page of lasers[1]. Keep your HP Officejet Enterprise printer performing at top speed to deliver consistent, durable prints[2].

Short summary description HP 980 Yellow Original Ink Cartridge:

HP 980 Yellow Original Ink Cartridge, Standard Yield, Yellow, Pigment-based ink, 1 pc(s), 6600 pages

Long summary description HP 980 Yellow Original Ink Cartridge:

HP 980 Yellow Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 6600 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Distributors
Loading...
Disclaimer HP 980 Yellow Original Ink Cartridge D8J09A:
[1] Cost per page (CPP) claim is based on the majority of color laser MFPs ≤$3,000 USD and the majority of color laser printers ≤$1,200 USD as of December 2013, based on market share as reported by IDC as of Q3 2013. ISO yield is based on continuous printing in default mode. CPP comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. For details, see http://www.hp.com/go/officejet. CPP based on HP 980XL ink cartridges' estimated street price. For more information, see http://www.hp.com/go/learnaboutsupplies
[10] Based on results of third party testing of HP Officejet Enterprise Color MFP M585dn, HP Officejet Enterprise Color MFP M585f, and HP Officejet Enterprise Color Flow MFP M585z with HP 980 Original ink cartridges.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.