location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E271i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7Z72AT#ABB__D7Z72AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 35 W
Long product name HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver :
The long product name of HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay E271i 27-inch IPS LED Backlit Monitor (ENERGY STAR)
More>>>
HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver:
The official description of HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A huge screen, customizable comfort, and wide-angle IPS. IPS goes mainstream with the HP EliteDisplay E271i 68,6 cm (27'') LED Backlit Monitor, a business-class combination of an extra-large screen, extra-wide viewing angles, and extraordinary comfort.

Features

Now see everything.
- Get great 178-degree viewing angles and stunning color integrity from In-Plane Switching (IPS) technology that lets you share your screen with everyone in the room.

Power through your day in comfort.
- Customizable tilt, height adjustment, swivel, and pivot settings—the most adjustability available on an HP business display—help you find your sweet spot.
- The display also meets TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.

Control your environmental impact.
- Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® qualified and EPEAT® Gold registered.1
- The display also includes mercury-free display backlights, low halogen components,2 and arsenic-free display glass.

Enhance your view.
- Get crisp, clear content and video from the high contrast ratio and fast response time. Easily connect devices with convenient VGA, DVI, and DisplayPort inputs and the integrated USB hub.

Meet your monitor’s new best friend.
- Personalize your workspace with resizable screen partitions and work in documents, spreadsheets, and e-mail in separate regions of the screen—at the same time—with HP Display Assistant software.
- View open applications on all of your connected displays with the expanded toolbar. Deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Breathe easy.
- Rest assured that your IT investment is supported by a standard, 3-year limited warranty. Select optional HP Care Pack Services3 to extend your protection beyond the standard warranties.

Short summary description HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver:
This short summary of the HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E271i, 68.6 cm (27"), 1920 x 1080 pixels, LED, LED, 7 ms, Silver

Long summary description HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver:
This is an auto-generated long summary of HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E271i. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.311 x 0.311 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
642 mm
Depth (with stand)
278.5 mm
Height (with stand)
532.1 mm
Width (without stand)
642 mm
Depth (without stand)
52.2 mm
Height (without stand)
387.3 mm
Weight (without stand)
7.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 09:07:17
Uk has collected 6 expert reviews for HP EliteDisplay E271i computer monitor 68.6 cm (27") 1920 x 1080 pixels LED Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-10-15 09:07:17
Can a business-class monitor work well for the entertainment-oriented? We discover the answer is yes if you're using HP's new EliteDisplay E271i 27-inch AH-IPS screen. Not only does it perform well, but it also offers some unique features and great value...
Bottom line It's evident to us that you don't need a boutique display to get high performance on your desktop. Even though this is a business-class product, it boasts superb build quality, excellent results in almost all of our benchmarks, and a competitive price. Wh...
0%
pcmag.com
Updated:
2014-10-15 09:07:17
Business users who spend eight or more hours a day staring into a computer screen know the value of a desktop monitor that can cleanly display small text while offering a variety of viewing positions. The HP EliteDisplay 271i does both and more. This reas...
Good Solid color, text, and grayscale performance. Wide viewing angles. Ergonomic stand.
Bad No HDMI port. No auto-pivot. Does not support USB 3.0...
Bottom line The HP EliteDisplay 271i is a reasonably priced 27-inch business monitor that delivers relatively accurate colors, good grayscale reproduction, and crisp text. It has a flexible stand and a USB hub but it doesn't support USB 3.0 or HDMI video...
80%
tomshardware.com
Updated:
2014-10-15 09:07:17
Can a business-class monitor work well for the entertainment-oriented? We discover the answer is yes if you're using HP's new EliteDisplay E271i 27-inch AH-IPS screen. Not only does it perform well, but it also offers some unique features and great value...
Bottom line It's evident to us that you don't need a boutique display to get high performance on your desktop. Even though this is a business-class product, it boasts superb build quality, excellent results in almost all of our benchmarks, and a competitive price. Wh...
0%
pcmag.com
Updated:
2020-06-10 04:44:17
Business users who spend eight or more hours a day staring into a computer screen know the value of a desktop monitor that can cleanly display small text while offering a variety of viewing positions. The HP EliteDisplay 271i($599.99 at Amazon) does both...
0%