HP logo

HP ElitePad Productivity Jacket mobile device dock station Tablet Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347120
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP ElitePad Productivity Jacket mobile device dock station Tablet Black:

ElitePad Productivity Jacket, Refurbished

HP ElitePad Productivity Jacket mobile device dock station Tablet Black:

HP ElitePad Productivity Jacket incorporates an integrated keyboard and several additional ports, including an SD card reader. The Productivity Jacket allows small business users to utilize the ElitePad in a more traditional way since it features a stand that offers several different viewing angles.

With the Productivity Jacket, you can use your tablet on its own or like a clamshell notebook. You could walk through your store and take inventory on the tablet and then slip on the Productivity Jacket and email your next order from the same machine. Imagine taking photos of your new products and then posting them to your social media pages to discuss features with your customers. However you use it, the Productivity Jacket expands the options to let you get more done in more places.

Short summary description HP ElitePad Productivity Jacket mobile device dock station Tablet Black:

HP ElitePad Productivity Jacket, HP, ElitePad 1000 G2, ElitePad 900 G1, Black

Long summary description HP ElitePad Productivity Jacket mobile device dock station Tablet Black:

HP ElitePad Productivity Jacket. Basic device type: Tablet, Brand compatibility: HP, Compatibility: ElitePad 1000 G2, ElitePad 900 G1. Width: 269.2 mm, Depth: 215.9 mm, Height: 23 mm, Weight: 850 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.