location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ElitePad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D4T09AW#ABY-PARTNERBNDL
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Silver
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Intel Atom® Z2760 1.8 GHz
  • - 64 GB SSD Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 25 Wh
  • - Windows 8 Pro 32-bit
Long product name HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver :
The long product name of HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z2760 (1.8GHz, 1MB L2), 10.1" WXGA (1280 x 800), 2GB 533 MHz, 64GB eMMC SSD, Intel GMA, 802.11a/b/g/n, Bluetooth 4.0, 2.1 MP /8.0 MP camera, Windows 8 Pro 32 + ElitePad Docking Station
More>>>
HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:
The official description of HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The true tablet for business. Go beyond everyday business with the HP ElitePad, our premium thin and light Windows 8 tablet. Its elegant design and touch experience put productivity at your fingertips. Expand your potential by choosing from a complete suite of thoughtfully designed accessories like a full keyboard, docking station, and smart jacket that extends battery life. Easy to deploy. Effortless to manage. Simple to secure.

Features

Windows 8 Pro or other operating systems available

Sleek. Elegant. Thoughtfully designed.
- Thanks to durable materials like Corning® Gorilla® Glass 2 and machined aluminum, this tablet only feels lightweight. It’s built to last and designed to look great and work dependably everywhere from the boardroom to the warehouse.
- It includes over 115,000 hours of our own testing and end-to-end diagnostics, and you get confidence built right in.
- Contoured edges, an anti-smudge screen, aluminum buttons, and the executive pen make the HP ElitePad look and feel as good as it functions.
- With a 10.1-inch diagonal, 16:10 display, you maximize your viewing space on the move. Spend less time scrolling. More time doing. And, thanks to support for touch, pen, or voice-based input, you can work the way that suits you best.

Deploy, manage, and secure like nobody’s business.
- A familiar set up experience, plus available HP Custom Integration Services, make the HP ElitePad simple to deploy in existing IT environments. HP Global Series and Services ensure consistent support for business with international operations.
- You’re protected with HP Client Security. HP BIOS Protection and Microsoft Defender help keep you up and running with enhanced defense against virus attacks and other threats.
- Manage a fleet easily with Active Directory, domain join, and PXE boot support, along with HP Client Management Solutions. It’s one less thing to worry about for IT.
- Keep sensitive data and devices in-house—and save both time and money. With optional do-it-yourself maintenance tools, updates are easy. Plus, protect your investment with an optional three-year limited warranty, so you know you made a wise choice.

Flexible customization options.
- It’s an equation for success. Work on your terms with a tablet that fits your business. A complete suite of accessories gives you the freedom to customize your device your way.
- Whether it’s sales, design, education or healthcare, you’ll benefit from an assortment of industry-specific software and hardware options that have been thoroughly tested for compatibility.

Ideal For
- From mobile executives to field technicians, you’ll benefit from an assortment of industry-specific software and hardware options.

Short summary description HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:
This short summary of the HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad 900, 25.6 cm (10.1"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8 Pro, Black, Silver

Long summary description HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:
This is an auto-generated long summary of HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver based on the first three specs of the first five spec groups.

HP ElitePad 900. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 680 g. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z2760
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Conflict-Free processor
Yes
Processor code
SR0Z4
Processor lithography
32 nm
Processor operating modes
32-bit
Processor package size
14 x 14 mm
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory
2 GB
Memory clock speed
533 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
microSDHC
Storage media *
SSD
Graphics
Graphics card family
Intel
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Main camera resolution (numeric)
8 MP
Video recording
Yes
Front camera *
Yes
Second camera resolution
2.1 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Microphone in
No
Headphone connectivity
3.5 mm
Ports & interfaces
Combo headphone/mic port
Yes
Headphone out
No
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black, Silver
Performance
GPS (satellite)
No
Trusted Platform Module (TPM)
Yes
Position location *
No
Country of origin
China
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Pro
Operating system installed *
Windows 8 Pro
Bundled software
Microsoft Office 2010: Koop Microsoft Office als u de Office-software op deze pc wilt activeren HP ePrint CyberLink YouCam CyberLink MediaSuite HP PageLift HP Support Assistant HP BIOS-instellingen omvatten HP Shutdown Agent HP registratie HP draadloze hotspot
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
25 Wh
Number of battery cells
2
Power
AC adapter power
10 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
178 mm
Depth
261 mm
Height
9.2 mm
Weight
680 g
Packaging content
Keyboard included
No
Other features
Processor socket
FC-MB4760
Docking connector
Yes
Wi-Fi
Yes
64-bit computing
Yes
BIOS password
Yes
Processor ARK ID
70105
Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 02:46:27
Uk has collected 117 expert reviews for HP ElitePad 900 Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
uk.hardware.info
Updated:
2013-09-12 02:46:15
We already reviewed the HP ElitePad, a stylish Windows tablet with an aluminium body running on an Intel Atom processor. Today we'll take a closer look at the myriad of accessories that really turn this tablet into a versatile mobile device. The HP El...
Bottom line HP has a number of very useful accessories for its ElitePad. We covered many of them, but left out things like an adapter for connecting the tablet to a VGA or HDMI display, and the Expansion jacket is available without battery as well (H4J85AA). When y...
0%
v3.co.uk
Updated:
2013-09-12 02:46:16
HP's ElitePad 900 is a Windows tablet for the business market that features a semi-ruggedised construction, built-in security tools, and the ability to be expanded with a range of accessories such as Smart Jackets that envelope the device and add extra ca...
Good Solid construction; good battery life; Computrace and HP Client Security tools...
Bad Modest performance; few I/O ports; integrated battery...
Bottom line HP's ElitePad 900 is a semi-rugged Windows tablet optimised for the corporate environment, with includes security and management tools. Its lack of I/O ports may make this tablet less attractive than some comparable devices unless buyers also invest in a...
60%
techadvisor.co.uk
Updated:
2013-09-12 02:46:21
A square slate, all black Gorilla Glass on the front and silver aluminum on the back, the HP ElitePad 900 is a stylish Windows 8 tablet . The bezel is wide and the corners rounded. Edges taper to a point that is almost sharp to the touch. See our full HP...
0%
itproportal.com
Updated:
2013-09-12 02:46:22
The HP ElitePad 900 is an enterprise-oriented Windows 8 tablet that combines the looks of a consumer tablet like the Apple iPad with enterprise friendly features that corporate users need. It's a slate with a plethora of add-on accessories that bridge the...
Good Enterprise ready accessories, Simple design, Full size HDMI on Expansion Jacket...
Bad No ports on tablet chassis itself, MicroSD and SIM slot access is fiddly, Limited multimedia capabilities...
Bottom line And that last point pretty much sums things up here. If your business is committed to HP services and products through contracts, then the HP ElitePad 900 is a very good Windows 8 tablet for the SMB though enterprise organisation. However, if you're wi...
60%
goodgearguide.com.au
Updated:
2013-09-12 02:46:22
HP's ElitePad 900 is a Windows 8-based tablet that's aimed primarily at business customers. It's a small device that's very light and easy to handle, and if looks count, then it's quite stylish, too. But it lacks built-in ports, and its Intel Atom CPU...
Good Thin and light, Feels good to hold, Heaps of options...
Bad Lacks built-in USB and video out, Low screen resolution, Optional extras can add significantly to the overall cost...
Bottom line If you require a Windows tablet that's thin and light, then the ElitePad 900 is for you. It runs an Intel Atom CPU, so it's not quick, but it can run for many hours on end and it won't get warm. It doesn't have much built in (not even USB), but there are...
70%
techadvisor.co.uk
Updated:
2013-09-12 02:46:25
The HP ElitePad is a tablet running 32-bit Windows 8 Pro, aimed at business users. Running Windows 8 means that it has an Intel rather than an Arm processor - in this case an Intel Atom Z2760 chip clocked at 1.5GHz-1.8GHz combined with 2GB RAM. Often tabl...
Bottom line The HP ElitePad 900 is a well-built and nicely designed Windows 8 tablet aimed at business users. It's no great performer, although battery life is decent. If you need an extremely portable Windows PC for around £600, you could do a lot worse. But you may...
70%
itpro.co.uk
Updated:
2013-09-12 02:46:27
HP's Windows 8 tablet offering is aimed solely at the enterprise market. To differentiate the ElitePad 900 from forthcoming Dell and Lenovo products, HP has played around with the design.The ElitePad 900 looks like a regular tablet on its own, but can be...
Bottom line Overall, we're impressed by the ElitePad 900 – it's a well built tablet which allow you to add connectivity using the unique jackets. As with all business tablets you'll get the full working version of Windows 8 and HP is also hoping that it can attrac...
80%
itpro.co.uk
Updated:
2013-09-14 01:32:30
HP's ElitePad 900 aims to catch the eyes of CIOs and IT managers looking to deploy a tablet that can be managed as easily as a PC. The Windows 8 device also sets out to offer end-users a robust chassis sits in-between the ruggedised Panasonic ToughPad and...
Good A wellbuilt machine that will withstand a few knocks; IT management and security tools; Lots of accessories...
Bad Modest performance from Atom chip and 32bit software; Lack of ports without accessories; High price...
Bottom line For the price, other tablets may offer more value and productivity. If your IT department insists on having a Windows 8 tablet, the Dell Latitude looks a better bet...
60%
theregister.co.uk
Updated:
2013-09-14 01:32:31
If HP's ElitePad 900 is anything to go by, not everybody expects a business Windows 8 Pro Atom tablet to be a pocketable wafer. You only have to hold it in your hand to get the impression that this model has been built for endurance rather than designed a...
Bottom line Overall, HP seems to have developed a sturdy offering both in terms of the ElitePad's physical form and its security software bundle, but appearances can be deceptive. The Sim and micro SD card slots proved troublesome and, as I type, I'm still waiting f...
0%
goodgearguide.com.au
Updated:
2013-09-22 10:27:16
The ElitePad 900 is a Windows 8 tablet that has been designed strictly with business users in mind. It puts a focus on security features and manageability, it conforms to military standards for drops, dust, vibration, temperature and altitude, and there i...
Good Plenty of expansion options, Light and well built, Removable battery and second battery option...
Bad Won't know until we test it...
Bottom line HP is targeting the business market with its ElitePad 900 Windows 8-based tablet. It runs an Intel Atom SoC processor and plenty of management, security and expansion options available...
0%
pcauthority.com.au
Updated:
2013-10-03 20:44:30
We see an awful lot of weird and wonderful Windows 8 hybrid devices in the labs, but there are still quite a few ‘normal' tablets being sold with Microsoft's latest OS. The HP Elitepad is an Atom Z2760 based, 10.1in Windows 8 Pro tablet that comes with 2G...
Bottom line Solid, but far from the best tablet choice...
67%
techsmart.co.za
Updated:
2014-03-14 01:47:45
There is no shortage of consumer orientated tablets on the market today, but HP’s ElitePad 900 takes a thoroughly different approach, aiming squarely at enterprise users, to laudable effect. To start, the first thing one notices about the tablet is its...
0%
thunderbaylive.com
Updated:
2014-08-06 06:48:19
Lisa Gade reviews the HP ElitePad 900. This is a business 10.1″ Windows 8 Pro tablet that runs on a dual core 1.5GHz Intel Atom CPU. It has a stylish and strong aluminum casing and Gorilla Glass 2. The 1.38 lb. tablet has 2 gigs of RAM and 32 or 64 gigs o...
0%
pcworld.co.nz
Updated:
2016-03-26 13:25:30
HP's ElitePad 900 is a Windows 8-based tablet that's aimed primarily at business customers. It's a small device that's very light and easy to handle, and if looks count, then it's quite stylish, too. But it lacks built-in ports, and its Intel Atom CPU cou...
Good Thin and light, Feels good to hold, Heaps of options...
Bad Lacks built-in USB and video out, Low screen resolution, Optional extras can add significantly to the overall cost...
Bottom line The slim and light nature of the ElitePad 900 makes it a comfortable mobile device to use for long periods of time and we think it's a great device to choose if these are your main criteria. Furthermore, because it's an Atom-based unit, it doesn't get war...
70%
techattack.my
Updated:
2016-11-26 08:41:26
I've always notice how HP's laptops — and more recently — its tablets, are mostly beautifully designed. While in the long run, other criteria like battery life matters more, the design that got us to buy it in the first place will also contribute to the g...
Good One of the most good looking Windows 8 tablets, Rugged with military specifications, All the hardware features you could ask for (3G, GPS, NFC, LED flash, etc.), Not Windows RT, so all x86 applications will work, Extensive accessories support...
Bad Lack of a USB port on the tablet, Though durable, aluminum body may scratch easily, Slower performance and worse battery life than other Clover Trail tablets, Very expensive, Too accessorydependant, making it less usable on its own...
Bottom line While the smartphone and laptop are usually general devices everyone can find a use for, tablets are arguably still in the niche market where people only use it to meet a specific need. Whether it is used to just watch movies or to read eBooks, to draw in...
0%
tbreak.ae
Updated:
2016-11-26 08:41:27
While most of us may own tablets of some size or kind, not all of us may have the luxury of using it for work purposes. The ‘Bring Your Own Device' scenarios being faced by companies means that more of their staff are bringing personal devices into the of...
Bottom line So does the ElitePad truly represent what an enterprise tablet should look like? In some ways, yes it does. The inclusion of Windows 8 Professional means that administrators have access to enterprise-level features of Windows that aren't available in ot...
84%
tech2.com
Updated:
2013-09-12 02:46:16
Windows 8 tablets and hybrid devices powered by an Intel Atom processor score over premium models powered by Core i5 and i7 processors when it comes to battery life. Moreover, they come in at half the price and are equally versatile, albeit slightly slowe...
Bottom line The HP ElitePad 900 is available in two variants—32GB storage with Windows 8 and 64GB storage with Windows 8 Pro. These are priced at an MRP of Rs 43,500 and Rs 49,200 respectively, which is not quite bad for an Atom-powered Windows 8 tablet with 3G SIM...
60%
infoworld.com
Updated:
2013-09-12 02:46:20
With the ElitePad 900, HP is making a better case than I expected for the business-grade, Atom-powered Windows 8 tablet. Using roughly the same form factor as the HP Envy X2 (sans the keyboard dock), the ElitePad has been designed from the inside out...
83%
techworld.com
Updated:
2013-09-12 02:46:20
The HP ElitePad is a tablet running 32-bit Windows 8 Pro, aimed at business users. Running Windows 8 means that it has an Intel rather than an Arm processor - in this case an Intel Atom Z2760 chip clocked at 1.5GHz-1.8GHz combined with 2GB RAM. Often...
Bottom line The HP ElitePad 900 is a well-built and nicely designed Windows 8 tablet aimed at business users. It's no great performer, although battery life is decent. If you need an extremely portable Windows PC for around £600, you could do a lot worse. But you...
0%
computershopper.com
Updated:
2013-09-12 02:46:21
There's no question that tablet sales are rising at the expense of the traditional PC. But from a business perspective, most consumer-centric tablets are far from ideal. They're geared toward content consumption, not creation. And because of the table...
Good Versatile Smart Jacket design adds ports, a keyboard, and can extend battery life, Nice-looking screen, Tablet is relatively light...
Bad Tablet lacks connectivity without Smart Jackets, which cost extra, Productivity Jacket (keyboard) is expensive and disappointing, Lower-resolution screen than competing devices...
Bottom line HP's latest business tablet is a versatility virtuoso if you opt for the port-expanding and keyboard-adding accessories. But it suffers the same limitations as other Atom-powered slates. And its keyboard dock doesn't feel like it's built for business...
70%
pcmag.com
Updated:
2013-09-12 02:46:22
The HP ElitePad 900 ($799 list) is an enterprise-oriented Windows 8 slate tablet that combines the looks of a consumer-oriented tablet like the Apple iPad%displayPrice% at %seller% with enterprise friendly features that corporate users need. It's an all-d...
Good 16x10 aspect ratio on display. Simple design. Full size HDMI on Expansion Jacket. Enterprise ready accessories. Has NFC.
Bad No ports on tablet chassis, requires Expansion Jacket for USB, HDMI, etc. No alternate charging. MicroSD and SIM slot requires paper clip. Limited multimedia creation. Doesn't work with Wacom digitizer stylus...
Bottom line The HP ElitePad 900 brings Windows 8 slate tablet computing to SMB and enterprise businesses, but unless you're standardized on HP products, there are better choices out there...
60%
Laptopmag.com
Updated:
2013-09-12 02:46:23
Ever since the first CEO demanded from his IT department that he be allowed to use his iPad at the office, tablet makers have been working to create a device that bridges the gap between work and play. HP's latest tablet, the ElitePad 900, attempts to...
Good Attractive design, Bright display, Accessories add functionality, Good battery life, Sharp 8-MP camera...
Bad Productivity Jacket bulky, Sharp edges, Slow hard drive...
Bottom line With a bright display and a number of optional accessories, the HP ElitePad 900 is a versatile business tablet.
70%
Digitaltrends.com
Updated:
2013-09-12 02:46:24
Technology companies have entered a race. The goal? Successfully fusing the tablet with the laptop. The prize? A product as revolutionary as the iPad. Oh, and money … lots and lots of money. While the finish line is within every company's sight, no one k...
Good Attractive design, Excellent build quality, Bright, high-gamut display, Reasonable price...
Bad Poor connectivity without optional jacket, Average display resolution, Slow processor, Expensive, so-so peripherals...
Bottom line HP believes there's a demand in the enterprise market for tablets that can go feasibly go anywhere and do anything. We agree, but don't agree that the 900 is capable of filling that role. Much of the problem lies with the limits of current technology...
70%
layersmagazine.com
Updated:
2013-09-12 02:46:26
Create Striking Catchlights The ring light look has been popular among fashion photographers for a while, but recently, it’s been making its way into other types of photography. The problem with using flash is that it makes it difficult to create imag...
Good Good light for a great price...
Bad No cover to protect the bulb Share & EnjoyTweet Author: Brad Moore I'm Scott Kelby's photo assistant and studio manager. I also help out with the guest blog series and Free Stuff Thursdays here at ScottKelby.com. When I'm not at the office, I'm probably at a concert or hanging out with friends.
80%
pcworld.com_techhive.com
Updated:
2013-10-09 02:13:05
The HP ElitePad 900 is a tough son of a tablet. Designed for business or outdoor use, it is built to survive being dropped, dinged, dusted, and handled roughly enough to make an iPad cry. HP has tested it to the military MIL-STD810G standard for dust, vib...
Good MILSPEC 810-G tested (should withstand water splashes, dust, and the occasional drop), Sleek, smart design, Comprehensive collection of selection of accessories available, More than seven hours of battery life...
Bad Very slow performance with application software, Maximum of 64MB of storage (32MB standard), No USB ports on the tablet itself (only on the dock or optional cases)...
Bottom line A rugged, but basic tablet offering oodles of optional accessories, but only lackluster performance...
60%
engadget.com
Updated:
2014-01-19 01:58:59
HP's business PCs have always been surprisingly pretty. Not that good looks are high on our list of criteria, mind you, but at the very least they make a strong impression. Now that companies have gotten more comfortable with tablets (and Windows 8 in par...
Good Gorgeous, durable design, Bright IPS display, Useful accessories, including a case with a spare battery...
Bad Sluggish performance, Middling battery life, Expensive compared to other business tablets...
Bottom line The ElitePad 900 is a well-made tablet with a lovely display and lots of business-friendly security features. But sluggish performance and mediocre battery life dampen our enthusiasm...
73%
tbreak.ae
Updated:
2014-01-24 01:16:06
While most of us may own tablets of some size or kind, not all of us may have the luxury of using it for work purposes. The ‘Bring Your Own Device' scenarios being faced by companies means that more of their staff are bringing personal devices into the of...
Bottom line So does the ElitePad truly represent what an enterprise tablet should look like? In some ways, yes it does. The inclusion of Windows 8 Professional means that administrators have access to enterprise-level features of Windows that aren't available in ot...
84%
notebookreview.com
Updated:
2014-02-05 01:37:20
The HP ElitePad 900 is designed with enterprise in mind. The 10.1-inch affordable tablet offers relatively modest specs including an Intel Atom processor, 2 GB of RAM and 64 GB of eMMC internal storage. While the HP ElitePad 900 doesn't offer impressive p...
Good Clamshell Keeps tablet in place, Magnets provide additional display stability...
Bad Keys often stick, Poor weight distribution...
Bottom line The productivity jacket works, but it never feels like its adding to the user experience. The expansion jacket and HP docking station both managed to make the HP ElitePad feel like a more complete device. That isn't the case with the productivity jacket.I...
37%
mobilephonereviewss.com
Updated:
2014-03-20 01:36:34
The HP ElitePad 900 is a business Windows 8 tablet with a rare touch of style and class. The 10.1" Windows tablet is as good looking as the attractive HP Envy x2, with an aluminum back, tapered sides and a clean design. It's slim and at 1.38 lbs. the Elit...
Bottom line The HP ElitePad 900 is a business-worthy Windows 8 tablet that a consumer could love. The jackets remind us of the grand days of the HP iPAQ and its sleeves: they make the device useful in a variety of scenarios while maintaining portability and augmen...
0%
tabletpcreview.com
Updated:
2014-03-20 01:36:34
'Enterprise made affordable' is the motto of the HP ElitePad 900. This business-class tablet looks to combine the build quality and design expected of an enterprise device, with the affordability found from competing tablets.To further entice consumers, t...
Good Sturdy build quality, Flexibility via accessories, Longlasting battery...
Bad Mediocre performance, No industrystandard ports built in, Cost of accessories...
Bottom line It doesn't really make sense to think of the HP ElitePad as a budget tablet. While the base model without any add-ons is competitively priced, the real strength of this device lies in its flexibility. With a cornucopia of accessories available, it is abl...
80%
zdnet.com
Updated:
2015-04-29 07:36:33
When you think of tablets you probably don't think of the workplace, although some are trying to embrace the technology. Even the ads for Microsoft's Surface tablet, while showing workers using them, are filled with dancing and acrobatics that don't reall...
0%
zdnet.com
Updated:
2015-04-29 07:36:33
The majority of today's tablets are aimed at consumers or target the consumer/business crossover market. HP's 10.1-inch Atom-based ElitePad 900, by contrast, is aimed squarely at businesses. It runs Windows 8, has a good choice of accessories and is attra...
Good Solid build quality, Good battery life, Thin and comfortable to hold, Mobile broadband option...
Bad Necessary accessories add to cost, Minimal scope for expansion without accessories, Proprietary charging connector, Lacklustre performance...
Bottom line The HP ElitePad 900's combination of a basic Atom-based tablet and a range of optional extras is an expensive way to build a work-ready system. Without the extras, it's hampered as an office device by its limited connectivity and lack of a physical keyboa...
70%
networkworld.com
Updated:
2015-05-16 05:34:13
HP's smartly designed, solidly built, Atom-based Windows 8 tablet makes a solid case for mobile fleetsWith the ElitePad 900, HP is making a better case than I expected for the business-grade, Atom-powered Windows 8 tablet. Using roughly the same form fact...
0%