location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 477dw Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 477dw Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q20B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296726197 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 622788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Mar 2024
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 477dw Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50-sheet ADF; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
  • - Up to 40 ppm (black) and 40 ppm (colour)
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, HP Premium Presentation Matte, and HP Brochure Matte)
Warranty: One-year, on-site warranty, service and support; One-year technical phone support, chat and email
Long product name HP PageWide Pro 477dw Multifunction Printer :
The long product name of HP PageWide Pro 477dw Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Pro 477dw Multifunction Printer
More>>>
HP PageWide Pro 477dw Multifunction Printer:
The official description of HP PageWide Pro 477dw Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value and speed – HP PageWide Pro delivers the lowest total cost of ownership and fastest speeds in its class.[1,2] Get quick two-sided scanning, plus best-in-class security features and energy efficiency.[3,4]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide Pro 477dw Multifunction Printer:
This short summary of the HP PageWide Pro 477dw Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 477dw Multifunction Printer, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP PageWide Pro 477dw Multifunction Printer:
This is an auto-generated long summary of HP PageWide Pro 477dw Multifunction Printer based on the first three specs of the first five spec groups.

HP PageWide Pro 477dw Multifunction Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Professional colour, breakthrough total cost

Results you expect and lasting value – breakthrough total cost of ownership, the lowest in its class.[2]
Print professional-quality colour on a variety of papers – perfect for office use.
Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.[5]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[6]

The fastest MFP in its class[1]

Wait less, do more with unmatched speeds[1] – up to 55 ppm – and the fastest first-page printing in its class.[7]
Get fast two-sided scanning directly to email and the cloud with this LDAP-enabled MFP.[8]
Manage tasks from a 10.9 cm (4.3-inch) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.[9]
Print from your mobile device with Wi-Fi Direct and NFC touch-to-print technology – no network needed.[10,11]

Proven technology. Superior energy efficiency.[4]

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology – designed to use less energy than any MFP in its class.[4]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[12]
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Regulate colour use and reduce printing costs with HP Colour Access Control.[13]
Help keep your printer secure – from boot up to shutdown – with secure boot and secure code integrity validation.

Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [14]

Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [15]

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Print speed (black, draft quality, A4/US Letter)
55 ppm
Print speed (colour, draft quality, A4/US Letter)
55 ppm
Print speed (ISO/IEC 24734) black
40 ppm
Print speed (ISO/IEC 24734) colour
40 ppm
Time to first page (black, normal)
6.5 s
Time to first page (colour, normal)
7 s
Print margins (top, bottom, right, left)
4.2 mm
N-in-1 print function
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (colour, normal quality, A4)
55 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Network folder, USB, Software, PC
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
199
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
750 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCL XL, PostScript 3, PDF
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
L0R95AE HP 913A Black Original PageWide Cartridge (~3,500 pages); F6T77AE HP 913A Cyan Original PageWide Cartridge (~3,000 pages); F6T78AE HP 913A Magenta Original PageWide Cartridge (~3,000 pages); F6T78AE HP 913A Yellow Original PageWide Cartridge (~3,000 pages); L0S07AE HP 973X High Yield Black Original PageWide Cartridge (~10,000 pages); F6T81AE HP 973X High Yield Cyan Original PageWide Cartridge (~7,000 pages); F6T82AE HP 973X High Yield Magenta Original PageWide Cartridge (~7,000 pages); F6T83AE HP 973X High Yield Yellow Original PageWide Cartridge (~7,000 pages); Actual yield varies considerably based on content of printed pages and other factors; For details, see http://www.hp.com/go/learnaboutsupplies.
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
1550 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
201.6 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
No
Security algorithms
EAP-TLS, HTTPS, LEAP, PEAP, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
768 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.9 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
115 W
Power consumption (average operating)
70 W
Power consumption (printing)
44.4 W
Power consumption (ready)
11 W
Power consumption (sleep)
2.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.646 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(A80) 889296726197; (ABT) 889296726210; (ACQ) 889296726227
HP GTIN (EAN/UPC)
889296726197, 889296726210, 889296726227
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Certificates
Certification
CISPR 22:2008-09/EN 55022:2010 (Class B); CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; EMC Directive 2004/108/EC with CE Marking (Europe)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
RoHS, REACH
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
467 mm
Weight
22.1 kg
Packaging data
Package width
600 mm
Package depth
495 mm
Package height
594 mm
Package weight
26.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2500 pages
Included cartridge capacity (CMY)
1000 pages
Cables included
AC, Phone
Manual
Yes
Quick installation guide
Yes
Bundled software
Windows Installer and discrete PCL 6 driver; Mac Installer and PS driver; HP Participation Study; IRIS OCR
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
443 g
Technical details
Compliance certificates
REACH, RoHS
Other features
Number of users
10 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2503 mm
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit/64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: 32-bit only, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:10:38
Uk has collected 15 expert reviews for HP PageWide Pro 477dw Multifunction Printer and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
itpro.co.uk
Updated:
2017-07-22 01:36:27
The PageWide Pro 477dw is a small workgroup colour printer, with key features including a 500-sheet paper tray and 50-page multi-purpose feed, a 10.9in colour touchscreen, and a 50-page duplexing automatic document feeder (ADF). Its standard interfaces in...
Good Fast, Quiet, Low running costs, High print quality...
Bad Print quality heavily dependent on paper quality...
Bottom line HP's latest inkjet MFP combines great quality with laser-shaming speed and running costs...
100%
itpro.co.uk
Updated:
2019-11-22 10:15:37
Sign up for our daily newsletterHP's PageWide Pro 477dw is one of the most expensive inkjets in its category, but it's quite unlike any other you've used. The clue's in the name: while the print heads in a normal inkjet whizz back and forth across the p...
Good Incredible speeds, Great quality, Superb value...
Bad Image quality is somewhat dependant on paper quality...
Bottom line It's hard to argue against the HP PageWide 477dw for a busy small office. Yes it's sensitive to paper quality, but any extra cost there is more than offset by savings on ink. Otherwise it's fast, comparatively stylish, and produces great results. We ca...
100%
pcmag.com
Updated:
2017-03-01 08:10:38
The HP PageWide Pro 477dw Multifunction Printer ($699.99) all-in-one printer (AIO) operates more like a laser than the inkjet it is. Like its more expensive, higher-volume sibling, the HP PageWide Pro 577dw Multifunction Printer, the 477dw is fast, prints...
Good Competitive running costs, Good text and excellent graphics print quality, Decent print speeds, Multiple mobile connectivity options, Supports single-pass, two-sided scanning and copying...
Bad Relatively high purchase price...
Bottom line The HP PageWide Pro 477dw Multifunction Printer is fast for an inkjet all-in-one, it has reasonable running costs, and it prints near-typesetter-quality text and terrific-looking graphics...
80%
computershopper.com
Updated:
2017-07-22 01:36:27
When is an inkjet printer not an inkjet printer? The answer might be: When it functions almost indistinguishably, from the outside, like a laser one.HP's revised line of inkjet-based PageWide printers, introduced in 2016, attempts to meld the best qualiti...
Good Excellent text, graphics print quality, Low ink costs, Fast printing speeds for text and photos, Single-pass double-sided copying/scanning, plus ADF, Generous (and expandable) paper capacities...
Bad Relatively pricey, Can't print borderless graphics...
Bottom line HP's innovative AIO combines some of the key advantages of laser and inkjet printers, including excellent print quality for both text and graphics, plus a low cost per page. Read More...
90%
topnewreview.com
Updated:
2018-04-06 04:04:35
$ 425.88 $ 699.99$ 425.88 $ 699.99Office printer with impressive new Pagewide inkjet technology...
Bottom line Office printer with impressive new Pagewide inkjet technology...
100%
gadgetreview.com
Updated:
2020-10-06 04:35:15
The HP Pagewide pro is a printer fit for most small office businesses. This printer has a large paper capacity of 550 pages per load. This printer saves 40 percent more than most laser printers when it comes to print speeds and print quality. This is a mu...
Good Duplex printing, Large paper capacity...
Bad Embedded security features don't seem so useful...
Bottom line The HP PageWide Pro 477DW is a great choice for any small business because it has a large capacity paper tray and ink, which means that one printer may be enough for the whole office. It is expensive, but the printer holds true to its worth by being faste...
85%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP PageWide Pro 477dw Multifunction Printer:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available colour mode of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[2] Total cost of ownership comparison based on 90,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, long-life consumables of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[3] Best-in-class security fleet management claim based on comparison of built-in features of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/printersecurityclaims.
[4] Energy claim based on TEC data reported on energystar.gov. Data normalised to determine energy efficiency of majority of in-class business printers €300-€800 and MFPs €400–€1,000 as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at hp.com/go/pagewideclaims.
[5] HP 970X High Yield Original PageWide Cartridges are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 970 series High Yield Original PageWide Cartridges compared with HP 970 series Original PageWide Cartridges. High-yield cartridges are compatible only with HP PageWide Pro 400 and 500 series MFPs and printers. Learn more at hp.com/go/learnaboutsupplies.
[6] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class colour laser printers €300–€800 and MFPs €400–€1,000 as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/pagewideclaims.
[7] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all colour business printers €300–€800 and MFPs €400–€1,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at hp.com/go/printerspeeds.
[8] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[9] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[10] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting.
[11] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see http://www.hp.com/go/nfcprinting.
[12] Additional workflow solutions available through HP's software and third-party partner programme. For solution details, visit hp.com/go/gsc.
[13] HP Colour Access Control available only on HP PageWide Pro devices with a 10.9-cm (4.3-inch) touchscreen. Learn more at http://www.hp.com/go/pagewidebusiness.

[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.

Technical specification disclaimers
ISO speeds measured using ISO/IEC 24734. Excludes first page or first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
No heating or fusing warm up time required.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Colour LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Speed specifications have been updated to reflect current industry testing methods.
Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
All HP media listed as compatible with the printer in the HP PageWide Printing Supplies Compatibility Guide, regardless of weight, may be used.
With ink installed, no media in trays.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption in Sleep modes depends on customer network switch capability, user configuration and network activity.