location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
477dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3Q20B#A80 X3 /99164650
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:09
The date of the most recent change of this product data-sheet in Icecat.
PageWide Pro 477dw Multifunction Printer (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 768 MB
  • - 22.1 kg
Warranty: One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail
Long product name HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi :
The long product name of HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Pro 477dw Multifunction Printer
More>>>
HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi:
The official description of HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

Ultimate value and speed—HP PageWide Pro delivers the lowest total cost of ownership and fastest speeds in its class. Get quick two-sided scanning, plus best-in-class security features and energy efficiency.

Features

Professional color, breakthrough total cost
- Results you expect and lasting value—breakthrough total cost of ownership, the lowest in its class.
- Print professional-quality color on a variety of papers—perfect for office use.
- Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.
- Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

The fastest MFP in its class
- Wait less, do more with unmatched speeds1—up to 55 ppm—and the fastest first-page printing in its class.
- Get fast two-sided scanning directly to email and the cloud with this LDAP-enabled MFP.
- Manage tasks from a 4.3-inch (10.9 cm) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.
- Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology—no network needed.

Proven technology. Superior energy efficiency.
- Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
- Conserve with HP PageWide Technology—designed to use less energy than any MFP in its class.
- Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security and management features
- Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.
- Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
- Regulate color use and reduce printing costs with HP Color Access Control.
- Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

Short summary description HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 477dw, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP PageWide 477dw. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
6.5 s
Time to first page (colour, normal)
7 s
Print margins (top, bottom, right, left)
4.2 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, USB
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
BMP, JPS, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax speed dialing (max numbers)
199
Fax broadcasting
20 locations
Features
Recommended duty cycle
750 - 4500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
768 MB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
100 W
Power consumption (average operating)
70 W
Power consumption (ready)
10 W
Power consumption (sleep)
4.8 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
467 mm
Weight
22.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:36:04
Uk has collected 15 expert reviews for HP PageWide 477dw Thermal inkjet A4 2400 x 1200 DPI 40 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
itpro.co.uk
Updated:
2018-01-24 01:36:03
The PageWide Pro 477dw is a small workgroup colour printer, with key features including a 500-sheet paper tray and 50-page multi-purpose feed, a 10.9in colour touchscreen, and a 50-page duplexing automatic document feeder (ADF). Its standard interfaces in...
Good Fast, Quiet, Low running costs, High print quality...
Bad Print quality heavily dependent on paper quality...
Bottom line HP's latest inkjet MFP combines great quality with laser-shaming speed and running costs...
100%
itpro.co.uk
Updated:
2019-11-22 10:14:13
Sign up for our daily newsletterHP's PageWide Pro 477dw is one of the most expensive inkjets in its category, but it's quite unlike any other you've used. The clue's in the name: while the print heads in a normal inkjet whizz back and forth across the p...
Good Incredible speeds, Great quality, Superb value...
Bad Image quality is somewhat dependant on paper quality...
Bottom line It's hard to argue against the HP PageWide 477dw for a busy small office. Yes it's sensitive to paper quality, but any extra cost there is more than offset by savings on ink. Otherwise it's fast, comparatively stylish, and produces great results. We ca...
100%
computershopper.com
Updated:
2018-01-24 01:36:03
When is an inkjet printer not an inkjet printer? The answer might be: When it functions almost indistinguishably, from the outside, like a laser one.HP's revised line of inkjet-based PageWide printers, introduced in 2016, attempts to meld the best qualiti...
Good Excellent text, graphics print quality, Low ink costs, Fast printing speeds for text and photos, Single-pass double-sided copying/scanning, plus ADF, Generous (and expandable) paper capacities...
Bad Relatively pricey, Can't print borderless graphics...
Bottom line HP's innovative AIO combines some of the key advantages of laser and inkjet printers, including excellent print quality for both text and graphics, plus a low cost per page. Read More...
90%
pcmag.com
Updated:
2018-01-24 01:36:03
The HP PageWide Pro 477dw Multifunction Printer ($699.99) all-in-one printer (AIO) operates more like a laser than the inkjet it is. Like its more expensive, higher-volume sibling, the HP PageWide Pro 577dw Multifunction Printer, the 477dw is fast, prints...
Good Competitive running costs, Good text and excellent graphics print quality, Decent print speeds, Multiple mobile connectivity options, Supports single-pass, two-sided scanning and copying...
Bad Relatively high purchase price...
Bottom line The HP PageWide Pro 477dw Multifunction Printer is fast for an inkjet all-in-one, it has reasonable running costs, and it prints near-typesetter-quality text and terrific-looking graphics...
80%
topnewreview.com
Updated:
2018-04-06 04:04:27
$ 425.88 $ 699.99$ 425.88 $ 699.99Office printer with impressive new Pagewide inkjet technology...
Bottom line Office printer with impressive new Pagewide inkjet technology...
100%
gadgetreview.com
Updated:
2020-10-06 04:35:16
The HP Pagewide pro is a printer fit for most small office businesses. This printer has a large paper capacity of 550 pages per load. This printer saves 40 percent more than most laser printers when it comes to print speeds and print quality. This is a mu...
Good Duplex printing, Large paper capacity...
Bad Embedded security features don't seem so useful...
Bottom line The HP PageWide Pro 477DW is a great choice for any small business because it has a large capacity paper tray and ink, which means that one printer may be enough for the whole office. It is expensive, but the printer holds true to its worth by being faste...
85%