Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 Workstation (ENERGY STAR)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 Workstation (ENERGY STAR)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3H65UT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887758147368 show
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7327
This statistic is based on the 84680 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 82737 free Open Icecat users.
Info modified on: 07 Aug 2019 00:38:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard Certain restrictions and exclusions apply.
Long product name HP Z1 Workstation (ENERGY STAR) :
The short editorial description of HP Z1 Workstation (ENERGY STAR)

Z1 Workstation (ENERGY STAR)
More>>>
HP Z1 Workstation (ENERGY STAR):
The official marketing text of HP Z1 Workstation (ENERGY STAR) as supplied by the manufacturer

The new HP Z1 is the world’s first all-in-one workstation featuring an extra-large display that snaps open to let you swap out parts and make upgrades. No tools required. Unleash your creativity with accelerated performance, support for over one billion colors, and HP’s world-class reliability. The HP Z1. Advanced design from A to Z.

Short summary description HP Z1 Workstation (ENERGY STAR):
This short summary of the HP Z1 Workstation (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 Workstation (ENERGY STAR)

Long summary description HP Z1 Workstation (ENERGY STAR):
This is an auto-generated long summary of HP Z1 Workstation (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Z1 Workstation (ENERGY STAR)

Open the display. Expand your potential.

Get the simplicity of an all-in-one design, the power of a workstation, and the beauty of a 27" display. Upgrade or add a hard drive, graphics card, or memory by snapping it open. And enjoy the control of easily swapping out parts on your own.
With whisper quiet acoustics, you get high-performance with no distraction. Have face-to-face meetings and capture HD-quality video with the built-in HD webcam. Plus take advantage of SRS Premium Sound to give your work the high-quality audio it deserves.

Workstation performance without compromise.

Get HP’s only all-in-one workstation featuring a 27” diagonal display with quad-core Intel® Xeon® processors. And stay one step ahead of your imagination.
Your most important work deserves the best memory. Avoid single-bit memory errors, help preserve data integrity, and help make system crashes a thing of the past with supported ECC memory.

High performance graphics. Incredible from every angle.

Use professional NVIDIA Quadro graphics for blazing fast rendering and performance, and spend more time being your creative best.
See your work clearly on a 27" diagonal LED-backlit IPS display that supports over a billion colors. With a wide, 178 degree viewing angle and an IPS panel, it’s professional any way you look at it.

Build the machine you want to drive.

Choose from a variety of storage types, including 7.2K and 10K SATA, SSD, optional RAID configurations, removable drives (AMO), a multi-format media card reader, and optical drives including a slot-load Blu-ray Writer. Always be confident you have the tools to get the job done.
A professional workstation calls for a variety of I/O choices, including internal and external PCI Express slots, and USB 2.0 and 3.0 for blazing fast speeds

World-class reliability from HP.

We design systems to be fundamentally more reliable. Then we rigorously test and optimize components to ensure it. Whether it is graphics cards, memory, or operating systems, you’re able to focus on your projects, not your machine.
With thoroughly tested and certified hardware and software combinations, you’ll enjoy peace of mind knowing the tools you demand will work when you need them.

Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:12:02
Testseek has collected 56 expert reviews for HP Z1 Workstation (ENERGY STAR) and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-06-11 01:12:01
A while back, HP sent over its first-gen Z1 all-in-one workstation. Although the second-gen version is available with Haswell-based hardware, this model is still for sale thanks to its high-end display. We benchmark that, plus the rest of the platform...
Bottom line The HP Z1 is a unique all-in-one system that, despite its otherwise-limiting form factor, is fast enough to replace a pedestal-based workstation. You could even say that the sleek-looking platform is misleading. Rather than packing mobile-oriented parts t...
0%
tweaktown.com
Updated:
2014-06-11 01:12:01
We've got HP's Z1 all-in-one workstation in the lab. It's somewhat unusual for a workstation to be an all-in-one machine, but the Z1 appears to pull it off quite nicely. The machine features a large display that hides all of the rest of the components. g...
Bottom line This HP Z1 is the first all-in-one system I've had the pleasure of reviewing. It's an extremely well-engineered system, but it is pretty heavy. The 27-inch display is quite nice. It's a 2560x1440 IPS panel that provides roughly 75 percent more pixels tha...
91%
digitalartsonline.co.uk
Updated:
2014-06-11 01:12:01
While the Z1 sits within HP’s Z-series of workstations aimed at CG, VFX and video pros, this all-in-one is more for designers, photographers and illustrators – albeit ones with big budgets. HP has taken Apple’s iMac and upgraded many of its consumer-level...
Good Great for imagebased creatives; 10bit display; fast chip; ECC RAM; easy to upgrade and repai...
Bad Glossy screen; not suitable for most CG or VFX work...
80%
bit.com.au
Updated:
2014-06-11 01:12:01
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line The HP Z1 is, therefore, a uniquely appealing machine: it offers more than enough workstation grunt for intensive applications, especially ones that take advantage of Nvidia's Quadro GPU (think video production, CAD and 3D rendering work). It also boasts...
83%
techadvisor.co.uk
Updated:
2014-06-11 01:12:02
HP's Z1 is a fully fledged professional workstation PC. Featuring a huge 27in screen and weighing in at over 20kg its monster of an all-in-one PC and when you look at how it's built it's not hard to see why. The level of build quality is on a completel...
Bottom line A truly impressive feat of engineering, the Z1 features professional-grade build and components throughout. Its tilting, hinged design allows for quick, tool-free maintenance and it delivers excellent performance and superb graphics via its 27in IPS di...
90%
trustedreviews.com
Updated:
2014-06-11 01:12:02
People like convenience. It's why laptops are eating away at the desktop market. It's also why we're seeing ever more all-in-one (AIO) PCs, which basically means the computer bits are integrated into a display to make for a simple and clutter-free computi...
Good Gorgeous, colouraccurate, highresolution 27in screen, Fully, easily upgradeable, Flexible specifications, Height adjustable, Superb speakers...
Bad Expensive, No ‘consumer version' Awkward rear connectivity, No touch...
Bottom line The HP Z1 is a beauty of a 27in all-in-one PC. Not only is it meticulously built and the only one of its size and class to offer height adjustment, but it's packed with connectivity and features like an adjustable 1080p webcam. It's also the only AIO that...
80%
crn.com.au
Updated:
2014-06-11 01:12:02
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line A uniquely upgradable design, plenty of power and a great screen make the high price worth paying.
83%
pcauthority.com.au
Updated:
2014-06-11 01:12:02
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of cheaper and less appealing machines below, and precious little innovation. HP's Z1 changes all that, with o...
Bottom line A uniquely upgradable design, plenty of power and a great screen make the high price worth paying...
83%
techradar.com
Updated:
2014-06-11 01:12:02
Time for a spot of word association. We say workstation, you think big, black monolith. Right? That certainly used to be the drill for powerful systems that were aimed at 'professional content creators', as the ghastly industry jargon goes. Well, that is...
Good Excellent build quality, Easily upgraded, Quality IPS screen...
Bad Lack of performance, No SSD as standard, Price...
70%
techradar.com/au/
Updated:
2014-06-11 01:12:02
Time for a spot of word association. We say workstation, you think big, black monolith. Right? That certainly used to be the drill for powerful systems that were aimed at 'professional content creators', as the ghastly industry jargon goes.Well, that is e...
Good Excellent build quality, Easily upgraded, Quality IPS screen...
Bad Lack of performance, No SSD as standard, Price...
70%
hardwarezone.com.sg
Updated:
2014-06-11 01:12:02
In February, HP announced the Z1 , the world's first all-in-one (AIO) workstation that features a 27-inch display and is also easily serviceable, allowing users to swap and upgrades parts.At first glance, comparisons with the Apple iMac and HP's Omni and...
Good Sleek, lovelylooking form factor, Gorgeous 27inch IPS display, Upgradeable, Flexible stand...
Bad Very expensive, No Thunderbolt interface, Quadro cards will only perform if software and drivers are optimized for it...
80%
alphr.com
Updated:
2014-06-11 01:12:02
The market for all-in-one PCs has been pretty static over the past year or so, with Apple's iMac and Sony's VAIOs at the top of the heap, a bevy of consumer machines and business desktops below, and precious little innovation. HP's Z1 changes all that, wi...
Bottom line Stupendous design, plenty of power crammed in and a stonking screen make the high price worth paying...
83%
itpro.co.uk
Updated:
2014-06-11 01:12:02
All-in-One PCs are stylish but have been marred by poor access to components, reduced manageability, and a lack of versatility when compared to traditional desktops.The HP Z1 aims to address these concerns by introducing an innovative design based around...
Bottom line HP should be commended for putting together the most impressive All-in-One we've ever seen. Those after pure power would still be better served by a traditional workstation, though, and the price means it's likely to be reserved for the wealthiest of I...
80%
uk.hardware.info
Updated:
2014-06-11 01:12:02
The HP Z1 is a new workstation by HP. It's a completely new design, instead of the traditional chassis plus monitor it's a 27-inch all-in-one with many of the benefits of a desktop system. A workstation is designed to be a true workhorse. It is design...
Bottom line The HP Z1 workstation is a special computer. HP must be of the same opinion, because it's not a computer that's directly aimed at existing users of HP workstations. HP is aiming at a new market of compact yet powerful computers that you can also upgrade...
0%
theregister.co.uk
Updated:
2014-06-11 01:12:02
PC users who secretly covet their cubicle neighbour’s 27in iMac but don’t want to leave the Windows world can begin to feel rather smug these days. HP's Z1 is its take on the all-in-one concept, but has the heart of a workstation. It's a handsome beas...
Bottom line If you are a professional designer that absolutely needs the Quadro GPU but can also spare the space for a tower, then a traditional workstation will provide more power and a desktop class GPU for considerably less money. As far as the user experience...
80%
goodgearguide.com.au
Updated:
2014-06-11 01:12:02
The HP Z1 workstation is one of those products that people immediately want when they first see it. It's a 27in all-in-one PC that has two important features: a high-end, workstation-class configuration, and a design that makes it very easy to service...
Bottom line The HP Z1 workstation is about as far from an unappealing old box as it gets. It has a neat, all-in-one design that houses high-end performance parts behind a beautiful, 27in panel and it's very easy to open up the unit to access all those parts. Defin...
80%
techadvisor.co.uk
Updated:
2014-06-11 01:12:02
And that isn't an exaggeration: This all-in-one workstation PC, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, packs desktop-class components, and will set you back a cool £2,805 inc VAT. Our review model sports an Intel Xeon...
Bottom line The HP Z1 Workstation is gorgeous and powerful, but it's definitely not perfect. My biggest issue with the system is that it lacks a touchscreen, a feature that most of its competitors have. The Z1 also has difficult-to-access ports, an inconveniently...
90%
goodgearguide.com.au
Updated:
2014-06-11 01:12:02
The new HP Z1 Workstation is the most attractive, most powerful, and most expensive all-in-one PC I've ever seen. And that isn't an exaggeration: This all-in-one workstation, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, pack...
Good Very powerful, Bright and beautiful screen...
Bad Inconvenient port placement, No touchscreen option...
Bottom line The expensive Z1 all-in-one has both brains and beauty, but it also has some issues that are impossible to ignore...
90%
v3.co.uk
Updated:
2014-06-11 01:12:02
HP's Z1 is claimed to be the first workstation configured as an all-in-one system integrated with a 27in display. The design is intended to offer the space-saving advantages of the all-in-one format without compromising too much on the performance and...
Good Space-saving all-in-one design, tool-free easy access to internals, full Nvidia Quadro graphics...
Bad Limited to 2 Sata hard drives, single CPU socket, some I/O ports difficult to access...
Bottom line HP's Z1 is an innovative system design that crams a workstation specification into an all-in-one chassis without making too many compromises on performance and flexibility. Buyers needing top notch performance may prefer a more conventional system, but...
80%
tbreak.ae
Updated:
2016-12-08 02:01:43
When the HP Z1 was first introduced back in April, it was a step in a new direction for workstation computing. Here indeed was an all-in-one system with workstation-class performance, that certainly brought ‘power without the tower’. But would this sle...
Good Easy to access internal components, spacesaving, great screen quality, quiet performance, GPU acceleration is a big bonus...
Bad Screen can be quite glossy at times, dual HDDs need to be 2.5”...
Bottom line So who is the Z1 really targeted to? The simple answer is anyone who’s looking to buy a workstation who needs some serious performance but doesn’t necessarily have the space for a full-fledged tower unit. The Z1 is certainly a no-brainer for anyone in...
90%
hardwarezone.com.my
Updated:
2016-12-08 02:01:43
In February, HP announced the Z1 , the world's first all-in-one (AIO) workstation that features a 27-inch display and is also easily serviceable, allowing users to swap and upgrades parts.At first glance, comparisons with the Apple iMac and HP's Omni and...
Bottom line Matching Style with SubstanceThe HP Z1 forges new ground by being the first AIO workstation in the market. Overall, we think it's a neat concept and it carries it off with style and suitably decent performance.As we've mentioned from the start, our DIY sy...
0%
hardwarezone.com.my
Updated:
2016-12-08 02:01:44
So the news about this one-of-a-kind workstation from HP broke this morning and it generated a fair bit of interest among enthusiasts, prosumers as well as professionals. Just what's really inside the HP Z1 workstation? Is it really that easy to upgrade?...
0%
pcmweb.nl
Updated:
2014-06-11 01:12:02
De meeste all-in-one-pc's die we bij PCM testen zijn van het kaliber huiskamer pc. Gewoon hip uitziende monitorcomputers met gemiddelde prestaties en geen mogelijkheden tot uitbreiden. HP maakt ook zulke pc's maar de HP Z1 Workstation is een all-in-one pc...
Good makkelijk te upgraden, oerdegelijk, schitterend beeld en geluid...
Bad duur, loodzwaar...
80%
hardware.info
Updated:
2014-06-11 01:12:02
De HP Z1 is een nieuwe workstation van HP. Een compleet nieuwe variant, want in plaats van het traditionele kastje en losse monitor is dit een 27 inch all-in-one, maar dan wel een met een groot aantal van de voordelen van een desktopsysteem.Workstation...
Bottom line De HP Z1 workstation is een bijzonder product. Dat vindt HP zelf ook, want het is niet een product dat direct gericht is op de bestaande gebruikers van de workstations van het merk. Wel boort het een nieuwe markt aan; die van compacte, maar toch kracht...
0%
netzwelt.de
Updated:
2014-06-11 01:12:02
All-in-one-PCs sind platzsparend, allerdings haben Nutzer meist nur schwer Zugriff auf das Innenleben. HP präsentiert mit der Z1 Workstation eine Lösung, bei der der Nutzer einfach einzelne Komponenten austauschen kann. Die Workstation HP Z1 bietet de...
0%
pcmasters.de
Updated:
2014-10-01 01:23:41
Wenn ein Produkt einen bestimmten Ruf innehat, ist es schwierig, diesen wieder los zu werden. Insbesondere All-in-One-PCs haben es hier nicht leicht, denn sie müssen mit der stylischen Optik eines iMac mithalten und dabei mindestens genauso viel Leistung...
0%
bitcity.it
Updated:
2014-06-11 01:12:02
La Workstation Z1 è stata presentata da HP nella primavera di quest'anno, come prodotto strategico destinato ai grafici, ai disegnatori e ai progettisti 2D/3D. Si tratta di nuovo tipo di postazione di lavoro, che abbina le forme compatte e l'ottima erg...
Good Chassis robusto e compatto, display di alta qualità, configurazione hardware potente e flessibile, ottime prestazioni 3D, upgrade e manutenzione semplificati, buona espandibilità, USB 3.0, output DisplayPort, sistema di raffreddamento silenzioso ed efficiente.
Bad ProDisco fisso sottodimensionato, limitata accessibilità porte posteriori.
85%
xataka.com
Updated:
2014-06-11 01:12:02
El equipo HP Z1 ya fue presentado en febrero , aunque está previsto que empiece a venderse a lo largo del actual mes de abril. Sus características llaman la atención: es un ordenador todo-en-uno potente , hasta tal punto que desde HP lo consideran como un...
0%
xataka.com
Updated:
2014-09-28 06:08:48
Los todo-en-uno (o all-in-one del inglés) cautivan a muchos: equipos que en poco espacio que consiguen mantener un cierto rendimiento. Poco más que la pantalla, y a funcionar. En algunas ocasiones, estos ordenadores pueden ser realmente potentes, siendo c...
Good Un equipo grande, pero estéticamente bonito, En líneas generales, robustez, No hay muchas workstations profesionales, y la HP Z1 es una de ellas...
Bad Precio elevado; por las mismas cifras existen PC en formato torre más potentes, Las posibilidades de ampliación, aunque existentes, están limitadas a HP...
0%
altomdata.dk
Updated:
2014-06-11 01:12:01
Kan HP's gennemtænkte alt i en-maskine erstatte den traditionelle stationære?...
70%
3dnews.ru
Updated:
2014-06-11 01:12:02
Львиную долю продаж моноблоков составляют сравнительно недорогие решения. Объясняется это сложностями с апгрейдом начинки, ведь монитор нередко переживает несколько смен системного блока, а при каждом серьёзном обновлении ПК платить за дисплей не слишком-...
Bottom line под пару есть, но вот штатную корзину для пары носителей использовать уже нельзя — необходимо приобретать новую, тем более грех не воспользоваться возможностью объединения накопителей в RAID-массивы, установив парочку SSD (впрочем, такие модификации тоже...
0%
thg.ru
Updated:
2014-06-21 07:53:36
Так или иначе, бывалый компьютерный энтузиаст, вероятно, будет уверен на 100%, что моноблок – это компьютер, не предполагающий дальнейший апгрейд железа и не рассчитанный на рекордную производительность. В большинстве случаев это действительно так. Но...
0%
tomshardware.com
Updated:
2014-06-11 01:12:01
What comes to mind when you think of an all-in-one desktop or workstation? A low-power CPU? Maybe even a mobile-oriented processor or ARM-based SoC? Integrated graphics, almost certainly. Or maybe a mobile GPU with severely limited upgrade options, at bes...
Bottom line The HP Z1 is a unique all-in-one system that, despite its otherwise-limiting form factor, is fast enough to replace a pedestal-based workstation. You could even say that the sleek-looking platform is misleading. Rather than packing mobile-oriented parts t...
0%
vrworld.com
Updated:
2014-06-11 01:12:01
Ever since we first met HP’s Z1 All-in-one Workstation in late 2012, we knew it would be a game changer for the multimedia workplace. With every enterprise-certified component rated to drive the most demanding software, and touting one of the best lo...
Bottom line HP manufactures powerful workstations designed for all professional workflows. The Z1 encompasses the best middle ground of HP’s entire line into an all-in-one solution, with its powerful hardware options, brilliant display, and a striking design. If H...
0%
hothardware.com
Updated:
2014-06-11 01:12:01
Mainstream All-In-One PCs have become increasingly more popular in recent years, but AIO workstations remain a rare breed. After all, workstations typically require more horsepower than your average AIO, and IT folks demand better access to a computer’...
Good Bright, 27-inch LED IPS display, Solid performance for content creation, Clean professional chassis, No bloatware...
Bad Last generation Bluetooth, Fewer USB 3.0 ports than some similar desktop models...
Bottom line There’s a lot to like about an all-in-one workstation. AIOs save space and reduce clutter in your work area. They’re also easier to move around – just pick it up and you’re ready to go. But maintaining and upgrading an AIO can be difficult, particularl...
0%
pcper.com
Updated:
2014-06-11 01:12:01
While consumers know HP for its substantial market share in the world of desktops and notebooks, perhaps more important to HP's bottom line is the company's server and workstation business. While we all know what servers do there might be some confus...
0%
cadalyst.com
Updated:
2014-06-11 01:12:02
Take a personal tour of the HP Z1 workstation with Curt Moreno. The HP Z1 is the world's first all-in-one workstation with a 27" (diagonal) display that snaps open to let you swap out parts and make upgrades. No tools required. (Sponsored by the HP...
0%
slashgear.com
Updated:
2014-06-11 01:12:02
This summer HP has brought on a beast of a business machine in the Z1 all-in-one Workstation, complete with an upgradable set of innards and all-in-one style. The display is a massive LED-backlit 27-inch IPS panel at 2560 x 1440 pixel resolution and in...
Bottom line This computer is a fabulous choice for an office in need of massive displays and Windows 7 (or Windows 8 later this year). You’ve got a perfectly solid build, HP has made the entire structure out of high-end components, and you’ll be able to modify th...
0%
layersmagazine.com
Updated:
2014-06-11 01:12:02
First All-In-One Workstation No oops about it, HP has done it again with the introduction of the Z1 Workstation. The engineering behind the first all-in-one workstation-class computer is nothing short of amazing. Designed specifically for professional...
Good High performance; easy to upgrade...
Bad No touchscreen capability; poor placement of back ports Share & EnjoyShareTweet Author: Ron Duncan...
90%
videomaker.com
Updated:
2014-06-11 01:12:02
Perks Our Z1 came with CyberLink YouCam, an HD webcam! The ability to take a video of your computer is really handy. The webcam itself is nicely tucked away above the screen, with a tiny light to indicate function and recording. Troubleshooting is cle...
0%
cadalyst.com
Updated:
2014-06-11 01:12:02
The HP Z1 is a desktop workstation that provides familiar capabilities in an unfamiliar package: Its stunning display houses the entire system. Plug in the power cord, insert the USB dongle for the wireless keyboard and mouse, and you are ready to...
0%
computershopper.com
Updated:
2014-06-11 01:12:02
The HP Z1 merges two worlds: the all-in-one desktop and the professional workstation. Typically, an all-in-one is a space-saving and sleek consumer PC, while a workstation is a professional-grade system in a traditional tower. With the HP Z1, business use...
Good Sleek design, Professional-grade components, Easy-to-access internals for an all-in-one, Quiet operation...
Bad Rear ports are difficult to reach...
Bottom line Whether you view it as a remarkably sleek and slim workstation or an insanely powerful and reliable all-in-one PC, the HP Z1 is unique: it's the first 27-inch all-in-one workstation. Read More...
80%
studiodaily.com
Updated:
2014-06-11 01:12:02
There are three constants in life—death, taxes, and oversized workstations. Why are workstations so large? They need breathing space for their powerful components, which could overheat if they aren't cooled properly. As a result, no one had successfully d...
Good Equivalent performance to a minitower workstation; extremely quiet, even during graphics-intensive tasks; uses the same IPS panel that's found in HP's 27-inch DreamColor display; all the components are user replaceable...
Bad Can install only one 3.5-inch or two 2.5-inch hard drives; graphics upgrades would be limited to what would be available for an MXM module...
0%
videomaker.com
Updated:
2014-06-11 01:12:02
Spotlight: HP Z1 - Workstation We've been watching this one for a while, and a good thing since it's going to change the layout of lots of video editor's desktops. The Z1 brings the upgradeability of a workstation to the desktop, and an all in one desktop...
0%
pcmag.com
Updated:
2014-06-11 01:12:02
The HP Z1 is in a new category: the all-in-one professional workstation. It's powerful, easy to service, and has a beautiful 27-inch screen. It has ISV certifications, if your business needs to consider that for pitching projects. Even if certificati...
Good Brilliant, huge screen. All in one form factor Workstation. Has 802.11 a/b/g/n 2.4GHz and 5GHz Wi-Fi. DisplayPort in/out port. Expandable all-in-one chassis. SSDs. Articulated hinge. VESA mountable. Blu-ray burner.
Bad Bottom Line, The HP Z1 workstation desktop is in a new category: the all-in-one professional workstation. It's powerful, easy to service, and has a beautiful 27-inch screen. If you know you need a workstation and are space constrained, the Z1 should be at...
Bottom line The HP Z1 workstation desktop is in a new category: the all-in-one professional workstation. It's powerful, easy to service, and has a beautiful 27-inch screen. If you know you need a workstation and are space constrained, the Z1 should be at the top of...
80%
eweek.com
Updated:
2014-06-11 01:12:02
HP Z1 All-In-One Raises Workstation Bar With Feature-Packed Model ( Page 1 of 2 )Hewlett-Packard will define a new category of workstation computers—and garner an eWEEK Labs Analyst Choice award—when it releases the HP Z1 on April 16. The HP Z1 Worksta...
0%
pcworld.com_techhive.com
Updated:
2014-06-11 01:12:02
The new HP Z1 Workstation is the most attractive, most powerful, and most expensive all-in-one PC I've ever seen. And that isn't an exaggeration: This all-in-one workstation, the first of its kind, has a gorgeous 27-inch edge-to-edge glass screen, pack...
Good Very powerful, Bright and beautiful screen...
Bad No touchscreen option, Inconvenient port placement...
Bottom line The expensive Z1 all-in-one has both brains and beauty, but it also has some issues that are impossible to ignore...
90%
zdnet.com
Updated:
2015-04-29 07:26:22
Apple's all-in-one iMac has a lot to answer for, not least the fact that the PC market is now awash with AIO designs with more than a nod to Cupertino. At first glance, HP's 27in. Z1 Workstation looks a fairly standard example of its type, but closer insp...
Bad By way of comparison, a 2010vintage 12core Apple Mac Pro with a 30in. Dell monitor drew 133.5W when idling and a massive 379.2W running the Cinebench 11.5 CPU test, In use, the Z1 is impressively silent, despite the presence of fans for the CPU (2), GPU a...
Bottom line HP's Z1 Workstation is a well-designed, powerful and upgradable all-in-one PC suitable for a range of professional power users. A range of models are available on HP's website, from entry level to high end, and although not without its flaws, it's well wo...
80%
zdnet.com
Updated:
2015-04-29 07:26:22
HP's new Z1 is a workstation built into a 27in. screen, in a way that IT departments and users will love.For a home PC, an all-in-one PC is an ideal solution; a screen that's big enough for movies — often a touchscreen so you don't have to pull out a keyb...
0%
info.abril.com.br
Updated:
2014-06-11 01:12:02
Avaliação do editor Cauã TabordaCom um belo monitor de 27 polegadas, o Workstation Z1 da HP pode ser confundido com mais um tudo-em-um doméstico. Mas, ao contrário da primeira impressão, essa máquina é uma poderosa e extremamente confiável estação de trab...
Good Configuração bastante confiável. Qualidade de som impressiona. Fácil acesso aos componentes...
Bad Pouco espaço de armazenamento...
Bottom line Equipamento indicado para empresas e profissionais com demanda por computação de alto desempenho e confiabilidade...
89%
itmedia.co.jp
Updated:
2016-12-08 02:01:43
27型ワイド液晶ディスプレイを搭載する液晶一体型のワークステーション「 HP Z1 Workstation 」は、2012年2月にラスベガスで発表され、液晶部を開いて内部にアクセスできる システマティックなギミックで話題を独占 したモデルだ。試作機をいち早く入手することができたので、さっそくレビューしていこう。液晶一体型スタイルのボディは、27型ワイドという大型の液晶ディスプレイを搭載しているだけあって威圧感があり、重量も約21.32キロ(最大構成時)とかなり重い。直線的でシャープなフォルムが印象的だが、...
Bottom line Z1のスタンドは2軸ヒンジになっており、畳むと液晶ディスプレイを上に向けることができる。そして、ディスプレイ部手前側の両端にあるロックを外すと、自動車のボンネットを開けるような感覚で、液晶ディスプレイごとカバーを持ち上げて内部にアクセスすることができるのだ。2軸のスタンドは、ディスプレイ部の昇降だけでなく、水平まで倒すことができる。本体下部両端のロックを外すと、液晶ディスプレイが開いて内部にアクセスできるその開けた感触は、これがPC/ワークステーションだということを思わず忘れさせる。たわんだりゆがんだり、...
0%
noteforum.co.kr
Updated:
2015-03-09 01:16:57
2012년 3월 29일, 그랜드 인터콘티넨탈 호텔) 한국 HP는 'HP 워크스테이션 솔루션 월드' 타이틀로 진행된 신제품 출시 행사를 통해 세계 최초의 27형 올인원 워크스테이션 'Z1'을 비롯하여, 더욱 향상된 성능을 제공하는 최신형 워크스테이션 'Z시리즈 3종'(Z820, Z620, Z420)을 출시한다고 밝혔다.이번에 출시·공개된 HP Z1은 흔히 보아왔던 타워형태가 아닌 모니터와 본체가 일체형으로 디자인된 27형(68cm)의 올인원 워크스테이션...
0%
techmagnifier.com
Updated:
2016-12-08 02:01:43
HP has always retained a unique position in the market. Whether its laptop or desktop, HP has dome scintillating business throughout the world. Of late, Hp has come up with a new desktop named HP Z1 Workstation . Incorporated with all the contemporary tec...
Good Comes with a brilliant, huge screen, All in one form factor Workstation, Equipped with 802.11 a/b/g/n 2.4GHz and 5GHz WiFi, Provided with a display port and in/out port, Facilitated with expandable allinone chassis, Comes with an articulated hinge, Presen...
Bad Limited internal expansion, There is a probability of getting memory flip errors increases with time spent on a single operation, and amount of RAM...
Bottom line After doing a review of HP Z1 Workstation, one can analyze that these systems are highly advanced with less flaws. These systems can very well serve the official and personal requirements of the users. Z1 gadgets have won the trust and confidence of the c...
80%
Show all
Customer service details