location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook Folio 9470m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2T43US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-3667U 2 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver :
The long product name of HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3667U 2/3.2 GHz, 8GB DDR3 RAM, 256GB SSD, 14.0" LED 1366 x 768, Intel HD Graphics 4000, Wi-Fi, Gigabit Ethernet, Webcam, Bluetooth 4.0 + HS, Windows 7 Professional
More>>>
HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:
The official description of HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything a business notebook should be. Travel light at full power. The HP EliteBook Folio keeps you productive from the airport to the desktop. Resume from sleep quickly and knock out projects fast. With long battery life, you can keep up with whatever the day brings. Enterprise ready. IT friendly. All business.

Advanced design.
- Engage in videoconferences, web-based trainings or streaming videos with smooth audio quality that’ll delight you. SRS PRO Audio allows you to share crisp, powerful audio directly from your notebook.
- With enterprise docking capabilities included, easily connect with a display, keyboard, mouse, additional ports, or printer when at the office without the hassle of USB connections.

Long battery life. There’s a reason for that.
Power through projects without worrying about recharging. The battery isn’t integrated so you can swap it out yourself. Plus you can easily attach a slice battery and extend power for hours and hours.

Stay connected in more places.
- Access the Internet, corporate networks and email in more places with optional integrated HP Mobile Broadband featuring 3G and 4G LTE.
- Take business further with consistent global configurations that allow for product standardization in up to 151 countries worldwide.
- Keep working or playing even in dimly lit rooms or on red eye flights. It’s a full-size, backlit keyboard that doesn’t compromise comfort.

Super secure. Totally protected.
- With HP Premier Image, the full set of EliteBook business software and anti-virus protection is automatically included.
- You’re protected at every layer with HP Client Security. HP BIOS Protection keeps you up and running with enhanced protection against virus attacks. An optional fingerprint reader and integrated Smart Card Reader help keep your identity secure. The security cable slot helps keep your notebook physically secure. And the embedded TPM security chip keeps your data encrypted.

The latest processors. For your best work.
Third Generation Intel® Core™ processors with available vPro technology are built for business. Whether it’s Core™ i7, i5 or i3 dual-core processors, you’ll enjoy control, security and remote manageability—all at a price that makes sense. These ultra-low voltage processors give you enhanced control, security and remote manageability—all at a price that makes sense.

A smart investment built to go the distance.
Designed from the ground up to withstand extreme conditions, the HP EliteBook Folio undergoes end-to-end diagnostics and a minimum of 115,000 hours of testing.

Short summary description HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:
This short summary of the HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Folio 9470m, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP EliteBook Folio 9470m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.61 kg

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3667U
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS PRO
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
AVX
Processor code
SR0N5
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64898
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
338 mm
Depth
231 mm
Height
18.9 mm
Weight *
1.61 kg
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 11:45:42
Uk has collected 47 expert reviews for HP EliteBook Folio 9470m Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-14 11:45:41
The HP EliteBook Folio 9470m Ultrabook has been around for a long while (we first previewed it last year), but this is the first time we've given it a thorough review and it's been worth the wait. While Intel's fourth generation CPUs are just be around...
Good Strong build quality, Excellent keyboard, Useful built-in features...
Bad Relatively low screen resolution, The price, TrackPoint can get in the way...
Bottom line HP's EliteBook Folio 9470m is a well built, good looking and very comfortable to use Ultrabook, and it's also very fast. All of that good stuff comes at a high price that's perhaps typical of machines aimed at high-end business users...
80%
digitalversus.com
Updated:
2015-01-14 11:45:41
On the sidelines of last year's Folio 13, HP recently released the EliteBook Folio 9470m, a 14-inch ultrabook designed with the business world in mind. And yet, it can be...
Good Design and manufacturing, Matte screen, Good processing power, Responsiveness, Battery life (5 hrs 30 min without the optional battery)...
Bad Mediocre display, No HDMI out...
Bottom line The HP EliteBook Folio 9470m falls into the same trap as so many other laptops: it has good processing power, the body is well built and the battery life is more than sufficient, but the screen is of such terrible quality (despite its matte surface) that...
60%
uk.hardware.info
Updated:
2015-01-14 11:45:41
You have work horses and you have show horses, and the same is true for Ultrabooks. The HP Elitebook Folio 9470m falls in the former category, an Ultrabook aimed at the business segment. It's also a great option if you're looking for a potent and versat...
Bottom line The HP Elitebook Folio 9470m is a very decent laptop. It's easy to upgrade, has a nice chassis, a good keyboard and touchpad, and relatively powerful hardware with a good CPU and SSD. It makes this a good business Ultrabook, but also interesting for any...
0%
v3.co.uk
Updated:
2015-01-14 11:45:42
HP's EliteBook Folio 9470m is one of the first ultrabooks we have seen with Microsoft's Windows 8 platform pre-installed, and shows what business buyers can expect if they choose to invest in new Windows laptops rather than opting for tablets or other...
Good Stylish and rugged, removable battery, supports desktop dock...
Bad Heavy for an ultrabook, no touch capability for Windows 8...
Bottom line Although a little heavy for an ultrabook, the EliteBook Folio 9470m redeems itself with a removable battery and desktop dock support, plus other features to appeal to enterprise buyers. However, the lack of a touchscreen means that it is not ideal for...
80%
itreviews.com
Updated:
2015-01-14 11:45:42
IT folks are just starting to evaluate Windows 8 for use in business, whether they support a 20-person shop or a 20,000-employee enterprise behemoth. The HP Elitebook Folio 9470m ($1,349 direct) is aimed at the corporate shop, where tens or thousands of i...
Bottom line The HP Elitebook Folio 9470m is ahead of the curve by offering Windows 8 in a business laptop. Pity it's not great in Windows 8...
60%
pcworld.co.nz
Updated:
2016-03-26 08:46:34
The HP EliteBook Folio 9470m Ultrabook has been around for a long while (we first previewed it last year), but this is the first time we've given it a thorough review and it's been worth the wait. While Intel's fourth generation CPUs are just be around th...
Good Strong build quality, Excellent keyboard, Useful built-in features...
Bad Relatively low screen resolution, The price, TrackPoint can get in the way...
Bottom line Because it's a business laptop, it comes with Windows 7 Pro installed, a vPro chipset, and you also get HP's ProtectTools software. This includes a suite of applications ranging from theft recovery (Computrace) to drive encryption, and there is also a cre...
80%
gadling.com
Updated:
2015-01-14 11:45:41
Over the past few years our expectations of what our laptops are capable of have changed dramatically. Not all that long ago we were content with simply having a reasonably fast portable computer that could help us get our work done and stay in contact...
0%
anandtech.com
Updated:
2015-01-14 11:45:41
Introducing the HP EliteBook Folio 9470mSomething funny happened when a lot of us weren't really paying attention last year: Intel's nascent "ultrabook" specification and definition quietly expanded and, in the process, sort of redefined what a notebook w...
Bottom line Whenever I ask a vendor what the resolution of the notebook they're releasing is, the reply of "1366x768" is always tinged with either sheepishness or defiance. I'm reasonably certain that somewhere in the bowels of the HPs and Dells of the world there's...
0%
Digitaltrends.com
Updated:
2015-01-14 11:45:41
HP's EliteBook line is all about business. That often means design that's less about sleek lines and more about packing in the ports and battery life. This is why many of HP's business laptops look like they came from a time capsule buried in the sands ab...
Good Slim and light for a 14-inch laptop, Lots of ports, User-removable battery that doesn't jut out, Pointstick and touchpad with discrete mouse buttons...
Bad Display resolution and quality is too low, Small keys on right edge of keyboard, Uninspiring performance...
Bottom line The HP EliteBook Folio 9470m, like the Folio 13 before it, offers a nice balance of portability and power with long battery life. There are some significant drawbacks, the biggest one being the display. Our $1,349 base configuration isn't the only one a...
70%
pcworld.com_techhive.com
Updated:
2015-01-14 11:45:41
Business travelers willing to give Windows 8 a spin have a noteworthy option in the HP Folio Elitebook Folio 9470m. Attractively slim and lightweight, this 14-inch Ultrabook delivers an assortment of business-oriented features, including a fingerprint sca...
Good Sleek and speedy, Solid-state drive, Smart-card slot, Fingerprint scanner...
Bad Skimpy storage, Only 4GB of memory, Pricey for a 14-inch Ultrabook...
Bottom line Pleasingly thin and light, the HP Elitebook Folio 9470m delivers several business-friendly extras, and its solid-state drive makes it speedy on many tasks. But it's a bit short on storage and system memory, and it's pricey for a 14-inch laptop...
70%
infoworld.com
Updated:
2015-01-14 11:45:41
Is it possible to ship a late-model laptop with Windows 8 as a preload (even if it's only an option along with Windows 7) and not include a touchscreen? Given that this HP Ultrabook is aimed mainly at business-class users, the answer appears to be ye...
89%
computershopper.com
Updated:
2015-01-14 11:45:42
& Design HP was selling EliteBook business laptops long before Intel came up with ultrabooks. The $1,349 EliteBook Folio 9470m is HP's first machine that's both. It strikes an attractive balance between what business users want (sleek design, competit...
Good Light, sleek, and sturdy design, Spacious backlit keyboard with touch pad and pointer, Good array of ports, Removable battery and optional second battery, Choice of Windows 7 or Windows 8...
Bad No touch screen, Premium price, Loose-feeling keys and annoyingly narrow power button...
Bottom line HP extends its EliteBook line with a solid ultrabook. The 9470m is sleek and light, with a removable battery and plenty of ports. Windows 8 is an option, but without a touch screen, execs may prefer to stick with Win 7...
70%
notebookcheck.net
Updated:
2015-01-14 11:45:42
What the compact car is to the car industry, the 14-inch class is to the mobile computer. For Lenovo the T-series devices were the ultimate business tools in this form factor ( T430 , T430s , T430u ). The form factor seems so lucrative that Lenovo created...
Good Catchy, significant materials, Sturdy chassis, First-class maintenance, Removable battery, Business ports, Strong feedback of the input devices, High system performance, Fast SSD, Long battery runtime, Low operating noise...
Bad Low contrast, small viewing angles, Very low brightness with battery use, HD resolution, no panel options, High price without IPS panel, 3G modem, Standard setting "Fan Always On When AC"...
Bottom line The EliteBook can stand out from the crowd with numerous ports a SmartCard reader, docking port, battery-slice port and DisplayPort next to VGA are the highlights. Unfortunately the 3G-modem does not come as standard, our review sample only has the prepar...
85%
Laptopmag.com
Updated:
2015-01-14 11:45:42
Business users shopping for an Ultrabook want more than a sleek design and fast boot time. They need a chassis that can take a beating, strong security, and full docking capabilities. Oh, and don't forget Ethernet and VGA ports. HP's Elitebook Folio 9...
Good Attractive and durable lightweight design, Long battery life, Includes Ethernet and VGA ports, Wide range of security options...
Bad Mediocre screen for price, Poor webcam quality, Inconsistent touchpad...
Bottom line The HP EliteBook Folio 9470m is a sturdy, business-friendly Ultrabook that lasts a long time on a charge, but we'd like to see a better display and webcam at this price.
70%
slashgear.com
Updated:
2015-01-14 11:45:42
What we've got here is the HP EliteBook Folio 9470m Ultrabook, a business-oriented notebook made to work in the Windows 8 environment with an amalgamation of hardware that's precision-tuned to suit your in- and out-of-office needs. At first glance, this m...
Bottom line What we’ve got here is the HP EliteBook Folio 9470m Ultrabook, a business-oriented notebook made to work in the Windows 8 environment with an amalgamation of hardware that’s precision-tuned to suit your in- and out-of-office needs. At first glance, thi...
0%
pcmag.com
Updated:
2015-01-14 11:45:42
IT folks are just starting to evaluate Windows 8 for use in business, whether they support a 20-person shop or a 20,000-employee enterprise behemoth. The HP Elitebook Folio 9470m ($1,349 direct) is aimed at the corporate shop, where tens or thousands of i...
Good USB 3.0 only. SSD-based. Anti-glare screen. Dual pointing devices. Backlit keyboard. Has Windows 7 downgrade rights. Full size Ethernet. User replaceable battery. Fully IT serviceable. WiDi compatibility.
Bad No touch screen. Windows 8 user interface awkward with touchpad, only semi-usable with pointing stick...
Bottom line The HP Elitebook Folio 9470m is one of the first Windows 8 corporate notebooks on the market. On one hand, it's a speedy and slim ultrabook, on the other, you'll probably want to "downgrade" to Windows 7 once you take it out of the box...
60%
zdnet.com
Updated:
2015-04-29 07:09:16
The HP EliteBook Folio 9470m is technically an ultrabook, but you could be forgiven for neither noticing nor caring. Its 14-inch screen makes it large enough for serious working, its build quality is solid and you can specify either Windows 7 or 8. There'...
Bad The HP EliteBook Folio 9470m may be an ultrabook, but HP has done the right thing and provided an accessible battery. The long, wedge like 52 watthour fourcell battery provides up to 8.5 hours of life with a hard drive or 9.5 hours with a lowerpower SSD...
Bottom line The HP EliteBook Folio 9470m is a well-made ultrabook-style system with a particularly good combination of keyboard and touchpad. We like the removable battery and the optional battery slice, but would prefer a higher screen resolution across the board. W...
75%
networkworld.com
Updated:
2015-05-16 05:27:40
HP's business-minded Windows 8 Ultrabook is sleek, sturdy, and smartly designedIs it possible to ship a late-model laptop with Windows 8 as a preload (even if it's only an option along with Windows 7) and not include a touchscreen? Given that this HP Ultr...
0%