location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z230 Base Model Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z230 Base Model Tower Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1P34AV#CTO
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited including 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z230 Base Model Tower Workstation :
The long product name of HP Z230 Base Model Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z230 Base Model Tower Workstation
More>>>
HP Z230 Base Model Tower Workstation:
The official description of HP Z230 Base Model Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable performance and flexibility, re-defined.
Create a totally immersive work environment for those who demand reliability and performance on a budget. Designed for heavy 24x7x365 workloads, the HP Z230 delivers next-generation processor and graphics technologies in a redesigned, compact yet impressively expandable tower.

Short summary description HP Z230 Base Model Tower Workstation:
This short summary of the HP Z230 Base Model Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z230 Base Model Tower Workstation

Long summary description HP Z230 Base Model Tower Workstation:
This is an auto-generated long summary of HP Z230 Base Model Tower Workstation based on the first three specs of the first five spec groups.

HP Z230 Base Model Tower Workstation

Source Testseek summary Average rating
Reviews
Updated:
2015-04-11 10:04:58
Uk has collected 6 expert reviews for HP Z230 Base Model Tower Workstation and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-04-11 10:04:58
HP's Z230 workstation is aimed at those of you who need a high-end PC on which to run advanced applications and workloads. In other words, it's a PC that you use to make money. It features an Intel Xeon CPU rather than a consumer-based Intel Core CPU, and...
Good Sturdy build, Mostly tool-less chassis, Powerful configuration...
Bad Could use a memory card reader as standard, No digital audio output...
Bottom line HP's Z230 workstation is aimed at those of you who need a professional computer on which to run professional software...
70%
studiodaily.com
Updated:
2015-04-11 10:04:58
Choosing the right workstation can be tricky, especially for digital media. In theory, you want the fastest model that's available. In reality, you have to consider cost (well-equipped workstations aren't cheap), expandability (it should be able to grow a...
Good Latest E3 Xeon processors, up to 3.5 GHz; 1600MHz memory; can expand system RAM up to 32 GB; four third-generation PCI Express slots; six drive bays; four USB 3.0 ports; tool-less chassis; low acoustic levels, 4U rack-mountable...
Bad Lacks support for E5 series Xeon processors and graphics cards faster than Nvidia Quadro K4000...
Bottom line The Z230 has a lot going for it. The price is highly competitive. The compact design lets you place it just about anywhere. It can be quite powerful if you configure it with a fast processor and graphics card. And it's unusually quiet. While HP's Z820 is...
0%
techworld.com
Updated:
2015-04-11 10:04:58
Desktop workstations like HP's Z230 Tower are designed for work, not play. This one is powered by the Haswell version of Intel's Xeon processor, which can address more memory and has wider memory pipelines than Intel's consumer-oriented Core processors. T...
Bottom line This business desktop delivers power and flexibility at a price...
0%
pcworld.com_techhive.com
Updated:
2015-04-11 10:04:58
Desktop workstations like HP's Z230 Tower are designed for work, not play. This one is powered by the Haswell version of Intel's Xeon processor, which can address more memory and has wider memory pipelines than Intel's consumer-oriented Core processors. T...
Good Intelligent design, ECC memory, Very expandable...
Bad Only one PCI 3.0 x16 slot, Expensive...
Bottom line HP's experience with PCs is put to good use in the Z230. It's cleanly and logically designed, available in a large number of desktop and workstation configurations, and carries a three-year warranty. But it's not for those on a budget...
70%
funkyfresh.com
Updated:
2016-11-17 01:20:05
The HP Z230 is a single CPU workstation that looks similar to other workstations in the Z family but is much smaller and less expandable. It's quiet and can fit into tighter spaces. The Z230 has an aesthetically pleasing facade but flimsy case that makes...
0%