location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-b115sa Sleekbook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D0W73EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111995230 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2013
Product end of life date
Bullet Points HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD A6 A6-4455M 2.1 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 750 GB HDD
  • - AMD Radeon HD 7500G
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8 64-bit
Long product name HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black :
The long product name of HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Dual-Core A6-4455M (2.1GHz, L2 1MB), AMD FCH A70M, 6GB DDR3, 750GB SATA 5400rpm, AMD Radeon HD 7500G Discrete-Class, 15.6" HD LED 1366 x 768, Fast LAN, WLAN, Windows 8 64-bit
More>>>
HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:
The official description of HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We believe an everyday notebook should be anything but ordinary. That’s why we gave the HP Pavilion Sleekbook a thin and light design that goes where you do. Email from the comfort of your couch. Plan a budget over a bite to eat. Connect with friends on Facebook from just about anywhere1. All with the new fast and fluid Windows 8ю

Live in color. / Expect more. Do more.
- Express yourself with your choice of vibrant colors or elegant sparkling black.
- With a thin design that’s easy to hold, the HP Pavilion Sleekbook goes wherever you do.
- Get a complete numeric keypad that makes it easy to plan budgets and pay bills.

There’s always room for fun.
- Enjoy crystal clear music and conversations with Dolby Advanced Audio™.
- Play music and videos remotely on your PC from a smartphone or tablet. Enjoy wireless freedom thanks to HP Connected Remote.

Outstanding performance. Work or play.
- Get more done and have more fun with the new fast and fluid Windows 8.
- The HP Pavilion Sleekbook is packed with the ports you need, so you can be confident that connecting to displays and other devices with be hassle-free.
- Sometimes only a face-to-face conversation will do. With the HP TrueVision HD Webcam, you always come off looking your best. Even in low light.
- Get up to 1TB of storage for music, photos, videos, and more of what you love.
- HP CoolSense technology adjusts its temperature based on usage and conditions. It stays cool. You stay comfortable.

Customer receives Universal Music Package.
- Embedded software allows Consumers the chance to win ‘Money Can’t Buy’ Experiences and VIP Concert tickets and also have access to unlimited streaming of the Universal Music Catalogue - all for free.

With HP products you get great support
- HP Support Assistant provides you with an interactive solution that helps to keep your PC performance at its best. We also provide 90 days of pre-installed software assistance for your PC to have the optimal start.

Short summary description HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:
This short summary of the HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-b115sa Sleekbook, AMD A6, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:
This is an auto-generated long summary of HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black based on the first three specs of the first five spec groups.

HP Pavilion 15-b115sa Sleekbook. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7500G. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-4455M
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Total HDDs capacity
750 GB
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 7000
On-board graphics card model *
AMD Radeon HD 7500G
Audio
Audio system
Dolby Advanced Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
AMD A70M
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
220 - 240 V
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
386 mm
Depth
259 mm
Height
21 mm
Weight *
2.1 kg
Packaging data
Package dimensions (WxDxH)
560 x 80 x 345 mm
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Dimensions (WxDxH)
386 x 259 x 21 mm
Size (imperial)
38.6 cm (15.2")
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:09:25
Uk has collected 29 expert reviews for HP Pavilion 15-b115sa Sleekbook AMD A6 A6-4455M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
alphr.com
Updated:
2014-06-29 03:09:25
HP's been growing its range of AMD-powered Sleekbooks for some time, and it's now the turn of its Pavilion TouchSmart 15 to take the spotlight. It's a laptop, you won't be surprised to discover, that boasts a 15in touchscreen as its main selling point. W...
Bottom line A keenly priced touchscreen laptop, but middling performance puts it behind the best of the budget crop...
50%
expertreviews.co.uk
Updated:
2014-06-29 03:09:25
Follow @byrneinatorThe Pavilion Touchsmart 15 Sleekbook is one of HP’s budget AMD-powered touchscreen laptops. Weighing a hefty 2.1kg and measuring 24mm thick, its glossy, black plastic chassis won’t appeal to everyone, but its smooth, rounded corners...
Bottom line A likeable touchscreen laptop, but we've seen other budget touchscreen laptops with better battery life and performance...
60%
trustedreviews.com
Updated:
2014-06-29 03:09:25
What is the HP Pavilion Touchsmart Sleekbook 15-b129ea? With a retail price of £430, this 15.6-inch touchscreen Windows 8 laptop is aimed at the high end of the budget market. Targeted at consumers who want the features and screen estate of a more expensi...
Good Attractive, sleek design, Large 15.6-inch touch screen...
Bad Can be sluggish, Unimpressive screen, No optical drive...
Bottom line A nice looking and competently performing budget touchscreen 15.6-inch laptop with some obvious cost savings, but there are better options out there in a similar price bracket...
60%
techradar.com
Updated:
2014-06-29 03:09:25
Mainstream laptops are really starting to impress these days - not only are you generally paying a decent price, but you're also getting something truly excellent for the money. The HP Pavilion Touchsmart Sleekbook 15 is just over 2cm thick, but don't be...
Good Good 10, point touchscreen, 8GB or RAM, 1TB HDD, Connectivity, Good performance...
Bad CPU lacks serious grunt, No dedicated GPU for 3D games, No optical drive...
Bottom line The specification list we saw for this laptop said it wasn't a desktop replacement. But, the lack of DVD/Blu-ray drive aside, it's hard to see what this lacks that you would want from a machine you were replacing a desktop PC with. Yep, so the processor i...
80%
techradar.com/au/
Updated:
2014-06-29 03:09:25
Mainstream laptops are really starting to impress these days - not only are you generally paying a decent price, but you're also getting something truly excellent for the money.The HP Pavilion Touchsmart Sleekbook 15 is just over 2cm thick, but don't be f...
Good Good 10point touchscreen, 8GB or RAM, 1TB HDD, Connectivity, Good performance...
Bad CPU lacks serious grunt, No dedicated GPU for 3D games, No optical drive...
Bottom line The specification list we saw for this laptop said it wasn't a desktop replacement. But, the lack of DVD/Blu-ray drive aside, it's hard to see what this lacks that you would want from a machine you were replacing a desktop PC with. Yep, so the processor...
80%
digitalversus.com
Updated:
2014-06-29 03:09:25
The HP Pavilion Sleekbook 15 is indeed thin, powerful and affordable, but that doesn't give the screen a quality image or allow you to play games on it. With a display this off-kilter, we couldn't possibly give it more than three stars...
Good Processing power, Numeric keypad, Battery life (4 hours), Connectivity...
Bad Very low gaming capabilities, Glossy TN screen with narrow viewing angles, Inaccurate colours on the screen (Delta E = 12)...
60%
techradar.com
Updated:
2014-06-29 03:09:25
Mainstream laptops are really starting to impress these days - not only are you generally paying a decent price, but you're also getting something truly excellent for the money. The HP Pavilion Touchsmart Sleekbook 15 is just over 2cm thick, but don't be...
Good Good 10, point touchscreen, 8GB or RAM, 1TB HDD, Connectivity, Good performance...
Bad CPU lacks serious grunt, No dedicated GPU for 3D games, No optical drive...
80%
thunderbaylive.com
Updated:
2014-08-06 07:34:23
Lisa Gade reviews the HP Pavilion 15 Sleekbook Windows 8 laptop. This is an affordable 15.6″ slim notebook that weighs 4.6 pounds. It has a 1366 x 768 display, a removable battery, three USB ports, HDMI and Ethernet. It runs on a 1.6GHz AMD A8 APU with co...
0%
itreviews.com
Updated:
2017-11-19 06:30:30
The HP Pavilion 15-B168CA ($699.99 (CA) list), available in Canada, is a mainstream touch-screen laptop with a large 15.6-inch screen. It comes with a relatively thin chassis, thanks to the omission of an optical drive like a DVD burner. With an AMD A8 pr...
Bottom line The HP Pavilion 15-B168CA is a mainstream laptop with a large 15.6-inch touch screen. It has middle of the road power for all of your general tasks, and is a good first Windows 8 PC...
60%
gadgetreview.com
Updated:
2014-06-29 03:09:25
have something special for you all. Today we will be laying hands on the affordable and fondle-friendly HP Pavilion touchSmart SleekBook. It's a consumer level Windows 8 laptop powered by one of AMD's new APU (accelerated processing units). Microsoft's ne...
Good Great touchscreen functionality and reponsiveness, Windows 8 shines with touch, Great battery life, Handsome and simple design, Response keys and trackpad, HP branded applications are welcomed, Great Audio, Affordable, Great for school and other productiv...
Bad Poor display resolution, Sluggish HDD, No Bluetooth, Display is noticeably darker than desired...
Bottom line The HP Pavilion TouchSmart SleekBook is a solid performer. It functions and boasts of features very...
88%
notebookcheck.net
Updated:
2014-06-29 03:09:25
A slim, low-cost laptop with a touchscreen. Simply put, this is exactly what the HP Sleekbook TouchSmart 15 boils down to. HP wants to sell two features which are apparently hip right now: touch input and a slim profile . Indeed, the 15-inch chassis is...
Good Very silent, Low power consumption, Touchscreen is nice to have, Nice keyboard, Slim chassis...
Bad Short battery life, Low display brightness, Strong blue tint (without calibration), Mediocre speakers, Rather heavy at 2.5 kg, Barely any gaming performance, Low system performance...
Bottom line You are looking for a simple touchscreen laptop and don't want to spend more than 450 Euros (~$588)? In this case, the HP Pavilion Sleekbook TouchSmart 15-b153sg (D2W96EA) may be your only choice. The oft-cited Aspire V5-571P (another 15.6-inch touchscree...
76%
notebookcheck.net
Updated:
2014-06-29 03:09:25
Ultrabooks have been becoming increasing popular since their prices started dropping. They are very handy and even look good due to their slim and light casing. With its Pavilion Sleekbook line, HP has a range of relatively reasonably priced ultrabooks av...
Good High storage capacity, SSD cache, Good application performance, Gaming suitability...
Bad 12 month warranty, Inferior screen (lowcontrast, dark, intense bluish cast), Short battery runtimes due to the lowcapacity battery, Difficult maintenance...
Bottom line HP's Pavilion Sleekbook 15-b004sgHP's Pavilion Sleekbook 15-b004sg offers a good application performance, runs swiftly due to the SSD cache and produces little noise, at least in idle mode. Beyond that, a generous 750 GB of storage is available and it is...
79%
ubergizmo.com
Updated:
2014-06-29 03:09:25
HP introduced us to its newest additions to its Pavilion Sleekbook line of budget-friendly laptops this past September: The Pavilion Sleekbook 14 and Sleekbook 15. Both laptops are certainly pushing the envelope in terms of what budget-friendly PCs co...
Bottom line We have mentioned the HP Pavilion Sleekbook 15 being a budget-friendly laptop throughout our review of the machine as it currently is available on HP's website for under $500. With that said, it's difficult to determine if the Sleekbook 15 is a machine ei...
0%
computershopper.com
Updated:
2014-06-29 03:09:25
& Design Middle America, your laptop is ready.Specifically, the laptop that should have been in the stores last Christmas is ready. All of the market watchers' and pundits' articles about the slow uptake of Windows 8 point to the delay in hardware ven...
Good A good value for $649, Nice 15.6-inch touch screen, Comfortable keyboard...
Bad A little heavy, A little slow, A little short on battery life...
Bottom line HP stakes a claim to the touch-screen laptop segment with an AMD-based bargain for would-be Windows 8 users. It's no ultraportable, but has some appealing features...
70%
pcmag.com
Updated:
2017-11-19 06:30:30
The HP Pavilion 15-B168CA ($699.99 (CA) list), available in Canada, is a mainstream touch-screen laptop with a large 15.6-inch screen. It comes with a relatively thin chassis, thanks to the omission of an optical drive like a DVD burner. With an AMD A8 pr...
Good Touch screen. Slim profile. Protected screen. Good performance numbers.
Bad Lower number of I/O ports. USB 3.0 ports are not designated as such...
Bottom line The HP Pavilion 15-B168CA is a mainstream laptop with a large 15.6-inch touch screen. It has middle of the road power for all of your general tasks, and is a good first Windows 8 PC...
70%