location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ992APR-EX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB Built-in processor 700 MHz
  • - 2.96 kg
Warranty: One-year limited hardware warranty; 24-hour, 7 days a week support
Long product name HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 250 Mobile All-in-One Printer
More>>>
HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, and copy from nearly anywhere with this portable all-in-one. Easily connect to your printer with Bluetooth® Smart technology and Wi-Fi Direct®. This quiet workhorse has a long battery life and delivers the most pages.

Portability meets productivity
- Quickly print, copy, and scan multipage documents hands-free with the 10-page automatic document feeder.
- Simply connect and print from your laptop or mobile devices.
- Start printing right out of the box with quick and easy setup, using HP Auto Wireless Connect.
- This durable, compact all-in-one fits in your car, backpack, and more for convenient printing anywhere.

Lead the way with fast, easy mobile printing
- Reduce charging interruptions with a long-lasting battery.
- Get the highest page yields of any in-class all-in-one, using Original HP cartridges.
- Set the pace for success wherever you go. Keep moving through the day with fast print speeds.
- The 6.73 cm (2.65-inch) colour touchscreen makes for easy printing, scanning, and copying.

High-powered quality and reliability
- Power through the workday. Charge from home, in your car or office, and more.
- Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.
- Minimize disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.
- Get high-quality prints time after time with an all-in-one designed and built to be reliable.

Short summary description HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 250, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 250. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
13 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (colour)
3.6 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
500 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Paper input type
Paper tray
Input & output capacity
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
700 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (standby)
3.4 W
Power consumption (sleep)
0.81 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380.2 mm
Depth
198.3 mm
Height
91.3 mm
Weight
2.96 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:53:32
Uk has collected 12 expert reviews for HP OfficeJet 250 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2018-01-20 01:53:32
Sign up for our daily newsletter Aimed at professionals on the move, HP's OfficeJet 250 Mobile AIO cleverly combines colour print, copy and scan functions in an portable package. It offers both USB 2 and wireless support, with a lithium-ion battery that...
Good Excellent mobile support, Simple setup...
Bad Top printing speeds lag slightly behind claims, No doublesided scanning...
Bottom line The OfficeJet 250 is an innovative and highly portable all-in-one. With its integrated battery and wireless support it's great for those who work on the road, and is a worthy IT Pro award-winner...
100%
bit.com.au
Updated:
2018-01-20 01:53:32
We're all used to computing on the move, but if we want to print, scan or copy a document it's usually time to head back home or to the office. Where that's really not an option, HP's OfficeJet 250 provides a solution: it's a tiny, portable, colour inkjet...
Bottom line With good all-round performance and acceptable running costs, this is a great MFP for working on the move. It's also a fair choice for anyone without space for a full-sized alternative, but bear in mind that it's about three times as expensive – if you ca...
67%
itpro.co.uk
Updated:
2018-01-20 01:53:32
Sign up for our daily newsletter We're all used to computing on the move, but if we want to print, scan or copy a document it's usually time to head home. Where that's really not an option, HP's OfficeJet 250 provides a solution: it's a tiny, portable, c...
Good Super portable, Paper size is automatically set...
Bad Expensive compared to fullsize MFPs, Running costs aren't the cheapest around...
Bottom line This itty-bitty MFP is perfect for anyone who's short on office space or needs to print on the go, with decent print quality and speeds. It's more expensive than its fuller-figured counterparts, but if size really matters, the HP OfficeJet 250 is an id...
80%
expertreviews.co.uk
Updated:
2018-01-20 01:53:32
We’re all used to computing on the move, but if we want to print, scan or copy a document it’s usually time to head home. Where that’s really not an option, HP’s OfficeJet 250 provides a solution: it’s a tiny, portable, colour inkjet MFP. It’s perfectly s...
Bottom line With good all-round performance and acceptable running costs, this is a great MFP for working on the move. It's also a fair choice for anyone without space for a full-sized alternative, but bear in mind that it's about three times as expensive – if you ca...
80%
techaeris.com
Updated:
2018-01-20 01:53:32
Even as we try to become a more “paperless” society, there is a time when we all need to print something. If you frequently travel for work, options for printing may not be all that good. You can go to a Kinko's, or other such establishment to temporarily...
Good Compact design, great features, good performance for a mobile printer...
Bad Price may turn some off, interior finish picks up fingerprints very easily...
Bottom line If you frequently travel for business and need a mobile printer that can keep up with you on the road, the HP OfficeJet 250 is worth a look. It's got a very nice, compact design and a full set of features.HP OfficeJet 250 Review$350MSRP(USD)4.7 Out of 5Na...
47%
pcmag.com
Updated:
2018-01-20 01:53:32
All-in-one printers need not be cumbersome devices yoked to a desktop or consigned to a table of their own. The HP OfficeJet 250 Mobile All-in-One Printer ($349.99) can print, copy, and scan, yet is compact and light enough to fit into a travel bag and be...
Good Portable, Scans and copies, Wi-Fi, Wi-Fi Direct, and USB connectivity, Rechargeable battery, 50-sheet input tray, 10-sheet ADF, Output quality worthy of a desktop inkjet, High claimed page yields for print cartridges, Lighter than its predecessor, Fast ph...
Bad Lacks a USB cable, Heavier than most laptops...
Bottom line The HP OfficeJet 250 Mobile All-in-One Printer is an inkjet that's light enough to travel with, but can copy and scan as well as print...
80%
computershopper.com
Updated:
2018-01-20 01:53:32
For years, the HP Officejet 150 Mobile All-in-One Printer was the only mobile all-in-one (AIO) printer on the market, capable of printing, copying, and scanning plugged into a wall socket or using its internal battery. If you needed all of that in a print...
Good Light for what it is, and highly mobile, Good print, copy, scan quality, Easy setup, Decent mobile features, Rechargeable, swappable battery, Fast charging when powered down...
Bad Two-tank ink delivery, High cost per page, So-so print speeds...
Bottom line This long-overdue replacement for the Officejet 150 prints, copies, and scans like a full-size model. It's a truly mobile all-in-one inkjet for light tasks. Read More…...
80%
topnewreview.com
Updated:
2018-04-06 04:04:52
It's easy to take printing, scanning and photocopying for granted now that affordable all-in-one devices can handle every task. Most of them even work over the internet, meaning you can print and scan no matter where you are. Except you can't really. Beca...
Bottom line This is our favorite portable printer so far, with scanning and copying completing a very practical package...
80%