HP logo

HP 831 Latex Optimizer Printhead

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199995
Info modified on:
31 Oct 2024, 00:40:49
Bullet Points HP 831 Latex Optimizer Printhead:
  • - Get sharp, vivid image quality across a wide range of applications. HP Thermal Inkjet technology produces a wide colour gamut and sharp detail and achieves consistent results. Repeat, without surprises, print to print.
  • - Avoid the trial and error that costs you time. User-replaceable HP printheads are designed and tested with HP Latex Inks and the printer to provide consistent, high-resolution image quality and easy, productive, low-maintenance printing.
  • - Reduce the environmental impact of printing – you can recycle all your HP 831 printing supplies including HP 831 Latex Printheads and the HP 831 Latex Maintenance Cartridge<sup>[1]</sup>.
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 831 Latex Optimizer Printhead:

831 Latex Optimizer Printhead

HP 831 Latex Optimizer Printhead:

Ideal for small sign shops, quick printers, copy shops and print service providers that want to diversify and grow their businesses with durable outdoor and indoor applications.
HP 831 Latex Printheads help your business grow further. Achieve high image quality on a wide substrate range and expand your outdoor and indoor application offering. Maintain efficient operation with easy, productive printing – and recycle[1].

Short summary description HP 831 Latex Optimizer Printhead:

HP 831 Latex Optimizer Printhead, HP Latex 110 Printer, HP Latex 310 Printer, HP Latex 330 Printer, HP Latex 360 Printer, HP Latex..., CZ680A, Singapore, 28 mm, 143 mm, 132 mm

Long summary description HP 831 Latex Optimizer Printhead:

HP 831 Latex Optimizer Printhead. Compatibility: HP Latex 110 Printer, HP Latex 310 Printer, HP Latex 330 Printer, HP Latex 360 Printer, HP Latex..., OEM code: CZ680A, Country of origin: Singapore. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package width: 28 mm, Package depth: 143 mm, Package height: 132 mm. Master (outer) cases per pallet: 80 pc(s), Products per pallet: 1920 pc(s), Layers per pallet: 8 pc(s). Ink drop: 6 pl

Specs
Recommended products
Distributors
Loading...
Disclaimer HP 831 Latex Optimizer Printhead CZ680A:
[1]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme features and availability; programme may not be available in your area. Where this programme is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.