location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color Enterprise M651xh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M651xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ257A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:20:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP LaserJet Color Enterprise M651xh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 1500 MB 800 MHz
Warranty: Warranty: One-year, next business day, on-site limited warranty. Warranty may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Color Enterprise M651xh :
The long product name of HP LaserJet Color Enterprise M651xh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 ppm, 1200 x 1200 dpi, 800 MHz, 1.5 GB, 4.3" (10.9 cm), 480 x 272, USB 2.0 x 3, Ethernet
More>>>
HP LaserJet Color Enterprise M651xh:
The official description of HP LaserJet Color Enterprise M651xh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Count on performance. Print professional-quality, two-sided color documents—letter and A4—with outstanding reliability. Efficient one-touch printing and mobile printing options plus simple management help you be productive wherever work takes you.

Features
Invest in reliable printing performance
Tackle printing tasks confidently—with a printer designed for quiet performance and minimal intervention.
Stay on firm ground—maintain printing productivity thanks to reliable, upgradable firmware.
Print your best—equip every department with vibrant, consistent, professional-quality printing.

Keep business moving—from virtually anywhere
Print without wires—or a network. Get easy access to the printer through optional wireless direct printing.
Mobile printing at a touch—enable touch-to-print convenience from mobile devices.
Easily print from smartphone, tablets, and notebooks at work, home, or on the go; Mopria-certified.

Ready for the future
Keep up with the times. Easily update this printer as solutions advance—with HP FutureSmart Firmware.
Depend on a printer that can expand with your business, with easy and feature upgrades.
Take the guesswork out of management—centrally monitor and control all your printers with HP Web Jetadmin.
Help protect sensitive business data with advanced security solutions and an encrypted hard disk.

High-volume productivity
Get exceptional value from Original HP high-capacity ink cartridges.
Easy control at your fingertips—select settings using the 4.3-inch color touchscreen.
Meet the demands of high-volume print jobs—this printer has a 3100-sheet paper input capacity.

Short summary description HP LaserJet Color Enterprise M651xh:
This short summary of the HP LaserJet Color Enterprise M651xh data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color Enterprise M651xh, Laser, Colour, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing

Long summary description HP LaserJet Color Enterprise M651xh:
This is an auto-generated long summary of HP LaserJet Color Enterprise M651xh based on the first three specs of the first five spec groups.

HP LaserJet Color Enterprise M651xh. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2000 - 17000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PostScript 3, URF
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Mobile printing technologies
HP ePrint
Performance
Internal memory *
1500 MB
Maximum internal memory
1500 MB
Internal storage capacity
320 GB
Storage media
HDD
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Noise level (idle)
4.9 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
ENERGY STAR qualified 2.0 EPEAT Silver Blue Angel UZ-171
Power
Power consumption (printing) *
650 W
Power consumption (standby)
67 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
660.4 mm
Depth
660.4 mm
Height
1000.8 mm
Weight
69.4 kg
Packaging data
Package width
760 mm
Package depth
860 mm
Package height
1373 mm
Package weight
86 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Other features
Minimum system requirements
Windows 8, Windows 7 (SP1 or higher), Windows Vista, Windows XP (SP2 or higher), Windows Server 2003 (SP1 or higher), Windows Server 2008 Windows Server 2008 R2 (64 bit) Windows Server 2012 (64-bit) 200 MB available hard disk space CD-ROM or DVD drive, or Internet connection Dedicated universal serial bus (USB 1.1 or 2.0), or network connection
Compatible operating systems
Windows XP SP3 or greater (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows Server 2003 SP2 or greater (32-bit and 64-bit), Windows Server 2008 (32-bit and 64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2012 (64-bit), OS X 10.6 Snow Leopard, OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:20:26
Uk has collected 4 expert reviews for HP LaserJet Color Enterprise M651xh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-04 01:20:26
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)