location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR757A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111974887 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 550963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 07:46:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Have fun—and print and share your photos with everyone. Print brilliant, glossy photos ideal for turning your ideas into spontaneous home photos, school projects, or crafts. Enjoy convenient, affordable photo printing at home with Instant Ink.
  • - Print with FSC®-certified[3] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your photos are recyclable as mixed paper.[4]
  • - Frame your quick-dry prints right away.[1] Your durable photos resist fading for generations when printed with Original HP Ink.[2]
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets :
The long product name of HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets
More>>>
HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
The official description of HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for inkjet printer users and HP Inkjet printer owners who want affordable casual photo printing at home.

Hold nothing back. With affordable, at home photo printing, you can cover every wall and share every memory on this FSC®-certified[3] paper. Your fade-resistant[2] prints have a glossy finish for brilliant photos.

Short summary description HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
This short summary of the HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets, Gloss, 200 g/m², 10x15 cm, White, 100 sheets, 15 - 30 °C

Long summary description HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
This is an auto-generated long summary of HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets based on the first three specs of the first five spec groups.

HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets. Finish type: Gloss, Media weight: 200 g/m², Paper size: 10x15 cm. Width: 182 mm, Depth: 124 mm, Height: 33 mm. Package dimensions (WxDxH): 165.1 x 102.6 x 17.5 mm, Quantity per pack: 1 pc(s), Package width: 182 mm. Pallet gross weight: 202 g, Master (outer) cases per pallet: 48 pc(s), Layers per pallet: 3 pc(s). Media sheets per package: 100 sheets, Paper dimensions: 100 x 150 mm

Features
Paper size
10x15 cm
Product colour
White
Finish type *
Gloss
Media weight *
200 g/m²
Sheets per pack
100 sheets
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
182 mm
Depth
124 mm
Height
33 mm
Weight
320 g
Packaging data
Package dimensions (WxDxH)
165.1 x 102.6 x 17.5 mm
Quantity per pack
1 pc(s)
Package width
182 mm
Package depth
124 mm
Package height
33 mm
Package weight
350 g
Brand-specific features
HP GTIN (EAN/UPC)
886111974887
Technical details
Master (outer) case gross weight (imperial)
3.8 kg (8.38 lbs)
Master (outer) cases per pallet layer
16 pc(s)
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
202 g
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
480 pc(s)
Master (outer) case gross weight
3.8 g
Products per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1172 x 773 x 580 mm
Other features
Media sheets per package
100 sheets
Paper dimensions
100 x 150 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Everyday Photo Paper, Glossy, 200 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
Disclaimer

[2] Based on HP internal testing and/or testing by Wilhelm Imaging Research. Photos printed on glossy and satin HP Photo Papers and displayed under glass. See http://www.hp.com/printpermanence .
[3] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.