location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CR692A large format media 45 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR692A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR692A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111365647 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
Bullet Points HP CR692A large format media 45 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45 m
  • - Roll width: 106.7 cm
  • - 15 - 30 °C
  • - 20 - 80%
Warranty: Hewlett‑Packard large format printing materials are free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.Hewlett‑Packard largeformat printing materials are free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support. HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during the warranty period, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtain warranty service, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CR692A large format media 45 m :
The long product name of HP CR692A large format media 45 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double-sided HDPE Reinforced Banner-1067 mm x 45.7 m (42 in x 150 ft)
More>>>
HP CR692A large format media 45 m:
The official description of HP CR692A large format media 45 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP printers, Original HP ink supplies, and Original HP printing materials are designed to work together as a system to ensure uncompromising image quality, consistency, performance, durability, and value—every time.
- Impress your environmentally conscious customers with a recyclable[1] alternative to PVC scrim. Achieve the same performance at less than half the weight. And see how you can reduce costs and create potential for new business and new profit.
- Challenge your signage to the demands of double-sided outdoor banner display. This versatile, lightweight, water-resistant[4] material produces a smooth finish, and offers the tear strength of 440 g/m² (13-ounce) PVC scrim.
- See how your business can benefit. Using proprietary HP media technology, HP Double-sided HDPE Reinforced Banner is optimized with HP Latex Inks to give you a compelling alternative to PVC scrim, and to provide consistent, reliable performance.

Short summary description HP CR692A large format media 45 m:
This short summary of the HP CR692A large format media 45 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP CR692A, 45 m, 106.7 cm, 200 g/m²

Long summary description HP CR692A large format media 45 m:
This is an auto-generated long summary of HP CR692A large format media 45 m based on the first three specs of the first five spec groups.

HP CR692A. Roll length: 45 m, Roll width: 106.7 cm, Print media weight: 200 g/m²

Features
Roll length
45 m
Roll width
106.7 cm
Core diameter
7.62 cm
Print media weight
200 g/m²
Printing material shelf life
2 year(s)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 86 °F
Packaging data
Package weight (imperial)
12.2 kg (26.8 lbs)
Package weight
12.2 kg
Other features
Drying time printing media
Instant dry (23°C, 50%)
Printing material brightness
81%
Printing material lamination
cold
Printing material opacity
99%
Printing material waterfastness
Yes
Printing material whiteness
88
Printing media gloss level
25% / 60º
Core size (imperial)
3"