location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR676A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111138913 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 00:13:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This top-quality paper gives you photos with a professional look and feel, and a glossy finish. Show off your favourite photos almost immediately - HP Premium Plus Photo Paper delivers instant-dry photos that are water and smudge resistant.
  • - Print professional-quality photos at home that have the thickness and feel of photos processed at a lab. HP Premium Plus Photo Paper delivers bright, impressive photos with accurate colour reproduction and crisp detail.
  • - Support sustainable forest practices with paper made from FSC-certified fibre. This photo paper can be recycled in consumer collection systems that accept drink cartons and can help you lower your environmental impact[2].
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm :
The long product name of HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm
More>>>
HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm:
The official description of HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who want to print long-lasting, high-quality photos at home.
HP Premium Plus Glossy Photo Paper is compatible with all inkjet printers and optimised for HP print systems to deliver an outstanding print experience. Print smudge-free, water resistant, instant-dry photos that last for generations[1].

Short summary description HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm:
This short summary of the HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm, Gloss, 300 g/m², Laser/Inkjet, 13x18 cm, 20 sheets, Business, Enterprise

Long summary description HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm:
This is an auto-generated long summary of HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm based on the first three specs of the first five spec groups.

HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm. Finish type: Gloss, Media weight: 300 g/m², Print technology: Laser/Inkjet. Width: 149.2 mm, Depth: 14.3 mm, Height: 193.7 mm. Package dimensions (WxDxH): 149 x 14 x 194 mm, Quantity per pack: 1 pc(s), Package width: 149.2 mm. Pallet gross weight: 90 g, Master (outer) cases per pallet: 26 pc(s), Layers per pallet: 1 pc(s). Dimensions (WxDxH): 149 x 14 x 194 mm, Media size (1 slide): 13 x 18 cm, Media sheets per package: 20 sheets

Features
Print technology
Laser/Inkjet
Paper size
13x18 cm
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
20 sheets
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
149.2 mm
Depth
14.3 mm
Height
193.7 mm
Weight
140 g
Packaging data
Package dimensions (WxDxH)
149 x 14 x 194 mm
Quantity per pack
1 pc(s)
Package width
149.2 mm
Package depth
14.3 mm
Package height
193.7 mm
Package weight
230 g
Technical details
Master (outer) case gross weight (imperial)
2.49 kg (5.48 lbs)
Master (outer) cases per pallet layer
26 pc(s)
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
90 g
Master (outer) cases per pallet
26 pc(s)
Layers per pallet
1 pc(s)
Products per pallet
260 pc(s)
Master (outer) case gross weight
2.5 g
Products per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 314 mm
Other features
Dimensions (WxDxH)
149 x 14 x 194 mm
Case or master carton quantity
10 pc(s)
Case or master carton weight
2.5 kg
Larger master carton dimensions (WxDxH)
208 x 162 x 170
Media size (1 slide)
13 x 18 cm
Media sheets per package
20 sheets
Quantity per box
1 pc(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Premium Plus Glossy Photo Paper-20 sht/13 x 18 cm:
Disclaimer

[1]When using Original HP inks. Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, visit www.hp.com/go/printpermanence.
[2]Paper may not be recyclable in your area.