HP logo

HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92199
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Dec 2013
Bullet Points HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:
  • - Print documents, create scanned reprints and make quick copies—all for an affordable price. Boost what you can do at home with an easy-to-use e-all-in-one featuring a 2.0-inch mono display. Depend on Original HP inks for high-quality results.
  • - Start printing quickly, and get worry-free performance. This reliable e-all-in-one features fast speeds and quick-and-easy installation, so you can be up and running in no time. Get efficient performance from a product that shuts down in an instant.
  • - Save energy and cut down on the amount of resources you use. ENERGY STAR® qualified e-all-in-ones consume less energy than non-qualified models. The hardware is composed of recycled plastics, plus packaging and ink cartridges are recyclable.
Warranty:
Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

Deskjet 3050A e-All-in-One Printer, Thermal Inkjet, 5.5ppm, A4, 2" LCD

HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

Enjoy easy wireless printing including quick set-up and connection with this affordable e-all-in-one, and discover the freedom of HP ePrint mobile printing - now you can print from virtually anywhere.[1],[2]

Short summary description HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP CR231B, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP CR231B. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, Grey

Disclaimer HP CR231B multifunction printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi CR231B:
[1]Wireless performance is dependent upon physical environment and distance from access point.
[2]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types, see www.hp.com/go/eprintcenter.
[3]HP Auto Wireless Connect may not be available for all system configurations. For information on compatibility, visit hp.com/go/autowirelessconnect.
[4]Supports iOS 4.2 devices (iPad, iPhone 4, iPhone 3GS, and 3rd and 4th generation iPod touch) that support multitasking. AirPrint and iOS 4.2 devices require an 802.11 wireless network connection to the printer. AirPrint and the AirPrint Logo are trademarks of Apple Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries.
[5]See www.hp.com/go/mobile-printing-solutions for details of compatible devices.
[6]Compared with HP 301 ink cartridges (XL cartridges not included, please purchase separately); based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies).
[7]After first page; see www.hp.com/go/printerclaims for details.
[11]Based on ENERGY STAR® standards for imaging products.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.