location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T520 610-mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ890A#B19?KIT
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN Wi-Fi
Long product name HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T520 610-mm Printer
More>>>
HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient, space-saving HP DesignJet printer for small offices.

OFFICE-READY—Fits the way you work
- Produce a range of applications, including architectural designs, maps, photos, and presentations.
- Achieve accurate lines, sharp details up to 2400 dpi from the first print with a long-life printhead.
- Compact, standalone printer with legs and a stand—for easy office placement and positioning closer to teams.
- Save time and money—Original HP inks deliver accurate, quality prints the first time, every time.

EASY—Convenient printing designed for sharing
- Two printers in one—print using the built-in A3/B+ tray and up to A0/E using the front-loading media roll
- The intuitive, full-color, 4.3-inch (109-mm) touchscreen simplifies navigation and printing.
- Easily setup your printer and connect everyone in your studio, with built-in wireless connectivity.
- Produce documents swiftly, accurately—A1 prints in 35 seconds and original HP-GL/2 compatibility

MOBILE—Easily print from smartphone or tablet
- Print straight from your Apple® or Android™ smartphone/tablet wherever you are with HP Mobile Printing.
- If you’re on-the-go, attach your document to an email and send it directly to your printer via ePrint.
- Use the HP AiO Printer Remote to access additional print features when printing from your mobile device.
- No LAN needed—move this printer any time, any place your Wi-Fi signal can reach with wireless connectivity.

Short summary description HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T520 610-mm, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Yellow, 35 pph, A1 (594 x 841 mm)

Long summary description HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T520 610-mm large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T520 610-mm. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Product colour: Black, Display: LCD, Control type: Touch. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Printing
Print head nozzles
1376
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
1
Print speed (normal quality, A1)
35 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print length
45.7 m
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Print margin roll
5 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ports & interfaces
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Control type
Touch
Internal memory
1024 MB
Maximum internal memory
1024 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
987 mm
Depth
530 mm
Height
932 mm
Weight
34 kg
Other features
Line accuracy
+/- 0.1%
Touchscreen
Yes