location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ877B#BGW#*BUNDLE2+1
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 3.5 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 8.4 kg
Warranty: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi :
The long product name of HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 7510 e-All-in-One Printer series - C311a
More>>>
HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi:
The official description of HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefine multitasking—print lab-quality photos and more, and scan, copy and fax, using a large touchscreen with gesturing. Increase capabilities with impressive versatility features, wireless connectivity and a host of mobile printing options.

Features

Premium versatility meets lab-quality photos.
- Print lab-quality photos that impress, using five individual inks, and save with HP Photo Value Packs.
- Print sharp photos and make copies, scans and more, using the large color touchscreen with gesturing.
- Fax, scan and copy unattended, using the automatic document feeder. Fax without a phone line with eFax®.
- Print lab-quality photos and documents, make copies, scan photos, access the Web and fax—without your PC.

Wireless and Web-connected—even print through e-mail.
- Easily print photos and documents while on the go. With HP ePrint—now you can print from virtually anywhere.
- Print and share wirelessly, automatically connect to a wireless network, and easily print from a mobile device.256
- Print coupons, recipes and photos from the Web—without a PC, plus get useful templates with HP Quick Forms.
- Now with AirPrint™. Simply print wirelessly from your iPad®, iPhone® or iPod touch®.

Outstanding photo and everyday printing made easy.
- Get vivid, fade-resistant results with Original HP inks, and intervene less using the automatic photo tray.
- Access photos online, or use memory card slots to print and share easily—without turning on your PC.
- Save time and paper by printing two-sided documents automatically.
- Create everyday prints easily and affordably—documents, Web pages, homework assignments and much more.

Outstanding paper savings, easy energy savings.
- Consume up to 50% less paper, using automatic two-sided printing.
- Save energy, using an e-all-in-one that is ENERGY STAR® qualified.
- Get free cartridge recycling through HP Planet Partners and reduce packaging waste with this product.
- Use Original HP print cartridges for quality, reliability and rewards.
- Save paper by up to 50% using automatic two-sided printing.
- Reduces packaging waste by using an innovative, reusable bag.
- Save money and energy: uses less than 1 watt of energy while in Off mode.

Short summary description HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi:
This short summary of the HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 7510, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart 7510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
3.5 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
17 s
Print speed (colour photo, draft quality)
33 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
7.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
105 x 100 DPI
Auto-redialing
No
Fax delayed sending
No
Features
Maximum duty cycle *
1250 pages per month
Digital sender
No
Number of print cartridges *
5
Features
Page description languages
PCL 3
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Colour display
Yes
Power
Power consumption (average operating)
49 W
Power consumption (standby)
8 W
Power consumption (off)
0.47 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
8.4 kg
Other features
Dimensions (WxDxH)
455 x 450 x 220 mm
Print quality (black, best quality)
600 x 600 DPI
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:07:07
Uk has collected 48 expert reviews for HP Photosmart 7510 Inkjet A4 9600 x 2400 DPI 3.5 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.com.au
Updated:
2013-08-31 01:07:03
There’s plenty to like about the Photosmart 7510. As well as looking great and being easy to set up, it delivers excellent printing in most situations although we did encounter some issues.Installation was easy as Apple provides drivers for this printe...
Good AirPrint; excellent document printing...
Bad Photo printing, $249...
Bottom line There’s a lot to like about the HP Photosmart 7510 but if photo printing is a priority then other options might be preferred.Related Tags: buying advice, hp, macworld, macworld australia, Photosmart 7510, review Be Sociable, Share! Print this article...
70%
macworld.co.uk
Updated:
2013-08-31 01:07:03
HP’s Photosmart 7510 multifunction inkjet (MFP) is a well-rounded unit, offering good speed and print quality, and sufficient features to address both home and home-office needs. The Photosmart 7510 is easy to set up, and the software works well. The 4...
Good Good print quality; very good speed in most tests; automatic document feeder...
Bad Scanner lid doesn’t telescope for thicker media...
Bottom line HP's Photosmart 7510 does not follow this season's trend of tacking on CD/DVD printing, but not everyone needs that feature. The Photosmart 7510 is easy to use and good at just about everything else a home or home office user might want...
60%
digitalversus.com
Updated:
2013-08-31 01:07:03
The HP Photosmart 7510 is particularly responsive from off position. On average, printers take between 40 seconds and a minute to turn on, whereas the 7510 takes just 23 seconds. Times from standby and when it's printing are on a par with other printer...
Good Wifi doublesided / eFax, Low cost per page, Multitude of connected applications, printing straight from printer, Large, responsive touchscreen, Double paper loader (photo and standard), Very easy to use...
Bad Print quality could be improved, Applications not always pertinent...
Bottom line The Photosmart 7510 has plenty of cards to play. Very well equipped on the hardware side and with plenty of features, it goes further than most inkjets and is disconcertingly simple to use. Don’t expect optimum print quality however as here it's just b...
80%
trustedreviews.com
Updated:
2013-08-31 01:07:04
Nobody can say the industrial design of HP inkjet all-in-ones is mundane. In its latest round of machines, it has tried hard to break away from the square-box-with-a-scanner-on-top look of many home multifunctions. The Photosmart 7510 shows the designers'...
Good Powered photo tray, ePrint and Airprint for flexible connection, Low running costs...
Bad Slow duplex print, Large footprint for A4 printer, Little control over ePrint documents...
Bottom line HP rates the Photosmart 7510 at 13.5ppm for black print and 9ppm for colour, both respectable speeds if they're realised. Under test, though, we saw 6.7ppm on the five-page black print test, rising to 10.7ppm on the 20-page one. Print duplex pages, and th...
80%
techradar.com
Updated:
2013-08-31 01:07:05
With print quality very high and prices ultra-low, what can multifunction printer manufacturers do to improve on previous models? This new HP Photosmart 7510 sets itself apart by offering a huge range of features, but it also leaves a few behind. The H...
Good Great quality printing, Solid and robust, All the essentials, but…...
Bad …a few features missing...
90%
techadvisor.co.uk
Updated:
2013-08-31 01:07:05
Athough the HP Photosmart 7510 e-All-in-One multifunction inkjet printer looks strikingly similar to the company's HP Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's...
Bottom line HP's Photosmart 7510 does not follow this season's trend of tacking on CD/DVD printing. But not everyone needs that feature, and the Photosmart 7510 is easy to use and good at just about everything else a home or home office user might want...
60%
techadvisor.co.uk
Updated:
2015-08-01 03:09:28
Most A3 printers are expensive devices aimed at designers and photographers who need to produce colour proofs of their work. However, HP describes its new OfficeJet 7510 as a ‘personal print shop' that is affordable enough even for home users and small bu...
Bottom line Many low-cost printers end up saddling you with high running costs because of the high price of replacement ink cartridges, but that isn't the case with the OfficeJet 7510. It's not the fastest printer around – and designers who need to meet tight deadlin...
80%
liveatpc.com
Updated:
2018-02-27 04:05:58
Like Epson and Canon, HP has an illustrious tradition of producing printers aimed at the professional printing market which includes freelance designers and photographers. In the previous years, these printers used to be expensive to buy and operate.INEXP...
Bottom line Review: HP Officejet 7510 The Bulky A3 PrinterLike Epson and Canon, HP has an illustrious tradition of producing printers aimed at the professional printing market which includes freelance designers and photographers. In the previous years, these printers...
82%
expertreviews.co.uk
Updated:
2018-02-27 04:05:58
This is a big and chunky device, with a strong 250-sheet paper tray captive in the base. The tray's heavy-duty lid also forms the 75-sheet output tray, but we found it extremely fiddly to fit properly in the first place, and to replace after we accidental...
Bottom line The Officejet 7510 is a cheap way to print on A3 paper, but it made us grumpy...
60%
gadgetspeak.com
Updated:
2018-02-27 04:06:03
The unit has a single substantial paper tray at the base which has a good weight of lid which is the output tray. The tray will take 250 sheets of standard weight paper and according to the specifications up to 60 sheets of photo paper (15x10cm size). All...
92%
computershopper.com
Updated:
2013-08-31 01:07:03
If you're shopping for an inexpensive all-in-one inkjet, you know you're going to have to give up something substantial in features, quality, or performance. (Otherwise, how could today's printer manufacturers sell their higher-priced models?) That may se...
Good Excellent print quality, 4.3-inch touch-screen LCD with Web connectivity, Built-in duplex printing, Superior ink longevity for photos...
Bad Higher-than-average per-page print costs, No Ethernet port, Paper-output tray handles only 50 sheets at a time...
Bottom line Looking for a bargain inkjet? This low-cost all-in-one model has outstanding print quality, a built-in document feeder, and Wi-Fi. It's a good fit for light-duty, non-networked use. Read More...
80%
printercomparison.com
Updated:
2013-08-31 01:07:03
HP introduced three new Photosmart e-All-in-Ones the same day as the new HP Envy 110 e-All-in-One. And while the Envy 110 might have stolen our attention originally, we now have the flagship Photosmart 7510 e-All-in-One for review.The Photosmart 7510...
70%
pcmag.com
Updated:
2013-08-31 01:07:04
The HP PhotoSmart 7510 e-All-in-One ($199.99 direct) is a multifunction printer (MFP) geared primarily to home use, though its automatic document feeder (ADF) and paper capacity give it some home-office chops. It does print beautiful photos, and has a...
Good Good photo quality, Reasonably fast, Touch screen, ePrint and AirPrint compatible, Runs HP Web apps, eFax...
Bad Running costs on the high side, No Ethernet, No port for USB thumb drive...
Bottom line The HP PhotoSmart 7510 e-All-in-One provides good photo quality and reasonably fast speed, a large touch-screen interface, and ePrint capabilities...
80%
infoworld.com
Updated:
2013-08-31 01:07:05
Ranging from $150 to $300, these inkjets handle printing, scanning, and good old fashioned faxing at prices that almost make it seem you're getting the faxing for free. Many include CD and DVD printing, wireless networking, automatic document feeders...
60%
macworld.com
Updated:
2013-08-31 01:07:05
Though HP's $199 Photosmart 7510 multifunction inkjet (MFP) looks strikingly similar to the company's Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's the first thing...
Good Good print quality on plain and photo papers, * Very good speed in most tests, * Automatic document feeder...
Bad Scanner lid does not telescope for thicker media...
60%
pcworld.com_techhive.com
Updated:
2013-08-31 01:07:07
Though HP's $199 Photosmart 7510 multifunction inkjet (MFP) looks strikingly similar to the company's Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's the first thing...
Good Very good speed in most tests, Good print quality on both plain and photo papers, Automatic document feeder...
Bad Scanner lid does not telescope for thicker media...
Bottom line It may be photo-oriented but it's also efficient, with peppy performance, an automatic document feeder, and decent ink costs. HP Photosmart 7510 e-All-in-One HP Photosmart 7510 e-All-in-One Printer C311a Review, by Melissa Riofrio and Jon L. Jacobi Oc...
60%