location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet PostScript/PDF Upgrade Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet PostScript/PDF Upgrade Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ745B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793016848 show
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:13:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP DesignJet PostScript/PDF Upgrade Kit :
The long product name of HP DesignJet PostScript/PDF Upgrade Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet PostScript/PDF Upgrade Kit
More>>>
HP DesignJet PostScript/PDF Upgrade Kit:
The official description of HP DesignJet PostScript/PDF Upgrade Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Process complex files, support PostScript, PDF, TIFF, and JPEG files, and create emulations of PANTONE* colors. Simplify and speed up your printing experience with the HP Designjet PostScript®/PDF Upgrade Kit, which includes HP Instant Printing Pro.

Customers that frequently print PostScript, PDF, TIFF, and JPEG files.

Features

Do more with your printer and accommodate large, complex files with this accessory. Easily work with sophisticated applications. And even large PostScript, PDF, TIFF and JPEG files travel swiftly over the network without complication.

The HP Designjet PostScript®/PDF Upgrade Kit comes with HP Instant Printing Pro, which simplifies and streamlines your workflow in a variety of different ways.

Easily and effectively manage and match PANTONE* colors with HP Professional PANTONE Emulation. Create prints emulating solid PANTONE* colors that are optimized for this printer and your choice of media.

Short summary description HP DesignJet PostScript/PDF Upgrade Kit:
This short summary of the HP DesignJet PostScript/PDF Upgrade Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet PostScript/PDF Upgrade Kit, Printing, CD, Business, Enterprise, HP DesignJet T7200 42" HP DesignJet Z6200 42" HP DesignJet Z6800 60", 265 g, 150 mm

Long summary description HP DesignJet PostScript/PDF Upgrade Kit:
This is an auto-generated long summary of HP DesignJet PostScript/PDF Upgrade Kit based on the first three specs of the first five spec groups.

HP DesignJet PostScript/PDF Upgrade Kit. Type: Printing. Media types supported: CD, HP segment: Business, Enterprise, Compatibility: HP DesignJet T7200 42" HP DesignJet Z6200 42" HP DesignJet Z6800 60". Package weight: 265 g, Package depth: 150 mm, Package width: 222 mm

License
Type *
Printing
Features
Media types supported
CD
HP segment
Business, Enterprise
Features
Compatibility
HP DesignJet T7200 42" HP DesignJet Z6200 42" HP DesignJet Z6800 60"
Packaging data
Package weight
265 g
Package depth
150 mm
Package width
222 mm
Package height
23 mm
Country Distributor
Portugal 2 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)