This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet L25500 2" Spindle media spindle 5.08 cm (2")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L25500 2" Spindle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ693A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962731192
Category
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2016
Product end of life date
Long product name HP Designjet L25500 2" Spindle media spindle 5.08 cm (2") :
The short editorial description of HP Designjet L25500 2" Spindle media spindle 5.08 cm (2")

HP Designjet L25500 (60-in Printer) 2-in Spindle
More>>>
HP Designjet L25500 2" Spindle media spindle 5.08 cm (2"):
The official marketing text of HP Designjet L25500 2" Spindle media spindle 5.08 cm (2") as supplied by the manufacturer

HP Designjet Spindle Accessories save you time mounting and unmounting rolls to a unique spindle. With the additional spindle, you have the next roll ready to load on your Printer.

Short summary description HP Designjet L25500 2" Spindle media spindle 5.08 cm (2"):
This short summary of the HP Designjet L25500 2" Spindle media spindle 5.08 cm (2") data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet L25500 2" Spindle, 5.08 cm (2"), HP Designjet L25500

Long summary description HP Designjet L25500 2" Spindle media spindle 5.08 cm (2"):
This is an auto-generated long summary of HP Designjet L25500 2" Spindle media spindle 5.08 cm (2") based on the first three specs of the first five spec groups.

HP Designjet L25500 2" Spindle. Size (imperial): 5.08 cm (2"), Compatibility: HP Designjet L25500

Features
Size (imperial) *
5.08 cm (2")
Features
Compatibility
HP Designjet L25500
Country Distributor
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)