location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T770 610 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ305A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962858387 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: Standardone year, next business day on-site support.and support options vary by product, country and local legal requirements.
Long product name HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T770 610 mm
More>>>
HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more done with this reliable, plug and play printer which grows with your business. Fast, reliable and easy to use with a front-loading top roll, built-in networking and memory upgrades. Create highly accurate line drawings with HP Vivera inks.

Features

Easily do more in less time and grow your business.
- Meet deadlines without sacrificing quality with 2 A1-sized prints per minute using the fast Economode print setting.
- Improve media loading with this convenient, space-saving, hassle-free front-loading, top roll printer.
- Increase your possibilities with systems enhancements like more memory up to 8 GB1 and an optional PostScript accessory.
- Print batch files without opening any application thanks to the free HP Instant Printing.

Small details increase your power to communicate.
- Achieve rich, dark blacks and fine detailed lines with 6 Original HP inks, including blacks and a grey ink.
- Produce crisp text and drawings with improved line accuracy to 0.1%, 0.02 mm minimum line width.
- Create stunning, high impact posters with the Serif PosterDesigner Pro for HP.
- Create great prints with new, improved HP bond papers and HP Recycled Bond Paper (100% recycled base paper).
- Optimise blue prints using the new printing mode for generic natural tracing paper.

Focus on your design with a reliable printer.
- Work with confidence as this printer easily handles complex files, and with in-printer processing architecture and dedicated file processing memory, files are processed in the printer, not your workstation.
- Increase memory capabilities with a 160 GB hard disk version printer and 8 GB memory for fast, file processing1.
- Get greater operating system support for most CAD applications with original HP-GL/2 and RTL.
- Efficient, reliable printing with Original HP printing supplies and printing materials.

Short summary description HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T770 610 mm, 2400 x 1200 DPI, PCL 3, Cyan, Magenta, Matte black, Photo black, Yellow, 28 sec/page, A1 (594 x 841 mm), A1, A2, A3, A4

Long summary description HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T770 610 mm large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T770 610 mm. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal memory: 2048 MB, Built-in processor: Intel® Pentium® M, Processor frequency: 800 MHz. Power requirements: 100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A, Power consumption (standby): 27 W, Power consumption (typical): 120 W

Printing
Print head nozzles
1056
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PCL 3
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
28 sec/page
Print speed (colour image, best quality, glossy paper)
2.8 m2/hr
Print speed (colour image, draft quality, coated paper)
37 m2/hr
Paper handling
Maximum print length
91 m
Custom media sizes
210 x 279 - 610 x 1676 mm
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
91 m
Maximum roll diameter
13.5 cm
Print margin cut-sheet
5 x 5 x 5 x 17
Recommended media weight
60 - 328 g/m²
Roll top margin
5 mm
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
2048 MB
Built-in processor
Intel® Pentium® M
Performance
Processor frequency
800 MHz
Power
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A
Power consumption (standby)
27 W
Power consumption (typical)
120 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
System requirements
Compatible operating systems
Windows 7, Windows Vista Home Premium/Business/Ultimate;Windows XP Home/Professional, Mac OS X v10.4, v10.5, v1.06
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1262 x 698 x 1050 mm
Weight
61 kg
Size (imperial)
61 cm (24")
Packaging data
Package weight
70 kg
Package dimensions (WxDxH)
1440 x 770 x 600 mm
Package dimensions (W x D x H)
1440.2 x 769.6 x 599.4 mm (56.7 x 30.3 x 23.6")
Other features
Line accuracy
+/- 0.1%
Acoustic pressure emissions
46 dB
Functions
Print
Line width minimum
0.02 mm
Maximum media length (imperial)
66"
Roll maximum input
1
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)