location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FB251 2-liter White Scitex Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB251 2-liter White Scitex Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ123A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962776674 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:15:38
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP FB251 2-liter White Scitex Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add undercoats, overcoats and spot colour to get richly saturated colour on clear or coloured materials[1] You can count on proprietary Original HP white ink—designed together with the HP Scitex printer for high-quality results with every print.
  • - Decide when to use white ink and when to remove it, through an easy process[1]. A unique HP White Ink Homogenizer maintains the stability of your HP white Scitex ink to provide reliable, trouble-free performance.
  • - Original HP supplies, with intelligent technology, and HP Scitex printers are designed and tested together to ensure high-quality results and reliable operation. Reliable HP printing helps you maximise productivity and profitability.
  • - Designed for POP/POS, displays, exterior signage, exhibition/event graphics, interior decoration, directional signage, short-run packaging, and 3D displays.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP FB251 2-liter White Scitex Ink :
The long product name of HP FB251 2-liter White Scitex Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FB251 2-liter White Scitex Ink
More>>>
HP FB251 2-liter White Scitex Ink:
The official description of HP FB251 2-liter White Scitex Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for POP/POS, displays, exterior signage, exhibition/event graphics, interior decoration, directional signage, short-run packaging, and 3D displays.
HP Scitex FB251 2-liter White Ink lets you offer your customers impressive new possibilities. High-capacity 2-liter ink supplies enable long print runs and high productivity.

Short summary description HP FB251 2-liter White Scitex Ink:
This short summary of the HP FB251 2-liter White Scitex Ink data-sheet is auto-generated and uses the product title and the first six key specs.

HP FB251 2-liter White Scitex Ink, White, Pigment-based ink, 1 pc(s)

Long summary description HP FB251 2-liter White Scitex Ink:
This is an auto-generated long summary of HP FB251 2-liter White Scitex Ink based on the first three specs of the first five spec groups.

HP FB251 2-liter White Scitex Ink. Colour ink type: Pigment-based ink, Printing colours: White, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Scitex FB500, FB700
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
White
Brand compatibility *
HP
OEM code
CQ123A
Country of origin
United States
Quantity per box
1 pc(s)
HP segment
Business, Enterprise
Weight & dimensions
Width
187.3 mm
Depth
187.3 mm
Height
193.7 mm
Packaging data
Package width
197.3 mm
Packaging data
Package depth
197.3 mm
Package height
193.7 mm
Brand-specific features
HP GTIN (EAN/UPC)
884962776674
Technical details
Box contents
Ink cartridge
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
13.2 g
Products per larger master (outer) case
4 pc(s)
Larger master (outer) case gross weight
13.2 g
Master (outer) case gross weight (imperial)
12.9 kg (28.5 lbs)
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)