location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ111B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112265601 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 May 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 2400 x 1200 optimized dpi
Warranty: One-year limited hardware warranty
Long product name HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer :
The long product name of HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk
More>>>
HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer:
The official description of HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

60-inch width
No need to make trade offs with this, the fastest printer in its class.[1] The heavy-duty HP Designjet Z6200 Photo Printer—a workhorse in disguise—enables you to offer outstanding photo image quality. Become a trusted partner with HP technologies.

Short summary description HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer:
This short summary of the HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk

Long summary description HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer:
This is an auto-generated long summary of HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer based on the first three specs of the first five spec groups.

HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk

Offer the shortest turnaround times.[1]

Print as fast as 113 m²/hr (1225 ft²/hr) in Fast mode and 16.4 m²/hr (177 ft²/hr) in Normal mode[2]
Print and handle high-quality photo images without losing time.
Work more productively and comfortably with automated media loading and an ergonomic loading table.
Optimize performance and ink usage—automatic servicing routines help prevent nozzle clogging and media waste

Unrivalled image quality

Do more—produce backlit signs, POP displays, roll-up banners, canvases, line drawings, and maps with unrivalled print quality
Take on tough photo printing challenges with the color gamut enabled by chromatic red ink and uniform gloss.
Bring in new print jobs offering remarkable black-and-white image quality and impressive backlits.
Produce new applications—this printer makes it easier to tile images together.

Rely on HP technology, see precise color accuracy.

Count on print-to-print color accuracy on different substrates.
Assume greater control over the final print with HP Professional PANTONE* Emulation.
Reliable operation—optional PostScript®/PDF upgrade kit ensures compatibility.
Safely replace your old equipment with printer emulation functionality.

Disclaimer HP DesignJet Z6200 60-in Photo Printer with Encrypted Hard Disk large format printer:
Disclaimer

[1] Compared to large-format inkjet printers under £20.000 for graphic applications. Based on the fastest rated colour speeds as published by manufacturers as of January 2010. Test methods vary.
[2]Prints produced with HP Vivid Photo Inks on a range of HP media offer indoor, in-window display permanence over 1 year unlaminated; over 200 years away from direct sun. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab, and by Wilhelm Imaging Research, Inc. on a range of HP media. Water resistance and interior in-window display ratings by HP Image Permanence Lab on a range of HP media. For details: http://www.hp.com/go/supplies/printpermanence.