location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
792 775-ml Yellow Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN708AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628584918 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jan 2023 07:19:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offer a versatile array of attention-grabbing signage. See rich blacks, glossy results and great quality from fabrics to low-cost uncoated media[1]. Show your best results on HP media and deliver durable prints that outperform eco-solvent inks[2].
  • - Cut idle time and reduce time to delivery with HP Latex Inks. Prints come out dry and ready to use. To avoid rework, the system continuously optimises print quality and reliability. Keep productivity high with 775-ml ink cartridges.
  • - Gain an edge with environmentally conscious customers. HP's complete solution – HP Latex Inks, Eco Mark-Certified ink cartridges[3], free ink cartridge recycling[4] and recyclable HP media[5] all help reduce the impact of printing on the environment
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield :
The long product name of HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

792 775-ml Yellow Latex Ink Cartridge
More>>>
HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield:
The official description of HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for high-quality, outdoor and indoor applications, from POP and event displays to soft signage[1] and double-sided banners[6] to vehicle wraps.
HP 792 Latex Ink Cartridges enable you to print on a wider range of media, so you can expand your outdoor and indoor application offering. Gain an edge with environmentally conscious customers and maintain efficient operations.

Short summary description HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield:
This short summary of the HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 792 775-ml Yellow Latex Ink Cartridge, Standard Yield, Yellow, Pigment-based ink, 775 ml, 1 pc(s)

Long summary description HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield:
This is an auto-generated long summary of HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield based on the first three specs of the first five spec groups.

HP 792 775-ml Yellow Latex Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 775 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Expand your signage offering

Offer a versatile array of attention-grabbing signage. See rich blacks, glossy results and great quality from fabrics to low-cost uncoated media[1]. Show your best results on HP media and deliver durable prints that outperform eco-solvent inks[2].

Maintain efficiency with easy, productive printing

Cut idle time and reduce time to delivery with HP Latex Inks. Prints come out dry and ready to use. To avoid rework, the system continuously optimises print quality and reliability. Keep productivity high with 775-ml ink cartridges.

Make your point of differentiation clear

Gain an edge with environmentally conscious customers. HP's complete solution – HP Latex Inks, Eco Mark-Certified ink cartridges[3], free ink cartridge recycling[4] and recyclable HP media[5] all help reduce the impact of printing on the environment

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Latex 210, 260, 280
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
775 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
CN708AB
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
324 mm
Depth
120 mm
Height
64 mm
Weight
1 kg
Packaging data
Package width
324 mm
Package depth
120 mm
Package height
64 mm
Package weight
1.09 kg
Package type
Box
Logistics data
Pallet dimensions (W x D x H)
1000 x 1200 x 1640 mm
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
164 cm
Products per pallet
960 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
1.02 kg
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
12.5 g
Master (outer) case gross weight (imperial)
12.5 kg (27.6 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 792 775-ml Yellow Latex ink cartridge 1 pc(s) Original Standard Yield:
Disclaimer

[1]For best results, print applications on media that does not let the ink trespass onto the printer. Performance may vary depending on media. Please consult your media supplier for compatibility details.
[2]Durability comparison based on testing of representative eco-solvent inks including eco-sol Max inks on Avery SA vinyl for display permanence and scratch, rub/abrasion, and chemical resistance. HP image permanence and scratch, smudge, and water resistance estimates by HP Image Permanence Lab on a range of media including HP printing materials.
[3]HP 792 Latex Designjet Ink Cartridges, certification number 11 142 004 by the Eco Mark Office of Japan Environment Association.
[4]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme availability; programme may not be available in your area. Where this programme is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[5]HP Large-format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See www.hp.com/recycle for details.
[6]For best results use media options intended for double-sided printing.
[8] HP 792 Latex DesignJet Ink Cartridges, certification number 11 142 004 by the Eco Mark Office of Japan Environment Association.
[11]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.
[14]HP PVC-free Wall Paper printed with HP Latex Inks is GREENGUARD Children & Schools Certified®. See www.greenguard.org.
[15] HP PVC-free Wall Paper printed with HP Latex Inks meets AgBB criteria for health-related evaluation of VOC emissions of indoor building products (see www. umweltbundesamt.de/en/topics/health/commissions-working-groups/ausschuss-zur-gesundheitlichen-bewertung-von).