location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 971XL High Yield Yellow Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
971XL High Yield Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN628AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8861128774226 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 465945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 00:06:53
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 971XL High Yield Yellow Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 971XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Yellow (~6,600 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Make the right choice for your budget - standard cartridges for a lower purchase price or choose high-capacity cartridges for even better value. All Original HP pigment ink cartridges load in a snap and maintain quality until the last drop.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - For small to medium-sized businesses that want professional-quality colour documents and cartridges that save time and are free to recycle.[1]
  • - Depend on Original HP 971XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 971XL High Yield Yellow Original Ink Cartridge :
The long product name of HP 971XL High Yield Yellow Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

971XL High Yield Yellow Original Ink Cartridge
More>>>
HP 971XL High Yield Yellow Original Ink Cartridge:
The official description of HP 971XL High Yield Yellow Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For small to medium-sized businesses that want professional-quality colour documents and cartridges that save time and are free to recycle.[1]

HP 971XL Yellow Officejet Ink Cartridge produces professional-quality colour documents for great value, while allowing workgroups to save time creating consistent, durable prints.

Short summary description HP 971XL High Yield Yellow Original Ink Cartridge:
This short summary of the HP 971XL High Yield Yellow Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 971XL High Yield Yellow Original Ink Cartridge, High (XL) Yield, Yellow, Pigment-based ink, 83 ml, 1 pc(s), 6600 pages

Long summary description HP 971XL High Yield Yellow Original Ink Cartridge:
This is an auto-generated long summary of HP 971XL High Yield Yellow Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 971XL High Yield Yellow Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 6600 pages, Colour ink volume: 83 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP 971 ink cartridges work with:
Quantity per pack *
1 pc(s)
Colour ink volume
83 ml
Colour ink page yield *
6600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
242 mm
Depth
29.2 mm
Height
86.6 mm
Weight
180 g
Packaging data
Package width
242 mm
Package depth
29.2 mm
Package height
86.6 mm
Package weight
210 g
Brand-specific features
HP GTIN (EAN/UPC)
886112877422
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1895 mm
Products per pallet
3168 pc(s)
Master (outer) cases per pallet
176 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
22 pc(s)
Pallet gross weight
721.36 g
Products per larger master (outer) case
18 pc(s)
Larger master (outer) case gross weight
3.9 g
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1649 ink cartridge 1 pc(s) Yellow
(show image)
WEC1649 WEC1649 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 971XL High Yield Yellow Original Ink Cartridge:
Disclaimer

[1] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle.