location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 970XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN625AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0611101495055 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 803316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:05:53
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 970XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 970XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Black (~9,200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Help workgroups thrive and save trips to the supply closet with long-lasting, high-yield ink cartridges that load in a snap. Receive low-ink alerts and maintain quality printing for the life of the cartridge with built-in intelligence.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for small to medium-sized businesses that want professional-quality colour documents and cartridges that save time and are free to recycle.[1]
  • - Depend on Original HP 970XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 970XL High Yield Black Original Ink Cartridge :
The long product name of HP 970XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

970XL High Yield Black Original Ink Cartridge
More>>>
HP 970XL High Yield Black Original Ink Cartridge:
The official description of HP 970XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small to medium-sized businesses that want professional-quality colour documents and cartridges that save time and are free to recycle.[1]

Inks in HP 970 Original Ink Cartridges are formulated to produce professional quality colour documents that stay vivid for decades.[2] Save time with easy to replace and easy to recycle cartridges while impressing management and customers.[1]

Short summary description HP 970XL High Yield Black Original Ink Cartridge:
This short summary of the HP 970XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 970XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 173.5 ml, 1 pc(s), 9200 pages

Long summary description HP 970XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 970XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 970XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 173.5 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 9200 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP 970 ink cartridges work with:
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
173.5 ml
Black ink page yield *
9200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
270.9 mm
Depth
53.1 mm
Height
71.6 mm
Weight
370 g
Packaging data
Package width
270.9 mm
Packaging data
Package depth
53.1 mm
Package height
71.6 mm
Package weight
400 g
Brand-specific features
HP GTIN (EAN/UPC)
886112877361
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1842 mm
Products per pallet
2240 pc(s)
Master (outer) cases per pallet
140 pc(s)
Layers per pallet
7 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Pallet gross weight
945.85 g
Products per master (outer) case
16 pc(s)
Master (outer) case gross weight
6.8 g
Products per larger master (outer) case
16 pc(s)
Larger master (outer) case gross weight
6.8 g
Master (outer) case gross weight (imperial)
6.8 kg (15 lbs)
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1646 ink cartridge 1 pc(s) Black
(show image)
WEC1646 WEC1646 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 970XL High Yield Black Original Ink Cartridge:
Disclaimer

[1] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle.
[2] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[2] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.