HP logo

HP OfficeJet 8500 - A909d Thermal inkjet A4 4800 x 1200 DPI 19 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118860
Info modified on:
10 Jul 2023, 20:15:08
Warranty:
1 Year Limited Return to HP/Dealer - Unit Exchange)
Long product name HP OfficeJet 8500 - A909d Thermal inkjet A4 4800 x 1200 DPI 19 ppm:

Officejet Pro 8500 Special Edition All-in-One Printer - A909d, Thermal Inkjet, 15ppm, A4, 384MHz, 64MB, LCD

HP OfficeJet 8500 - A909d Thermal inkjet A4 4800 x 1200 DPI 19 ppm:

Get professional colour documents at up to 50% less cost-per-page & energy use than lasers1. Includes Ethernet, 2-sided printing, ADF & 250-sheet input tray. HP Officejet Pro 8500 Wireless All-in-One2 features 802.11g & a touchscreen display.1 Most industry-leading colour laser AiOs < US$600, June 2008, OJ Pro with highest-capacity cartridges. Energy use based on HP testing using the ENERGY STAR® program’s TEC test method criteria. See www.hp.com/go/officejet

2 Available in selected countries only

Short summary description HP OfficeJet 8500 - A909d Thermal inkjet A4 4800 x 1200 DPI 19 ppm:

HP OfficeJet 8500 - A909d, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP OfficeJet 8500 - A909d Thermal inkjet A4 4800 x 1200 DPI 19 ppm:

HP OfficeJet 8500 - A909d. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.