location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 933 Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
933 Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN058AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122139926 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 400346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:45:07
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 933 Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 933 Ink Cartridges deliver legendary HP print quality.
  • - HP 933 ink cartridges work with: HP OfficeJet 6700, 7110, 7610
  • - 1 Cyan (~330 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Impress with high-quality business documents featuring bold black text and brilliant, vivid colour. Get outstanding print quality and fade-resistance, using HP pigment inks designed for the office.[2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with HP ink cartridges that are designed to conserve resources. HP can help you manage your environmental impact – from using recycled content to easy recycling.[1,4]
  • - Ideal for small-business and home-office customers who print frequently, produce high-quality text and colour graphics and images, and recycle.
  • - Depend on Original HP 933 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 933 Cyan Original Ink Cartridge :
The long product name of HP 933 Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

933 Cyan Original Ink Cartridge
More>>>
HP 933 Cyan Original Ink Cartridge:
The official description of HP 933 Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small-business and home-office customers who print frequently, produce high-quality text and colour graphics and images, and recycle.

Count on high-quality black text and colour graphics that makes an impression for your business, and get reliability features, using easy-to-recycle Original HP ink cartridges.[1]

Short summary description HP 933 Cyan Original Ink Cartridge:
This short summary of the HP 933 Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 933 Cyan Original Ink Cartridge, Standard Yield, Cyan, Pigment-based ink, 4 ml, 1 pc(s), Single pack

Long summary description HP 933 Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 933 Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 933 Cyan Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Colour ink page yield: 330 pages, Colour ink volume: 4 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP 933 ink cartridges work with: HP OfficeJet 6700, 7110, 7610
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
4 ml
Colour ink page yield *
330 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
114.8 mm
Depth
23.9 mm
Height
100.1 mm
Weight
40 g
Package width
121 mm
Package depth
28 mm
Weight & dimensions
Package height
145 mm
Package weight
50 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 195122139926; (BGX) 195122139933; (BGY) 195122139940
HP GTIN (EAN/UPC)
195122139926, 195122139933, 195122139940
Technical details
Box contents
1 Cartridge
Logistics data
Products per pallet
1520 pc(s)
Master (outer) cases per pallet
176 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
19 pc(s)
Pallet gross weight
108.6 g
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
1.16 g
Master (outer) case gross weight (imperial)
1.16 kg (2.55 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 904 mm
Stacking number for pallet
2 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 933 Cyan Original Ink Cartridge:
Disclaimer

[1] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle.