location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 950XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
950XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN045AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1364142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 02:49:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 950XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 950XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 950 ink cartridges work with: HP OfficeJet Pro 8640
  • - 1 Black (~2,300 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Make a strong impression for your business with quality black-and-white documents and sharp black text. Your documents and marketing materials will resist smearing, water, and fading over time.[1,2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with cartridges that are designed to conserve resources. HP can help you manage your environmental impact with easy recycling. Even select high-capacity cartridges and shop less often.[3,4]
  • - Ideal for small businesses to print professional-looking colour and black text that will stay sharp and resist fading – at a low cost.[1,2]
  • - Depend on Original HP 950XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 950XL High Yield Black Original Ink Cartridge :
The long product name of HP 950XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

950XL High Yield Black Original Ink Cartridge
More>>>
HP 950XL High Yield Black Original Ink Cartridge:
The official description of HP 950XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small businesses to print professional-looking colour and black text that will stay sharp and resist fading – at a low cost.[1,2]

Count on professional-quality business documents that will impress customers. Page after page, documents and marketing materials will stand out with crisp black text.

Short summary description HP 950XL High Yield Black Original Ink Cartridge:
This short summary of the HP 950XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 950XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 53 ml, 1 pc(s), 2300 pages

Long summary description HP 950XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 950XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 950XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 53 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 2300 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 950 ink cartridges work with: HP OfficeJet Pro 8640
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
53 ml
Black ink page yield *
2300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
950XL
Country of origin
China, Malaysia, Singapore
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width
119 mm
Depth
126 mm
Height
36 mm
Weight
130 g
Packaging data
Package dimensions (WxDxH)
119 x 126 x 36 mm
Packaging data
Package width
119 mm
Package depth
126 mm
Package height
36 mm
Package weight
150 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 886111615278; (999) 886111755431; (BGX) 886111748914; (BGY) 886111748969
HP GTIN (EAN/UPC)
886111615278, 886111755431, 886111748914, 886111748969
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
800 x 1200 x 1956 mm
Products per pallet
3600 pc(s)
Master (outer) cases per pallet
90 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
597 g
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
6.41 g
Stacking number for pallet
2 pc(s)
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
6.41 g
Master (outer) case gross weight (imperial)
6.41 kg (14.1 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 950XL High Yield Black Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing, using paper with the ColorLok logo.
[2] Prints made with HP OfficeJet Pro are fade and water resistant. See http://www.hp.com/go/printpermanence.
[2] Prints made with HP OfficeJet Pro are fade and water resistant. See http://www.hp.com/go/printpermanence.