location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 761 400-ml Magenta DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
761 400-ml Magenta DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM993A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778889226247 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 01:12:41
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 761 400-ml Magenta DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With Original HP inks, you get a unique combination of quality, resilience and versatility. See consistently crisp, clear, accurate lines and vivid colour - even true neutral greys - in fast-drying, smudge-resistant prints.
  • - Avoid the trial and error that costs you time with the trouble-free printing of Original HP supplies. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality with every print.
  • - Original HP printing supplies are designed to provide low-maintenance printing. Alerts let you know when ink cartridges need replacement and high-volume ink cartridges keep interruptions to a minimum.
  • - Designed for customers who want to produce a range of applications, including low-cost CAD monochrome drawings and GIS documents to high-quality renders and presentations.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 761 400-ml Magenta DesignJet Ink Cartridge :
The long product name of HP 761 400-ml Magenta DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

761 400-ml Magenta DesignJet Ink Cartridge
More>>>
HP 761 400-ml Magenta DesignJet Ink Cartridge:
The official description of HP 761 400-ml Magenta DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for customers who want to produce a range of applications, including low-cost CAD monochrome drawings and GIS documents to high-quality renders and presentations.
HP 761 400-ml Magenta DesignJet Ink Cartridge meets all your printing needs - from crisp, accurate, cost-effective drawings to impressive, high-quality colour presentations. Original HP supplies provide low-maintenance, high-productivity printing.

Short summary description HP 761 400-ml Magenta DesignJet Ink Cartridge:
This short summary of the HP 761 400-ml Magenta DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 761 400-ml Magenta DesignJet Ink Cartridge, Magenta, Dye-based ink, 400 ml, 1 pc(s)

Long summary description HP 761 400-ml Magenta DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 761 400-ml Magenta DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 761 400-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 400 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet T7100
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
400 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
CM993A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
174 mm
Depth
114 mm
Height
53 mm
Weight
570 g
Packaging data
Package width
174 mm
Package depth
114 mm
Package height
53 mm
Packaging data
Package weight
630 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
885631448274
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1109 mm
Products per pallet
800 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Pallet gross weight
549.39 g
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
6.68 g
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
6.68 g
Master (outer) case gross weight (imperial)
6.68 kg (14.7 lbs)
Maximum number of stacking cartons
4 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)