location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8600 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM750A#BNDL
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 360 MHz
  • - 12.4 kg
Long product name HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi :
The long product name of HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8600 Plus e-All-in-One Printer + CHP210
More>>>
HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
The official description of HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional-quality colour for up to 50% lower cost per page than lasers with this productivity-enhancing e-all-in-one. Print using the large touchscreen with gesturing, via your wireless network or on the go with HP ePrint.

Features

Print professional-quality colour for up to 50% lower cost per page than lasers.
- Create professional colour documents for up to 50% lower cost per page than competitive lasers.
- Print documents that resist fading, water and highlighter pen smears with HP Officejet inks.
- Print at ISO (laser comparable) speeds of up to 20 ppm black, 16 ppm colour, using affordable, individual inks.
- Handle high volume print jobs with confidence – up to 25,000-page monthly duty cycle.

Stay productive from virtually anywhere with wireless networking and mobile printing.
- Discover the freedom of HP ePrint – now you can print from virtually anywhere.
- Boost your productivity – access business apps, print forms and control key tasks via the large touchscreen with gesturing.
- Connect to your network wirelessly or with built-in Ethernet, or connect directly via Hi-speed USB.
- Print e-mails, documents, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.

Get more done with a range of efficiency-enhancing business tools.
- Boost productivity with automatic two-sided printing, scanning and copying with 50-page automatic document feeder.
- Send digital faxes direct from your desktop and scan documents directly to a PC, email or network folder.
- Create double-sided flyers, borderless photos, impressive leaflets and other professional-looking materials.
- Create flawless copies with CopySmart solutions; easily create and print a one-sided copy of a two-sided ID card.

Short summary description HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8600 Plus, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8600 Plus. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (colour)
7 ppm
Scan speed (black)
11 ppm
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 98 DPI
Fax transmission speed
4 sec/page
Auto-redialing
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Letter
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Processor frequency
360 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Colour display
Yes
Power
Power consumption (average operating)
34 W
Power consumption (standby)
6.63 W
Power consumption (off)
0.22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
12.4 kg
Other features
Dimensions (WxDxH)
494 x 645.5 x 315 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:08:08
Uk has collected 40 expert reviews for HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-31 01:07:55
HP has something of a delicate balancing act to achieve, as it sells both laser and inkjet all-in-ones for small business use. In pitching the HP Officejet Pro 8600 Plus, the company points out that it costs less than half as much to run as a typical las...
Good Much cheaper than colour laser, Easy wireless connection, Max 25,000 page monthly duty cycle...
Bad No multipurpose tray, USB socket not PictBridge compatible, Slower than specified...
Bottom line HP Officejet Pro 8600 Plus Performance HP claims the HP Officejet Pro 8600 print speeds can achieve 20ppm for black and 16ppm for colour print, neither of which looks very realistic when you take into account pre-processing time. This is something the ISO...
90%
alphr.com
Updated:
2013-08-31 01:07:59
In our last all-in-one Labs, the HP Officejet Pro 8500A Plus strolled away with the top award thanks to its combination of a quality scanner, great document prints and very low running costs. It would have been easy to put out a barely changed annual refr...
Bottom line The interface isn't perfect, but it produces good output at high speeds, and running costs are low...
83%
digitalversus.com
Updated:
2013-08-31 01:08:01
Here's something rare: this machine is even faster to print after being turned on than when coming out of sleep mode. It is responsive in any situation. To compare it with a similar product, the Lexmark Pro715 takes 50 seconds to churn out its first pa...
Good Allinone with online capability, WiFi, touchscreen & doublesided printing for all modes, Cost per page: 5 pence, Document print speed, Downloadable apps at ePrintCenter, ePrint & AirPrint for printing from mobile devices, Card readers, Second, optional paper tray...
Bad Speeds slow down considerably for doublesided printing, Ink droplets slightly visible on photos and solidly coloured areas...
Bottom line The Officejet Pro 8600 Plus has everything a consumer could want. It is an affordable and intuitive all-in-one with online capability and a wide variety of functions. This highly user-friendly multifunction printer offers high print speeds, high qualit...
100%
macworld.co.uk
Updated:
2013-08-31 01:08:03
There are two versions of the OfficeJet Pro 8600, so check that you are getting the model you want before buying. The standard 8600 model costs £229, but we opted for the £270 8600 Plus. For an extra initial outlay the Plus model offers a larger touchs...
Good Very fast performance for text and colour documents; excellent black-and-white prints; low running costs...
Bad Photo output often seemed dark...
Bottom line HP quotes a cost per page of 1.3p for mono and 4.4p for colour prints, although the figure for colour seems a little high when compared to our own estimates. Either way, the 8600 Plus provides good running costs combined with impressive speed for a printe...
80%
goodgearguide.com.au
Updated:
2013-08-31 01:08:07
In a world filled with cheap but underpowered inkjet multifunction printers (MFPs), using the HP Officejet Pro 8600 Plus is a pleasant departure. One of the most competent MFPs for the price (US$300 as of 12/05/2011), it lacks nothing in its features...
Good Fast, Cheap ink, Solid construction...
Bad Non-LCD controls are slow...
Bottom line The Officejet Pro 8600 Plus is merely one of best inkjet MFPs on the market. You might argue about the default plain paper photo output, but it's very fast, produces good printing overall, and is very cheap to operate...
95%
uk.hardware.info
Updated:
2014-02-16 01:10:09
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
apcmag.com
Updated:
2014-03-20 01:34:52
Installation and setup was drama free, although the duplexer isn’t preinstalled, and an automatic firmware update was necessary before we were able to set up the ePrint function. That delivers capabilities such as scheduled or on-demand printing of n...
80%
tech2.com
Updated:
2013-08-31 01:07:56
When you think of a printer, Hewlett Packard or HP is definitely one of the first names to strike your mind. HP has come a long way in catering to all our printing needs in terms of both inkjet and laser printers. This time, HP has offered its smal...
Bottom line With a price tag of Rs. 20,999 and featuring laser-like print quality, speedy document printing with duplex capabilities, web options, wireless connectivity and a built-in fax, we would definitely recommend one of these units in a medium-sized busines...
80%
apcmag.com
Updated:
2013-08-31 01:08:06
Installation and setup was drama free, although the duplexer isn’t preinstalled, and an automatic firmware update was necessary before we were able to set up the ePrint function. That delivers capabilities such as scheduled or on-demand printing of n...
80%
computershopper.com
Updated:
2013-08-31 01:08:07
Why do offices choose all-in-one (AIO) laser printers—that is, models that can print, copy, scan, and fax—over their inkjet counterparts? The two main reasons: Laser devices print faster, and they usually cost less over the long haul to print black-and-wh...
Good Exceptional print, copy, and scan quality, Fast performance, Automatic-duplexing ADF, Inexpensive ink...
Bad Odd-colored chassis, No slot for specialty media...
Bottom line This high-volume workhorse is fast, has great print quality, and keeps ink costs in check. It has just about every productivity and convenience feature small offices need in an all-in-one in its price range. Read More...
90%
pcmag.com
Updated:
2013-08-31 01:08:07
Aimed squarely at micro and small offices, the HP Officejet Pro 8600 Plus e-All-in-One ($299.99 direct) is more directly competitive with low-end color laser MFPs like the HP LaserJet Pro 100 Color MFP M175nw ($349.99 direct, 3 stars) than with inkjets...
Good Fast, High-quality output, Duplexes, Duplexing automatic document feeder, Legal-size flatbed, Prints through cloud...
Bad A little larger than most inkjet MFPs...
Bottom line The HP Officejet Pro 8600 Plus e-All-in-One offers nearly any feature you might want for a micro, small, or busy home office, including fast speed and high quality output...
90%
pcworld.com_techhive.com
Updated:
2013-08-31 01:08:07
The Officejet Pro 8600 Plus is merely one of best inkjet MFPs on the market. You might argue about the default plain paper photo output, but it's very fast, produces good printing overall, and is very cheap to operate. If you don’t need this model’s comprehensive...
0%
crn.com
Updated:
2013-08-31 01:08:08
Hewlett-Packard isn’t the market leader in printing and imaging for nothing, and it’s latest lineup of printers and multifunction devices is making a strong statement that it plans to continue fighting for every point of share. HP OfficeJet Pro 8600Wit...
0%
consumersearch.com
Updated:
2014-06-27 02:16:55
Easy setup for most users. Setting up the HP Officejet Pro 8600 Plus e-All-in-One printer is "a breeze," one reviewer says, whether you use the Internet, Wi-Fi or a direct USB connection. You do, however, have to supply your own USB cable. The 4.3-inch co...
Good Professionalquality printing, Comes with preloaded apps...
Bad Large size, More customer complaints than other printers...
Bottom line The HP Officejet Pro 8600 Plus delivers professional-looking output at rapid speeds. Text, graphics and photos are generally crisp and bright. Experts love this printer, but some owners aren't quite sure.Ease of useEasy setup for most users. Setting up th...
0%