Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM749A#BNDL
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6366
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year HP limited hardwareThree-year HP limited hardwareafter registration within 31 days of purchase (see www.hp.com/eur/mybusiness).and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi

Officejet Pro 8600 e-All-in-One Printer + CHP210
More>>>
HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Print professional-quality colour for up to 50% lower cost per page than lasers with this productivity-enhancing e-all-in-one. Print using the touchscreen, via your wireless network or from direct from mobile devices with HP ePrint.

Features

Print professional-quality colour for up to 50% lower cost per page than lasers.
- Create professional colour documents for up to 50% lower cost per page than competitive lasers.
- Print documents that resist fading, water and highlighter pen smears with HP Officejet inks.
- Print at ISO (laser comparable) speeds of up to 18 ppm black, 13 ppm colour, using affordable, individual inks.
- Handle high volume print jobs with confidence – up to 25,000-page monthly duty cycle.

Stay productive from virtually anywhere with wireless networking and mobile printing.
- Discover the freedom of HP ePrint – now you can print from virtually anywhere.
- Boost your productivity – access business apps, print forms and control key tasks via the intuitive touchscreen.
- Connect to your network wirelessly or with built-in Ethernet, or connect directly via Hi-speed USB.
- Print e-mails, documents, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.

Get more done with a range of efficiency-enhancing business tools.
- Boost productivity – and save time and paper – with automatic two-sided printing and 250-sheet paper tray.
- Send digital faxes direct from your desktop and scan documents directly to a PC, email or network folder.
- Create double-sided flyers, borderless photos, impressive leaflets and other professional-looking materials.
- Select areas to copy using CopyCrop via the touchscreen; easily create and print a one-sided copy of a two-sided ID card.

Short summary description HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8600, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, 250 sheets, A4

Long summary description HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8600. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying. Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Optical scanning resolution: 4800 х 4800. Faxing: Colour faxing, Duplex functions: Print. Maximum ISO A-series paper size: A4. Standard input capacity: 250 sheets, Standard output capacity: 150 sheets. Wi-Fi

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Colour faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
25000 pages per month
Market positioning *
Business
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Print
Printing colours
The colours that can be produced by the printer.
Black,Cyan,Magenta,Yellow
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
18 ppm
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 3
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
1200 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
4800 х 4800
Scanner type *
Indicates the type of scanner this product is.
Flatbed & ADF
Maximum scan area
A4 / Letter (216 x 297)
Scan technology
Indicates the technology used to scan by this product
CIS
Scan speed (colour)
5.6 ppm
Scan speed (black)
5.6 ppm
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG,PNG,TIF
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Greyscale levels
256
Fax
Fax resolution (black & white)
203 x 98 DPI
Fax transmission speed
4 sec/page
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
Fax delayed sending
Indicates whether delayed sending is available on this product
Yes
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Glossy paper,Photo paper,Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 / Letter (216 x 297 mm)
Non-ISO print media sizes
Letter
Envelopes sizes
C5,C6,DL
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
128 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
360 MHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet,RJ-11,USB 2.0,Wireless LAN
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Power
Power consumption (average operating) *
28 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
5.81 W
Power consumption (off)
0.22 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Design
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
CGD
Touchscreen
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
494 x 645.5 x 300 mm
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Print,Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Uk has collected 18 expert reviews for HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Nl heeft 18 proffesionele recensies verzameld voor HP OfficeJet Pro 8600 Inkjet 18 ppm 4800 x 1200 DPI A4 Wi-Fi. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Fr a recueilli 18 avis d’experts pour HP OfficeJet Pro 8600 Jet d'encre 18 ppm 4800 x 1200 DPI A4 Wifi et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
De hat 18 Expertenmeinungen über HP OfficeJet Pro 8600 Tintenstrahl 18 Seiten pro Minute 4800 x 1200 DPI A4 WLAN eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Testseek ha raccolto 18 recensioni da parte di esperti per HP OfficeJet Pro 8600 Ad inchiostro 18 ppm 4800 x 1200 DPI A4 Wi-Fi e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Es ha coleccionado 18 opiniones de expertos para HP OfficeJet Pro 8600 Inyección de tinta 18 ppm 4800 x 1200 DPI A4 Wifi y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Dk har samlet 18 ekspertanmeldelser for HP OfficeJet Pro 8600 Inkjet 18 sider pr. minut 4800 x 1200 dpi A4 Wi-Fi og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Se har samlat in 18 experttester för HP OfficeJet Pro 8600 Bläckstråleskrivare 18 ppm 4800 x 1200 DPI A4 Wi-Fi och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Es has recollit 9 revisions d'experts per HP OfficeJet Pro 8600 Injecció de tinta 18 ppm 4800 x 1200 DPI A4 Wi-Fi i la qualificació mitjana dels experts és de 79 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:12:49
Testseek има добиено 9 оцени од експерти за HP OfficeJet Pro 8600 Мастилен 18 ppm 4800 x 1200 DPI A4 Wi-Fi, при што просечната оцена на експертите е 79 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:34:06
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:34:06
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:34:06
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:34:06
80%
Source Review comments Score
reviewed.com
Updated:
2014-02-05 01:12:49
Meet the HP Officejet 8600, an office all-in-one printer with a high print speed and several network options for you to share with your coworkers. It uses individual ink cartridges, which will waste less and save you money in the long run.The other aspect...
Bottom line It's an office printer, so don't expect too much in the photo department.As a strict office printer, the HP Officejet 8600 does a fantastic job of churning out print jobs like nobody's business, but the quality is a little bit lacking. For documents, that...
0%
tweakers.net
Updated:
2013-08-31 01:12:49
Het is een prima printer voor een prima prijs, toch moet je hem niet kopen voor je bedrijf. Waarom? De drivers die erbij geleverd wordt zijn namelijk zeer basic en er is bijna niets in...
Good ziet er goed uit, redelijke prijs...
Bad zeer slechte drivers...
60%
tweakers.net
Updated:
2014-01-09 01:24:10
Inleiding: Een paar weken geleden kreeg ik van Tweakers bericht dat ik een van de gelukkige winnaars ben om de HP Officejet Pro 8600 Plus te mogen reviewen. Vol ongeloof heb ik het...
Good Veel functies, Groot scherm, Degelijk gebouwd, Lage kosten, Dubbelzijdig printen, Dubbelzijdig scannen...
Bad Niet alle functies zijn makkelijk te vinden, Traag scherm, Normaal kwaliteit printjes zijn niet altijd goed genoeg, Printer kan niet strak tegen de muur aan...
Bottom line De printer heb je voor zo'n € 210 in huis. Je krijgt daarvoor een mooie en degelijke printer voor. Een printer dat kwalitatieve scans en afdrukken levert. Een printer met veel functies en niet te vergeten met lage kosten. De beloofde snelheid die HP opg...
80%
tweakers.net
Updated:
2014-01-11 01:05:39
Ook ik werd voor de kerst verblijd met het bericht dat ik de HP Officejet Pro 8600 Plus mocht reviewen; ik had geen eigen printer, en ik was erg benieuwd hoe deze toch vrij prijzige...
Good Veel features voor het geld, Werkt goed onder Linux, Betaalbare printjes, Duplex printen en scannen...
Bad Matige afdrukkwaliteit (geen laser), Scherm reageert matig, Duplex is vrij traag...
Bottom line De HP Officejet Pro 8600 Plus is een nette printer die qua features goed kan meekomen met de grote jongens. De printkwaliteit blijft helaas flink achter. De printer is voor zijn features wel erg aantrekkelijk geprijsd, en ook de inkt is goed te betalen...
80%
Pcwelt.de
Updated:
2013-08-31 01:12:49
Mit dem Tintenstrahl-Multifunktionsgerät OfficeJet Pro 8600 Plus bringt HP den Nachfolger des erfolgreichen HP OfficeJet Pro 8500 Plus auf den Markt. Als vielseitige Hardware mit Druck-, Scan-, Kopier- und Faxfunktionalität konkurriert der HP OfficeJet...
Bottom line Chip.de: 'HPs Officejet Pro 8600 Plus ist ein umfassend ausgestattetes Multifunktionsgerät, das sich bestens fürs Büro und Home-Office eignet. Es erledigt alle Druck-Aufgaben schnell, sparsam und in hoher Qualität. Allerdings empfiehlt er sich vor allem...
0%
pcactual.com
Updated:
2013-08-31 01:12:48
Estas tres características -velocidad, calidad y que los costes no se disparen- están bien presentes en este modelo de HP, a las que cabe sumarle una sencilla configuración en red (por WiFi o Ethernet), pantalla táctil de 6,75 cm y funciones de copia...
Good Impresión rápida y excelente, Fácil de configurar, Pantalla táctil, Alimentador para escáner y bandeja de entrada para 35 y 250 hojas...
Bad Volumen y precio...
90%
hardnsoft.ru
Updated:
2013-08-31 01:12:48
Необычна формы и у панели управления. Она способна компактно располагаться вдоль корпуса, а также принимать несколько фиксированных наклонных положений. Панель оборудована сенсорным ЖК-дисплеем, по бокам которого расположены сенсорные кнопки управления и...
Bottom line ГрафикиГрафикиВременные характеристики, сПередача полутонов, баллыПлавность штриховок, баллыСкорость печать документов, стр./минПередача мелкого текста, баллыИтоговые нормированные оценкиПоделиться12345678Вывести одной страницей...
0%
pcmagazine.ru
Updated:
2013-08-31 01:12:49
Модель HP Officejet Pro 8600 e-All-in-One — многофункциональное устройство, способное выполнить большинство задач в небольшом или домашнем офисе, пусть и имеющее некоторен нарекания в отношени печати графики и фото. Модель HP Officejet Pro 8600 e-All-...
Good Быстрый. Двусторонняя печать на странице. Певать через облако.
Bad Великоват для струйного принтера. Есть небольшие нарекания на печать фото и графики...
Bottom line Модель HP Officejet Pro 8600 e-All-in-One — многофункциональное устройство, способное выполнить большинство задач в небольшом или домашнем офисе, пусть и имеющее некоторен нарекания в отношени печати графики и фото...
80%
nix.ru
Updated:
2014-05-28 01:29:16
Дорогие клиенты! У нас для вас отличная новость! Теперь при покупке великолепного многофункционального устройства HP OfficeJet PRO 8600 вы получите не менее великолепный подарок, который изменит ваше представление о доступной печати! С каждым МФУ HP Offic...
0%
etechreviews.com
Updated:
2013-08-31 01:12:48
HP Officejet Pro 8600 e-All-in-One provides most of features you might want in a small, busy or micro home office. It is ready for high volume printing needs with ample 250-sheet paper input capacity, plethora of versatile connectivity options, cloud p...
0%
pcmag.com
Updated:
2013-08-31 01:12:49
One step down in HP's line from the Editor's Choice HP Officejet Pro 8600 Plus e-All-in-One ($299.99 direct, 4.5 stars), the HP Officejet Pro 8600 e-All-in-One ($199.99 direct) leaves out a few luxury features, like a legal-size flatbed. However, it also...
Good Fast. Duplexer for printing on both sides of a page. Prints through the cloud.
Bad A little larger than most inkjet MFPs. Below-par graphics and photos...
Bottom line The HP Officejet Pro 8600 e-All-in-One inkjet MFP offers most of the features you might want in a micro, small, or busy home office, but comes up short on graphic and photo output quality...
80%
coolenjoy.net
Updated:
2015-03-01 15:30:14
와 아침에 설치 기사님 불러서 주문했는데 ㅎㄷㄷ;; 경기도권이다보니 토요일인데도 몇시간만에 가져와서 놀랐네요.제품명: HP Officejet pro 8600(무한잉크 개조)외형 뜯어보고 맛보기터치 패널터치 되는 LCD 입니다 터치가 압력을 줘야 눌리는 옛날 터치 방식이다보니 꾹꾹 눌러줘야 하더군요. 오른쪽 아래에 무선 네트워크로 연결 되었다는 표시가 뜹니다.복사용지 넣는 곳최대 크기는 A4용지 이면서 사진이나 작은거 인쇄할시 조일 수 있는 부분이 있습니...
0%
coolenjoy.net
Updated:
2015-08-21 10:18:18
와 아침에 설치 기사님 불러서 주문했는데 ㅎㄷㄷ;; 경기도권이다보니 토요일인데도 몇시간만에 가져와서 놀랐네요.제품명: HP Officejet pro 8600(무한잉크 개조)외형 뜯어보고 맛보기터치 패널터치 되는 LCD 입니다 터치가 압력을 줘야 눌리는 옛날 터치 방식이다보니 꾹꾹 눌러줘야 하더군요. 오른쪽 아래에 무선 네트워크로 연결 되었다는 표시가 뜹니다.복사용지 넣는 곳최대 크기는 A4용지 이면서 사진이나 작은거 인쇄할시 조일 수 있는 부분이 있습니...
0%
5pit.tw
Updated:
2016-12-27 23:34:06
新一年公司的預算批發下來了, 決定將龜速的一台換掉, 入手一台龍精虎猛的印表機回來好好為公司同仁服務以增效益。 正所謂,小財不出, 大財不入啦! 基於市面上各路英雄雲集的印表機, 功能賣點差不多, 對個人而言, 喜歡氣勢非凡的一台買來擺放在辦公室,看起來就是氣派滿分! 最終在精心細選下為什麼決定了這款 HP Officejet Pro 8600Plus? 讓小編細細來為大家說明唷!雖然, 乍看之下機身有些龐大, 但用於中小型企業的公司, 就可以論盡其優點啦! HP廠商提供了說明書及電源線, 不但提供了完整...
0%
Show all
Customer service details