location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copy Paper 80 gsm-500 sht/A3/297 x 420 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP920
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3141725005769
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 428775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 03:02:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Engineered for high-volume copiers, yet versatile enough for every-day use in printers.
  • - Resists jams in high speed laser printers and copiers.
  • - Suitable for a wide range of everyday output.
  • - HP quality in every sheet – HP's rigorous qualification and testing processes ensure high reliability.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm :
The long product name of HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copy Paper 80 gsm-500 sht/A3/297 x 420 mm
More>>>
HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm:
The official description of HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for office and professional users who need a reliable paper for their volume and black-and-white applications.

HP Copy Paper is designed to run on all office equipment. Ideal for medium and large business, this paper is designed for high volume printing and is engineered to reduce the build-up of dust particles that can cause paper jams.

Short summary description HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm:
This short summary of the HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm, Laser/Inkjet printing, A3 (297x420 mm), Matt, 500 sheets, 80 g/m², White

Long summary description HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm:
This is an auto-generated long summary of HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm based on the first three specs of the first five spec groups.

HP Copy Paper 80 gsm-500 sht/A3/297 x 420 mm. Recommended usage: Laser/Inkjet printing, Paper size: A3 (297x420 mm), Finish type: Matt. Width: 297 mm, Depth: 53 mm, Height: 420 mm. Pallet gross weight: 499 g, Master (outer) cases per pallet: 20 pc(s), Layers per pallet: 5 pc(s). Products per pallet: 100 pc(s), Pallet dimensions (W x D x H): 670 x 1350 x 880 mm, Pallet size (EU): 670 x 1350 x 880 mm

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
A3 (297x420 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Coloured paper *
No
Product colour
White
Media weight *
80 g/m²
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
297 mm
Depth
53 mm
Height
420 mm
Package width
420 mm
Weight & dimensions
Package depth
297 mm
Package height
50 mm
Package weight
2.5 kg
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Logistics data
Pallet gross weight
499 g
Master (outer) cases per pallet
20 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case gross weight
12.5 g
Products per master (outer) case
5 pc(s)
Other features
Products per pallet
100 pc(s)
Pallet dimensions (W x D x H)
670 x 1350 x 880 mm
Pallet size (EU)
670 x 1350 x 880 mm
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)