location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copy Paper 80g/m2 A4 500 sheets 5-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP910/330072
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2018 11:27:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - A4 (210x297 mm)
  • - 80 g/m²
  • - Finish type: Matte
  • - 500 sheets
Long product name HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte :
The long product name of HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copy Paper 80g/m2 A4 500 sheets 5-pack
More>>>
HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte:
The official description of HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Copy Paper is designed to run on all office equipment. Ideal for medium and large business, this paper is designed for high volume printing and is engineered to reduce the build-up of dust particles that can cause paper jams.

Short summary description HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte:
This short summary of the HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Copy Paper 80g/m2 A4 500 sheets 5-pack, Universal, A4 (210x297 mm), Matte, 500 sheets, 80 g/m²

Long summary description HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte:
This is an auto-generated long summary of HP Copy Paper 80g/m2 A4 500 sheets 5-pack printing paper A4 (210x297 mm) Matte based on the first three specs of the first five spec groups.

HP Copy Paper 80g/m2 A4 500 sheets 5-pack. Recommended usage: Universal, Paper size: A4 (210x297 mm), Finish type: Matte

Features
Recommended usage *
Universal
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Features
Sheets per pack *
500 sheets
Media weight *
80 g/m²
Other features
Packs per box
5