location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Printing Paper-500 sht/A3/297 x 420 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP715
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 00:22:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Apr 2010
Product end of life date
Bullet Points HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The one paper engineered exclusively for use in HP inkjet and LaserJet all-in-one machines.
  • - Ideal paper for crisp, clean professional looking copies and documents.
  • - Excellent formation for reliable feeding and performance.
  • - HP quality in every sheet—HP's rigorous qualification and testing processes ensure high reliability.
Warranty: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White :
The long product name of HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-One Printing Paper-500 sht/A3/297 x 420 mm
More>>>
HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White:
The official description of HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP All-in-One Printing Paper is created especially for use in all-in-one machines – both inkjet and laser. It is heavier, thicker and brighter than ordinary multi-use papers and features a brilliant blue-white shade for higher contrast documents.

Short summary description HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White:
This short summary of the HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One Printing Paper-500 sht/A3/297 x 420 mm, Laser/Inkjet printing, A3 (297x420 mm), Matt, 500 sheets, 80 g/m², White

Long summary description HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White:
This is an auto-generated long summary of HP All-in-One -500 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Matt 500 sheets White based on the first three specs of the first five spec groups.

HP All-in-One Printing Paper-500 sht/A3/297 x 420 mm. Recommended usage: Laser/Inkjet printing, Paper size: A3 (297x420 mm), Finish type: Matt. Width: 420 mm, Depth: 297 mm, Height: 50 mm. Master (outer) case gross weight: 6.25 g, Products per master (outer) case: 5 pc(s). Quantity per pack: 1 pc(s)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
A3 (297x420 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Coloured paper *
No
Product colour
White
Media weight *
80 g/m²
HP segment
Enterprise
Weight & dimensions
Width
420 mm
Depth
297 mm
Height
50 mm
Weight & dimensions
Package width
420 mm
Package depth
297 mm
Package height
50 mm
Package weight
1.25 kg
Logistics data
Master (outer) case gross weight
6.25 g
Products per master (outer) case
5 pc(s)
Other features
Paper whiteness
153
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)