Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP370 show
Show alternative article codes used in the online market place
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171731
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 08 Nov 2019 14:35:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White :
The short editorial description of HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White

Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm
More>>>
HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White:
The official marketing text of HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White as supplied by the manufacturer

For office and professional users who need a top of the range paper for colour applications.
Super-smooth paper for superior color printing--brilliant, vivid colors with excellent contrast for sharp, crisp text. Optimized for HP Color LaserJet printers.

Short summary description HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White:
This short summary of the HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm, A4 (210x297 mm), Laser printing, Matte, White, 90 g/m², 500 sheets

Long summary description HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White:
This is an auto-generated long summary of HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm printing paper A4 (210x297 mm) Matte White based on the first three specs of the first five spec groups.

HP Color Laser Paper 90 gsm-500 sht/A4/210 x 297 mm. Paper size: A4 (210x297 mm), Recommended usage: Laser printing, Finish type: Matte. Sheets per pack: 500 sheets. Package width: 210 mm, Package depth: 297 mm, Package height: 50 mm

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210x297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Laser printing
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Matte
Coloured paper *
No
Product colour *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
90 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Packs per box
5
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
210 mm
Package depth
The distance from the front to the back of the packaging.
297 mm
Weight & dimensions
Package height
The distance from the top to the bottom of the packaging.
50 mm
Package weight
Weight of the packaged product.
2.81 kg
Box width
21 cm
Box depth
29.7 cm
Box height
25 cm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X