HP Home and Office Paper, 80 gr/m², A4/210 x 297 mm/5x500 vel, Matte, 80 g/m², 20 - 80%, 15 - 35 °C, 0 - 40 °C, 5 - 95%
HP Home and Office Paper, 80 gr/m², A4/210 x 297 mm/5x500 vel. Finish type: Matte, Media weight: 80 g/m². Products per pallet: 200 pc(s), Case or master carton quantity: 5 pc(s)