Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CHP113 printing paper A4 (210x297 mm) Matte White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHP113
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP113
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83217
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 15 Nov 2019 13:58:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
Long product name HP CHP113 printing paper A4 (210x297 mm) Matte White :
The short editorial description of HP CHP113 printing paper A4 (210x297 mm) Matte White

Office Paper-2500 sht/A4/210 x 297 mm
More>>>
HP CHP113 printing paper A4 (210x297 mm) Matte White:
The official marketing text of HP CHP113 printing paper A4 (210x297 mm) Matte White as supplied by the manufacturer

For office and corporate users who need a reliable paper for their everyday black-and-white printouts.

Short summary description HP CHP113 printing paper A4 (210x297 mm) Matte White:
This short summary of the HP CHP113 printing paper A4 (210x297 mm) Matte White data-sheet is auto-generated and uses the product title and the first six key specs.

HP CHP113, A4 (210x297 mm), Universal, Matte, White, 80 g/m², 4 µm

Long summary description HP CHP113 printing paper A4 (210x297 mm) Matte White:
This is an auto-generated long summary of HP CHP113 printing paper A4 (210x297 mm) Matte White based on the first three specs of the first five spec groups.

HP CHP113. Paper size: A4 (210x297 mm), Recommended usage: Universal, Finish type: Matte. Sheets per pack: 2500 sheets

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210x297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Matte
Product colour *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
80 g/m²
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
4 µm
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
2500 sheets
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Customer service details
X