location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 789 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
789
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH616A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962032688 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:53:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 789 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: Until the HP ink is depleted or the "warranty ends" date printed on the cartridge is reached, whichever occurs first.HP's inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 789 ink cartridge 1 pc(s) Original Cyan :
The long product name of HP 789 ink cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 789 775-ml Cyan Latex DesignJet Ink Cartridge
More>>>
HP 789 ink cartridge 1 pc(s) Original Cyan:
The official description of HP 789 ink cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 789 Designjet Ink Cartridges deliver operational efficiency, high productivity and easy, reliable printing. Expand your offering with an array of outdoor and indoor applications, and meet the needs of environmentally conscious customers.To cut idle time, HP Latex Inks are formulated to optimize printhead performance. To eliminate steps, prints come out dry and ready to use. To avoid rework, the system continuously optimizes print quality and reliability.

Offer a versatile array of attention-grabbing applications. Show your best results using Original HP printing materials. Deliver durable, long-lasting prints comparable to eco-solvent inks[1]. Get impressive results on low-cost uncoated media.

Clearly differentiate your business with environmentally conscious customers. Free and convenient ink cartridge recycling[2], recyclable HP media[3], and water-based HP Latex Inks all help reduce the impact of printing on the environment.

Short summary description HP 789 ink cartridge 1 pc(s) Original Cyan:
This short summary of the HP 789 ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 789, Cyan, Pigment-based ink, 1 pc(s)

Long summary description HP 789 ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of HP 789 ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

HP 789. Colour ink type: Pigment-based ink, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet L25500
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
CH616A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
324 mm
Depth
120 mm
Height
64 mm
Weight
1 kg
Packaging data
Package width
324 mm
Package depth
120 mm
Package height
64 mm
Package weight
1.09 kg
Package type
Box
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)