location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J510a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH350B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962809235 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Jan 2012
Product end of life date
Bullet Points HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 5.5 ppm
  • - Colour copying Colour scanning
  • - 3.6 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm :
The long product name of HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 2050 All-in-One Printer - J510a
More>>>
HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm:
The official description of HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy reliable and affordable printing, scanning and copying with this stylish HP all-in-one. Ideal for printing everyday documents, this compact device is simple to set up and use and designed to help you reduce your environmental impact.

Print, scan and copy with one stylish, affordable and easy-to-use device.

• Do it all – enjoy easy printing, scanning and copying at home with this affordable all-in-one.


Enjoy reliable, affordable performance from the world’s top-selling printer brand.1

• Be sure of reliable, affordable performance with HP Deskjet – celebrating more than 20 years as the world’s top-selling printer brand.1


Reduce energy consumption and conserve resources – designed with the environment in mind.

• Conserve energy with this ENERGY STAR® qualified all-in-one.


1Results based on IDC inkjet product shipment data through 2009.

Short summary description HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm:
This short summary of the HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet J510a, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm:
This is an auto-generated long summary of HP DeskJet J510a Inkjet A4 4800 x 1200 DPI 5.5 ppm based on the first three specs of the first five spec groups.

HP DeskJet J510a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5.5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, best quality, A4)
1.5 ppm
Print speed (black, best quality, letter)
1.5 ppm
Print speed (colour, best quality, letter)
1.2 ppm
Print speed (colour, draft quality, letter)
16 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (colour, normal quality, A4)
2.5 cpm
Copy speed (colour, normal, US Letter)
4.5 cpm
Time to first copy (colour, normal)
32 s
Time to first copy (letter)
<18 sec
Maximum number of copies
10 copies
Copy resolution (black graphics)
Up to 600 optimised dpi (from 300 dpi input)
Copier settings
Stand-alone copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Front-panel scan
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 15 sheets
Input capacity for envelopes (primary tray)
5 sheets
Maximum input capacity for envelopes
Up to 5 envelopes
Maximum input capacity for labels
Up to 10 sheets
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for cards
Up to 20 cards
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
A4: 75 - 90; HP envelopes: 75 - 90; HP cards: up - 200; HP 10 x 15 cm pho- paper: up - 280
Maximum input capacity for cards
Up to 20 cards
Media handling
Sheetfed
Maximum paper trays
1
Paper handling standard/input
60-sheet input tray
Paper handling standard/output
25-sheet output tray
Ports & interfaces
Direct printing *
No
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Minimum system requirements
Windows 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB (32-bit) or 2 GB (64-bit) RAM, 600 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 700 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Microsoft Windows XP (SP2)* or higher (32-bit only): any Intel Pentium II, Celeron or compatible processor, 233 MHz or higher, 128 MB RAM, 250 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 6 or higher. *Supports 32-bit only. Windows 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB (32-bit) or 2 GB (64-bit) RAM, 600 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 700 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Microsoft Windows XP (SP2)* or higher (32-bit only): any Intel Pentium II, Celeron or compatible processor, 233 MHz or higher, 128 MB RAM, 250 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 6 or higher. *Supports 32-bit only. Mac OS X v10.5 or v10.6: PowerPC G4, G5 or Intel Core processor; 256 MB RAM; 300 MB available hard disk space; CD-ROM/DVD drive or Internet connection; USB port
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (off)
0.3 W
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Recommended operating temperature range (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
32 - 113 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
406 mm
Height
249 mm
Weight
3.6 kg
Packaging data
Package width
463 mm
Package depth
193 mm
Package height
349 mm
Package weight
5.22 kg
Logistics data
Pallet gross weight
459 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
84 pc(s)
Other features
Standard input trays
1
I/O ports
1 Hi-Speed USB 2.0
Dimensions (WxDxH)
427 x 406 x 249 mm
Power requirements
Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality (colour, best quality)
4800 DPI
Media types supported
Paper (brochure, inkjet, plain), photo paper, envelopes, labels, cards (greeting), transparencies
Compatible ink types, supplies
Dye-based (colour); pigment-based (black)
Duplex print options
None (not supported)
Duty cycle letter size (maximum)
1000 pages per month
Media weights by paper path
A4: 75 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP 10 x 15 cm photo paper: up to 280 g/m²
Print head
2
Acoustic power emissions
6.3 B(A) (printing/copying at 6 ppm/cpm)
Pallet dimensions (W x D x H)
1219 x 1016 x 2570 mm
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP (SP2)* or higher (32-bit only); Mac OS X v 10.5 or v 10.6
Standard media sizes
A4 (210 x 297 mm); A5 (148 x 210 mm); A6 (105 x 148 mm); B5 (176 x 250 mm); DL (110 x 220 mm); 130 x 180 mm; 100 x 150 mm
Minimum system requirements for Macintosh
Mac OS X v10.5 or v10.6: PowerPC G4, G5 or Intel Core processor; 256 MB RAM; 300 MB available hard disk space; CD-ROM/DVD drive or Internet connection; USB port
PictBridge
No
Functions
Print, copy, scan
Print quality, vertical alignment accuracy
+/- 0.0051 mm
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Print quality (black, best quality)
600
Safety
IEC 60950-1: 2005/EN 60950-1: 2006; Compliance CE Marking (Europe), GOST(Russia)
Maximum dimensions (W x D x H)
427 x 470 x 249 mm
Print margin bottom (A4)
1.45 cm
Print margin left (A4)
3.2 mm
Print margin right (A4)
3.2 mm
Print margin top (A4)
1.5 mm
Standard output capacity for transparencies
10 sheets
Automatic paper sensor
No
Dimensions with trays up
427 x 306 x 156 mm (trays closed)
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
463 x 193 x 349 mm (18.2 x 7.6 x 13.7")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2570 mm (48 x 40 x 101.2")
Pallet weight (imperial)
458.6 kg (1011 lbs)
Weight (imperial)
Weight vary as per configuration 7.94 lb
Acoustic power emissions (active, print, copy or scan)
63 dB
Camera phone
No
Dimension note (imperial)
Dimensions vary as per configuration
First page out (black&white, A4, ready)
19 s
First page out (black&white, letter, ready)
19 s
Maximum input capacity (photo paper)
20 sheets
Maximum output capacity (photo paper)
20 sheets
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
10 sheets
Media sizes supported (imperial)
Letter, legal, 4 x 6 in, 5 x 7 in, 8 x 10 in, No. 10 envelopes
Package weight (imperial)
5.22 kg (11.5 lbs)
Photo proofsheets supported
No
Print head nozzles
336 for black, 612 for Tri-color
Recommended media weight (imperial)
16 lb
Standard input capacity for legal
60 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
25 sheets
SureSupply supported
Yes
Video action printing supported
No
Package dimensions (WxDxH)
463 x 193 x 349 mm
Electromagnetic compatibility
CISPR 22: 2005+A1: 2005+A2: 2006/EN 55022: 2006+A1: 2007 Class B, CISPR24: 1997+A1: 2001+A2: 2002/EN 55024: 1998+A1: 2001 + A2: 2003, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1: 2001+A2: 2005, FCC CFR 47 Part 15 Class B, ICES-003, Issue 4 Class B