Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FB250 3-liter Magenta Scitex Ink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB250 3-liter Magenta Scitex Ink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH217A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0883585984503
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41699
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Mar 2020 02:47:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1,5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP FB250 3-liter Magenta Scitex Ink :
  • - You can count on proprietary HP FB250 Scitex Inks – designed together with the HP Scitex printer – to produce high-quality, long-lasting results. Smooth colour transitions and sharp image detail impress even your most demanding customers.
  • - Increase productivity and take the hassle out of printing across a wide range of applications. HP FB250 Scitex Inks provide optimum adhesion, flexibility, and consistent results across a wide range of media, without interrupting the workflow.
  • - Original HP supplies, with intelligent technology and HP Scitex printers are designed and tested together to ensure high-quality results and trouble-free operation. Easy, low-maintenance printing helps you maximize productivity and profitability.
Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product. Warranty does not cover empty products or products that have been modified in any way. For complete warranty details contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer's warranty which are not restricted by this manufacturer's warranty.
Long product name HP FB250 3-liter Magenta Scitex Ink :
The short editorial description of HP FB250 3-liter Magenta Scitex Ink

FB250 3-liter Magenta Scitex Ink
More>>>
HP FB250 3-liter Magenta Scitex Ink:
The official marketing text of HP FB250 3-liter Magenta Scitex Ink as supplied by the manufacturer

Ideal for customers who produce high quality POP/POS, tradeshow, and event signage.
Maintain peak productivity with Original HP supplies. Proprietary HP inks are designed together with the HP Scitex printer for impressive, long-lasting, durable prints, media versatility and trouble-free printing on a wide range of applications.

Short summary description HP FB250 3-liter Magenta Scitex Ink:
This short summary of the HP FB250 3-liter Magenta Scitex Ink data-sheet is auto-generated and uses the product title and the first six key specs.

HP FB250 3-liter Magenta Scitex Ink, Original, Pigment-based ink, Magenta, HP, HP Scitex FB950 Printer, HP Scitex FB500 Printer, HP Scitex FB700 Printer, 1 pc(s)

Long summary description HP FB250 3-liter Magenta Scitex Ink:
This is an auto-generated long summary of HP FB250 3-liter Magenta Scitex Ink based on the first three specs of the first five spec groups.

HP FB250 3-liter Magenta Scitex Ink. Type: Original, Ink type: Pigment-based ink, Printing colours: Magenta. Width: 187 mm, Depth: 183 mm, Height: 232 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Magenta
Brand compatibility *
What other brands this brand can be used with.
HP
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
HP Scitex FB950 Printer, HP Scitex FB500 Printer, HP Scitex FB700 Printer
Quantity per pack *
1 pc(s)
Colour ink volume
3000 ml
OEM code
CH217A
Country of origin
Country where the device is made.
United States
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
20 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
The measurement or extent of something from side to side.
187 mm
Depth
The distance from the front to the back of something.
183 mm
Height
The measurement of the product from head to foot or from base to top.
232 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.52 kg
Package width
The distance from one side of the packaging to the other.
187 mm
Package depth
The distance from the front to the back of the packaging.
183 mm
Package height
The distance from the top to the bottom of the packaging.
232 mm
Package weight
Weight of the packaged product.
3.52 kg
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
United Arab Emirates 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X