Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PM301 Medium Cyan Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM301 Medium Cyan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH206A
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9266
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP PM301 Medium Cyan Original :
The short editorial description of HP PM301 Medium Cyan Original

PM301 Medium Cyan Ink
More>>>
HP PM301 Medium Cyan Original:
The official marketing text of HP PM301 Medium Cyan Original as supplied by the manufacturer

Designed for optimal printer performance and output quality

Like all industrial inkjet printing systems, every HP PM301 (DisplayMaker Espirit, FabriJet XII, Series XII, Professional, Hi Res 8-Color, DesignWinder ) printing system is a complex collection of electronics and electric, mechanical and fluid-mechanical components. Each system is highly engineered, with each part calibrated to perform to a certain functional level in association with its other parts.

Changing the calibration of one part of the system will impact the performance of other parts. So it is with ink. HP PM301 inks have specific qualities and properties because they are developed and tested in conjunction with specific printing systems. While many third party inks are designed for a particular print head, HP PM301 inks are designed to work with the entire printing system; the print head is just one factor among many, including the system’s color reproduction software, screening, speed, drying process, and more.

Short summary description HP PM301 Medium Cyan Original:
This short summary of the HP PM301 Medium Cyan Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP PM301 Medium Cyan, Original, HP DisplayMaker Espirit, FabriJet XII, Series XII, Professional, Hi Res 8-Color, DesignWinder, Inkjet printing, 5 - 95 °C, 500 ml

Long summary description HP PM301 Medium Cyan Original:
This is an auto-generated long summary of HP PM301 Medium Cyan Original based on the first three specs of the first five spec groups.

HP PM301 Medium Cyan. Type: Original, Compatibility: HP DisplayMaker Espirit, FabriJet XII, Series XII, Professional, Hi Res 8-Color, DesignWinder, Print technology: Inkjet printing. Contents: 500 ml

Features
Type *
Characteristics of the device.
Original
Compatibility *
The other products, software and hardware this product can be used with.
HP DisplayMaker Espirit, FabriJet XII, Series XII, Professional, Hi Res 8-Color, DesignWinder
Print technology
Indicates the method used to print by this product.
Inkjet printing
Features
Colour
Yes
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 95 °C
Other features
Contents
500 ml
Customer service details
X